-
Supplier: Mile-X Equipment, Inc.
Description: Graco HPL65B 1/2" x 50" Air/Water Hose Reel Metallic Blue Hose Reel Air, Water, Anti-freeze, Windshield Washer Fluid, 1/2" x 35' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m)
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HPL23B 3/8" x 35" Air/Water Hose Reel Metallic Blue Hose Reel Air, Water, Anti-freeze, Windshield Washer Fluid, 3/8" x 35' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m)
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HSL56B 3/8" x 65" Air/Water Reel XD Series Hose Reel Air/Water, 3/8" x 65' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Air, Water, Anti-freeze, Windshield
- Type Of Reel: Hose Reel
-
-
Supplier: Mile-X Equipment, Inc.
Description: 250 (17.2) 6 mm x 11 m 1/4 in x 35 ft 1/2 in 1/4 in -14 - 140 (-10 - 60) Aluminum, Buna-N, Rubber, PVC 9 kg (19.8 lb) Enclosed hose reel comes with ceiling/wall mounting swivel bracket. Required inlet hose kit sold seperately. Dimensions LD SERIES A 7.0 in (177 mm) B 16.2 in (412 mm) C 21.0
- Type Of Reel: Hose Reel
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Sizing a Compressor
… to buy go to liftandlube.com here is the link, http://www.liftandlube.com/ Air _Compressors_s/4.htm we also have hose reels like this Graco 250 series hose reel, also comes in an enclosed model .
-
Of economy and operation
The screen cloths] ate themselves continually with rotating roller or lqachbtirsten to hold free, further, ball knocking … … and is the industry geeignetc pressing ident-Hydra-spray-installation 30:1 yon Graco (l{i]d … … arbeitel driven l) it, Iqtissigkeitsdruck betrS,gt, the DreiBigfache of the in rennet air pressure. l) construction …
-
Dates
2002: year of the geowissenschaften; air (one of the central events). Internationally workshop on Groundwater Risk Assessment at Contaminated Sites ( GRACOS ). Symposion to the roller of the information technology in the and for the spatial planning at the Technical university Vienna.
-
Short messages
… sheet metals (Hcrstellung through extrusion of the plastic core and simultaneous coating with aluminum of the roller ). … the N + B Ktlnst material technique rnit that became also by high relative air humidities and low … The Graco Znc. that Flussigkeitsfijrder- and verarbeitungssysteme of high Prazision produces eroffnet has an anwendungstechnisches Pruflaboratorium on …
-
Grainger.com
… Copper Swivel Material, Housing Material Steel, Floor, Wall, Ceiling, Bench and Truck Mounting, Air and Water, Includes … Hose Reel , Premium, Industrial, Spring Return Drive Type, Reel Inlet 3/8 In. (F)NPT, Hose Inside Dia. • GRACO .
-
Code of Federal Regulations > Title 49 - Transportation > National Highway Traffic Safety Administration > [49 CFR Part 571] Federal Motor Vehicle Safety Stand...
Graco Platinum Cargo … torso restraint shall be attached to the nonadjustable end of the assembly, the reel of the retractor … The apparatus shall be operated without water spray at an air temperature of 60° ±2 °Celsius (°C …
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
1/8 NPT (m) x 1/8 NPT (f) Graco Hose reels and accessories – decorative reels Air with air chuck .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
Hose Reels Low-Pressure Hose— Air & Water Any Type 75 Hose Graco .
Indicates content that may require registration and/or purchase.