-
Supplier: Westeel
Description: Westeel's CT Series of grain augers offers dependable service and performance in a proven "time-tested" design. Notable features include a gear box that can be positioned on the left or right of the auger to allow the auger to reach deeper into the bin, as well as a narrow safety guard
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: Dynamic Conveyor Corporation
Description: Lift-Pin Separators Conveyor belt holds adjustable lift pins to separate parts from runners Lift-Pin Separator adjusts to adjacent conveyors, parts receptacles and runner bins Retainer shield prevents parts from deflecting off course Separator chute kit includes retainer shield,
- Operation: Check Screening / Scalping
- Applications: Dry / Free Flowing Materials, Food Processing / Grain, Other, Sanitary
- Scale: Production
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: BinMaster, Inc.
Description: BM-25 Diaphragm Switch: Point level detector for bins and chutes The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
-
Supplier: Industrial Magnetics, Inc.
Description: a chute or bin for analysis or disposal. Commonly used in industries such as waste recovery, feed & grain and mining, IMI Magnetic Pulleys are available in a wide variety of strengths and standard sizes to fit most belt configurations.
- Component Type: Magnetic Pulley
Find Suppliers by Category Top
Featured Products Top
-
check bin levels is stressful. Repeatedly checking to see if bins are full is tiresome. The BM-25 bin level indicator provides a new way to manage materials in bins or silos. It alerts operators to high or low levels, or when chutes or conveyors are clogged. It is a simple (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
are poured onto conveyor lines. Trash containers may be emptied to sorting lines or poured into larger containers for transport or directly into compacting machinery. Grains, powders and liquids are poured into large vats or ovens. We have seen a wide variety of applications which all are very unique (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Handling, shipping, and storage of oilseeds
Farm storage units other than overhead bins with grain chutes are emptied by means of drag or screw conveyors into elevators equipped with loading spouts.
-
A failed attempt to autoshape leverpressing in horses
The grain dispenser, when operated, released grain from behind the panel down a grain chute into a feed bin (falling through a 12.7 x 6.4 ern opening in the panel centered 61.0 cm from the top and 12.7 …
-
index.sense (finlayson-gwc2014.zip)
1 0 canyon_ grain _ bin _and_ chutes %1:43:11:: 45264432 1 0 canyon_hill_cemetery%1:21:11:: 37810198 1 0 canyon_lake%1:70:06:: 26909898 1 0 canyon_lakes_archeological_district%1:37:03:: 46500740 1 0 canyon_live_oak%1:39:01:: 19153474 1 0 canyon_oak%1:39:02:: 19153474 …
-
MACHINE FOR SEPARATING WET GRAIN FROM DRY GRAIN DEVISED BY MR. OXLEY (DEPARTMENT OF SCIENTIFIC AND INDUSTRIAL RESEARCH, SLOUGH) *
Thence the grain passes down a chute to a bin or silo.
-
OBITUARY: HARRY MONTAGUE CHUBB
Thence the grain passes down a chute to a bin or silo.
-
http://dspace.mit.edu/bitstream/handle/1721.1/66325/23166020-MIT.pdf?sequence=2
Metal chutes at the bin bases unload the grain into trucks, or more often rail cars, to be transported to terminal elevators or shipped directly down the Mississippi River.
-
Risk Reduction Methods for Occupational Safety and Health
Fatalities have been reported when someone enters the top of a grain bin while grain is being dropped through the chute into a train car.
-
The Watermills of Kent, East of the Medway
The grain is fed down a chute from the bin floor into the hopper, and it falls down a wooden shoe into the mill eye.
-
Sensors for Grain Storage
Acoustic Sensor Non-invasive detection of grain flow inside grain bin is essential for preventing blockage or plugged chutes .
Indicates content that may require registration and/or purchase.