-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical segments:
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Description: connection type and 2m PVC cable; CE UL EAC certificates Description Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive
- Operating Distance: 0.393701 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Description: 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
-
Description: 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: 2m PVC cable connection, protection class is IP67, CE UL certificates. Description Lanbao inductance sensors are widely used in metallurgy, petroleum, chemical, coal, cement, grain and other industries. LR30 series cylindrical inductive proximity sensors are available in
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: Indication Common Applications Include: Grain/Plastic Pellet Hopper Level Detection Level Control Through Sight Glass Detection Inside of Cardboard/Plastic Containers
-
Supplier: Allied Electronics, Inc.
Description: Indication Common Applications Include: Grain/Plastic Pellet Hopper Level Detection Level Control Through Sight Glass Detection Inside of Cardboard/Plastic Containers
-
Proximity Sensors - SENSOR, PROXIMITY, CAPACITIVE, 10-40 VDC, NPN N/O, 200 (MA), 30 (HZ) -- 70014283Supplier: Allied Electronics, Inc.
Description: Indication Common Applications Include: Grain/Plastic Pellet Hopper Level Detection Level Control Through Sight Glass Detection Inside of Cardboard/Plastic Containers
-
Supplier: Allied Electronics, Inc.
Description: Indication Common Applications Include: Grain/Plastic Pellet Hopper Level Detection Level Control Through Sight Glass Detection Inside of Cardboard/Plastic Containers
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument with grains/lb automatic calculation Data download software with cable Humistick Surface temperature sensor 5 in (127 mm) deep wall probes Pin moisture probe Humistick
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Instrument with grains/lb automatic calculation Data download software with cable Humistick Surface temperature sensor 5 in (127 mm) deep wall probes Pin moisture probe Humistick
Find Suppliers by Category Top
More Information Top
-
Design Considerations for the Construction and Operation of Grain Elevator Facilities.
Part II: Process Engineering Considerations
Many sensors are available for use in a grain elevator: proximity sensors (Figure 17, a) and continuous flow sensors (Figure 17, b) to test for plugged conditions; continuous (Figure 17, c) and discrete (Figure 17, d) bin level sensors to monitor the…
-
Application of microwave techniques in agricultural research
The distance measuring techniques using Doppler FM radars can be used for monitoring of a material surface level in grain elevators, and proximity sensors can be used for warning and protecting tractors and combines against collisions.
-
Cooperative Relative Positioning
…Wi-Fi signals to model device and user proximity by comparing lists of de- tected base stations and their signal strengths;3 PeopleTones uses a similar approach for GSM readings.4 This provides coarse- grained proximity information, without needing addi- tional sensors .
-
A methodology for assessing the predictable behaviour of mobile users in wireless networks
Accelerometer: the accelerometer modulus is a mobility feature that characterises fine grain movement (if available) Proximity : proximity sensor readings (if available) Battery state: the current charging level (expressed in %) and also the current charge state User activity: availability events representing user…
-
Coordination design in complex software-integrated systems
While satellite based monitoring systems provide coarse details, finer grained details require the physical presence of sensors at close proximity .
-
“Design of capacitive sensor for monitoring moisture content of soil and analysis of analog voltage with variability in moisture”
Capacitive fringing sensors are employed in monitoring moisture content in soil, grain , and paper moisture content, rain detection, as proximity sensors , as capacitive touch switches, as biomedical sensors etc [3].
-
Guided Self-Organization: Inception
…of 11 cases, namely runs 2, 8, 9, 10, 139 The main reason to explain the limited generalisation ability of these con- trollers is likely to be found in the fine grained interactions between robots that … means of the infrared proximity sensors .
-
Evolving coordinated group behaviours through maximisation of mean mutual information
The main reason to explain the limited generalisation ability of these controllers is likely to be found in the fine grained interactions between robots that take place by means of the infrared proximity sensors .
-
Elimination of vibration noise from an impact-type grain mass flow sensor
The rotating speed of the paddles was recorded by a proximity sensor , which was directly related to the flight speed of the grain particles.
-
Capacitive Sensors and their Interface Circuits
Capacitive fringing field sensors have been developed for measuring soil moisture content [31], grain moisture content [32], for rain detection [33] as proximity sensors [34], as capacitive touch switches [35], as biomedical sensors [36] and as the sensing element in a MEMS…
Indicates content that may require registration and/or purchase.