-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1 gallon fiberglass and aluminum
- Capacity: 1 gallons
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. The 1 quart fiberglass and aluminum
- Capacity: 0.25 gallons
-
Supplier: Oil-Rite Corp.
Description: This reservoir is designed for use with PurgeX grease pumps. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. There is a built in air regulator and pressure gauge for easy adjustment. This 1/2 gallon fiberglass and aluminum
- Capacity: 0.5 gallons
-
-
Supplier: Radwell International
Description: PRECISION REGULATOR, SERIES IR, BASIC TYPE (HANDLE), 0.01 TO 0.4 MPA, RC THREAD, 1/8" PORT SIZE, WITH BRACKET, WITH PRESSURE GAUGE, NON-GREASE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general), Threaded
-
Supplier: Oil-Rite Corp.
Description: Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: UL Standards & Engagement
Description: a) Compressed gas regulators; b) Gas appliance pressure regulators; c) Regulators for use in chemical, petroleum, or utility power plants; pipeline or marine terminals; or related storage facilities at such plants or terminals; d) Combination gas control valves for gas
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Available to control air pressure at high precision by repeatability of ±0.5%F.S. Output pressure is almost not affected (within 5kPa,0.7psi) by supply pressure variation. Unrivaled high-accurate pressure setup is available. Also, this non-bleed type of
- Valve Size: 0.25 inch
- Pressure Rating: 72.5184196785985 to 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 7.25184196785985 to 101.525787550038 psi
-
Supplier: General Pump
Description: Car Wash Regulating Valve. Multiple connections for easy installation. Features Grease zerk keeps piston and seal lubricated Ideal for use in rollover carwashes Sturdy brass construction Multiple connections for easy installation Works with General Pump’s Emperor HTCK pumps Protects against
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 2,500 psi
- Media Temperature: 195 F
-
Supplier: IBT Industrial Solutions
Description: services for all types of lubrication components whether purchased from IBT or through another supplier. Lubrication Management: Manual and Automated Grease and Oil Centralized Systems | System Components | Over The Road Truck and Heavy Mobile Equipment Systems | Complete Lube Equipment
- Features: Other
-
Supplier: WEH Technologies Inc.
Description: Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator The WEH® Connector type TW102 for CGA gas cylinder valves with male thread and pressure regulator provides a pressuretight connection in seconds. The split collet design
- English Size: 0.625 to 0.75 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English
- Fitting Type: Quick Coupler
-
Description: felt elements to remove dirt and lubricate the slideway Integrated grease nipples for guide lubrication Applications: Opening and closing operations Gripping of workpieces - outside Gripping of hollow workpieces - inside Gripping underneath larger objects Clamping force adjustable via
- Stroke: 0.0393701 to 19.68505 inch
- Operating Pressure: 116.03016 psi
- Operating Temperature: 14 to 140 F
- Shaft Diameter: 1.574804 inch
-
Supplier: Dymax
Description: Coating large parts with grease or other lubrication before assembly Spraying solvents for cleaning part surfaces Low Viscosity Package Hand-held SG-200 spray gun with needle valve and controlling air regulators Air filter/regulator – 0-100 psi (0-6.9 bar) Model 345 controller
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Techcon
Description: This pistol grip applicator gun allows for the processing of Techcon and standard sealant cartridges with ease. A unique, light-weight, adjustable retainer fits cartridge sizes of 2.5oz, 6oz & 8oz. With a maximum working pressure of 5.5 bar (80psi), the gun is ideally suited for a multitude
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot
- Dispensing Equipment Type: Dispense Only
Find Suppliers by Category Top
Featured Products Top
-
.5 Regulator adjusted pressure (MPaG) 0.1 ~ 0 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd.
More Information Top
-
Quantification of fg-pg amounts by electron capture negative ion mass spectrometry — Parameter optimisation and practical advices
A silicones from a greased pressure regulator .
-
Recent Developments in Perforating Techniques
Newer grease injection designs feature automatic grease pressure regulators .
-
Discussion topics and threads on thermal spray
This is the same basic safety issue about not putting grease on pressure regulators on gas cylinders.
-
CR4 - Thread: Grease Pump
You might be interested in: Vacuum Greases and Vacuum Pump Oils, Grease Fittings, Gas Pressure Regulators .
-
CR4 - Thread: Spiral Wound Gasket Flanged Joint Tightness
By the way, manufacturers of pressure regulators actually instruct to use grease at static joints for the enhancement of its tightness.
Indicates content that may require registration and/or purchase.