Products/Services for Grey Iron Ingot
-
Ingots and Casting Stock - (164 companies)...iron, and steel alloys are also cast in graphite molds. Utilization of the metal mold allows for good surface finish and dimensional accuracy, but tooling costs are higher due to short mold life. Part Selection Selecting an ingot or casting...Metal / Alloy TypesAlloyFusible Alloy
-
Ferrous Metals and Iron Alloys - (1551 companies)How to Select Ferrous Metals and Iron Alloys. Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications. Types of Ferrous Metals and Alloys. Ferrous metals and alloys can be divided into iron... -
Cast Irons - (87 companies)...and abrasion resistant but very brittle. Gray iron is characterized by a graphite microstructure which causes fractures of the material to have a grey appearance. It is the most commonly used cast iron. The flake-like shape of graphite in gray iron influences... -
Metal Casting Services - (1621 companies)...casting metals are aluminum, magnesium, and copper alloys, however tin, zinc, lead, iron, and steel alloys are also cast in graphite molds. Utilization of the metal mold allows for good surface finish and dimensional accuracy, but tooling costs are higher... -
Tungsten and Tungsten Alloys - (124 companies)...of tungsten-based alloys which are formed for different applications. Tungsten nickel iron alloys are the most common alloys in the heavy metals industry. They are favored where (in addition to the density) maximum ductility and strength are required... -
Refractory and Reactive Metals - (184 companies)Tantalum is a dark blue-grey, dense, ductile, very hard, brittle, and highly conductive metal. It is renowned for its corrosion resistance and has a very high boiling point (3017 C). It is mainly used in tantalum capacitors in equipment such as cell...
-
Specialty Nonferrous Metals and Alloys - (191 companies)...and alloys are non-iron-based metals or alloys with specialized or proprietary compositions or properties and are specifically engineered for certain service conditions. Types of Metals and Alloys. There are different variations of specialty nonferrous...
-
Specialty Steels and Other Iron Alloys - (223 companies)How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels...
-
Iron Roughnecks - (13 companies)Iron roughnecks automate pipe handling operations. They are used to clamp and exert torque on sections of drill pipe in order to complete make/break cycles during drilling operations. Iron roughnecks are tools used in the drilling industry...
-
Foundry Equipment and Supplies - (153 companies)...foundry may specialize in making items of a particular metal, such as iron or steel, and have furnaces or other foundry equipment and supplies dedicated to these processes. In casting, the molten metal is poured into a mold made of casting sand...
Product News
-
MarsMetal
Lead Ingot Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%. Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels. Purity specifications... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
MarsMetal
Lead Ingot & Lead Pigs From Mars Metal Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice cube tray ingots to 70 LB large ingots, as well as different purity specifications. Understanding Pig Lead and Lead Ingot: Pig lead, also known as lead ingot, is essentially a mass of lead metal cast into a specific shape, typically resembling... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Tecnotion
Iron core motor - TL Series The mid-range TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceler.The TL is also available in long versions, which makes this all-rounder suited for nearly any application, including those with long travel lengths, like printers for large digital formats.ation, high speed and accuracy. (read more)Browse Linear Motors Datasheets for Tecnotion -
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need... (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Tecnotion
TxX Iron core motor series The TxX Series features stronger magnet plates, allowing for a compact motor design that takes up less space in your system. The new TxX iron core linear motors have an optimized force constant, making your system more efficient and capable of handling heavier loads or higher accelerations. The use of stronger magnet plates in the TxX series can allow for smaller motor size design reducing the space required in your system. (read more)Browse Linear Motors Datasheets for Tecnotion -
Tecnotion
Iron core motor - TM series For applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series has proven to be a very versatile, reliable and efficient motor for a wide range of applications.To enhance its effectiveness, the TM linear motor is equipped with a long flexible servo cable which makes the use of additional connectors superfluous and reduces total cost of ownership even further. (read more)Browse Linear Motors Datasheets for Tecnotion -
Tecnotion
TD iron core motor series Featuring short coils, the TD Series reduces required magnet plate length, optimizing stroke length for greater system efficiency. The hybrid cable enhances flexibility and simplifies cable management, while the integrated Pt1000 sensor ensures precise temperature control. (read more)Browse Linear Motors Datasheets for Tecnotion -
Jergens, Inc.
Cast Iron Cross Tooling Columns Jergens Cast Iron Tooling Columns Brochure. Cast Iron Cross Tooling Columns. Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading "Quick-Change " systems, including Ball Lock (R) and ZPS, for maximum productivity. Contact our Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress... (read more)Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Tecnotion
Iron core motor - TB Series The high-end TB motors are heavy duty workhorses that combine high acceleration and speed, sub micron positioning accuracy and low power consumption with a superb force density. They excel in applications where high loads and long duty cycles are the order of the day. When you require a motor that takes your application to new levels, the TB more than delivers. (read more)Browse Linear Motors Datasheets for Tecnotion
-
ZASMHBA0005186
Ferrous castings Gray iron Ingot molds Construction castings Motor vehicles Farm equipment Engines Refrigeration and heating Construction machinery Valves Soil pipe Pumps and compressors Pressure pipe Other major markets include machine tools, mechanical power transmission equipment, hardware, home appliances, mining machinery, and …
-
Tenth anniversary of the East-Slovak Metallurgical Combine
The range of finished products includes also bridge structures, large metal structures, metallurgical ceramic components, metallurgical and coke-oven coke, chemical products, grey iron ingots .-and nonferrous metals.
-
IS 3005 IS
Specification for Grey Cast Iron Ingot Moulds, Stools and Slag Ladles - Part 1 : Bottom Stools for Large Size Ingot Moulds Weighing 8 Tonnes and Higher .
-
Comparison of Microstructural and Tribological Effects of Low Vanadium-Low Titanium Additions to a Gray Cast Iron
The gray cast iron ingots were melted in an induction furnace at 1400 °C.
-
ZASMHBA0005518
Stochastic simulation of equiaxed eutectic solidification applied to a gray cast iron ingot .
-
Effect of quenching conditions on the modulus of elasticity of gray cast iron
It is known that the service life of various parts made of gray cast Iron ( ingot molds, chill molds, etc.) depends to a considerable extent on the thermal conditions during operation.
-
Investigation on the Thermal Crack Evolution and Oxidation Effect of Compacted Graphite Iron Under Thermal Shock
P. Lan and J. Zhang, Strength Microstructure and Chemistry of Ingot Mould Grey Iron After Different Cycles of Low Frequency High Temperature Loads, Mater.
-
ASTM DS68 - Handbook of Reference Data for Nondestructive Testing
Ingot Gray cast iron High carbon ferritic Medium carbon Low carbon pearlitic High aluminum High nickel, ‘‘Ni-Resist’’ High phosphorous Medium silicon High silicon, ‘‘Silal’’ Ni-Cr-Si iron, ‘‘Nicrosilal’’ Malleable cast iron Ferritic Pearlitic Ductile cast iron Austempered Austenitic High carbon …
-
Russian Federation Patents and Certificates for Useful Models
A method has been proposed for producing high-quality ingots of gray iron .
Indicates content that may require registration and/or purchase.