Products/Services for Grove G-3 Gate Valves
-
Gate Valves - (1169 companies)Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. They are one of the most common valves used. Find...Body MaterialMetal SeatedActuation -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves... -
Gas Valves - (538 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides... -
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system... -
Water Control Gates - (53 companies)Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
-
Valve Actuators - (917 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
Product News
-
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
How to Repack a Knife Gate Valve DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
An Introduction to Rotating Disc Gate Valves White Paper: An Introduction to Rotating Disc Gate Valves. This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both clean water... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Hilton Bonneted Knife Gate Valve Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Knife Gate Valves - Oil Sands Tailings Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and suitable for dead-end service without a mating flange. KSV valves are designed for safety with a full-force lockout system to handle the full actuator force plus safety factor. For more information visit (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valve Selection to Optimize Performance Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational demands, media characteristics, and system pressures. Understanding these variations is crucial when specifying a valve that aligns with the requirements of the application. Key considerations during valve selection include the type and viscosity... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valves for Severe Service Applications DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves are pressure rated to ASME Class 150 and 300 and is available in sizes 2-60" (50-1500mm). For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valve Solves Tight Space Issue constraints. Solution: DeZURIK addressed these challenges by supplying Hilton bonneted knife gate valves engineered for horizontal installation. By rotating the valves 90 degrees, DeZURIK overcame vertical space restrictions while maintaining a full-port flow path and matching face-to-face dimensions. Key features included internal gate guides for horizontal mounting, bonnet drain ports, actuator support brackets, and 316 stainless steel construction for corrosion resistance. Result: The facility... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Knife Gate Valve New Product Video DeZURIK 's KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2 -48 inches, the KGC-ES offers metal, soft, and resilient seat options to meet a wide range of process requirements. Replaceable resilient seats provide drip-tight shutoff, while PTFE soft seats are ideal for color-sensitive... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc.
-
Wood skills
… screwing lock 340 mounting drills 142 Aufzinker 363 Aus- and further education joinery 3 molding 87 Aus … … 212 compressed air spray gun 213 pressure regulators 212 pressure position 385 pressure valve 219 pressure-volume … G … truck 522 fork 39 whole glass door 456 whole wood cross-section 94 gate cut 90 risk … Static friction 126 grove book 63 semi-finished product 93, 95 half wood 54 semicircular wood screw …
-
Studies on gastric operations by "benign" sufferings with stenosis
The fistula was the continent, became best~ndig as the safety valve held " often, although they could … Like heath grove frliher, writes: It penetrated to ask itself the question for discussion whether not a … No. 44-strong ptosis -- none effect of the G. VersehiedeneMagen- [, 46 none … trap on ,,nervSser, so, no effect is observed, that underlies real gastric sufferings gate , and as yon … See l ~ Bt alone therefrom the giinstige effect of the Gastroenterostomie in the 3 letzt- .
-
Wood skills
R. Hildebrand mechanical engineering GmbH, Oberboihingen: image 3.52 3.61, 3.54b Isolar- glass consultation, Kirch mountain: image 6.64, 6.68 Isover, green zweig + Hartmann and glass fiber AG, Ludwigshafen: image 10.35 G. … machine, 219, nailer 291 191 dowels 229-lochbohrer 206-lochbohrmaschine, spray gun 335- valve 197, volume-gas … Fork 48 Gabon (Okoume) 67 galvanic element 247 galvanizing 216 gate cut 86 gedübelte corner compound 278 … … resin glue 120, degree 139 curing agents 270 static friction 134 Hagebuche 72 grove book, 278 hard …
-
Palliative treatment of impotence: Intra-erectile injections or vacuum?
Verge it itself d6veloppe and fills the interior of the cladding. The tube is ferm6 by a valve and is enroul6 around the base of the cladding. The use of the intra-erectile pharmacology th6rapeutique includes 3 flaps (3, 5, 9, 16): - the infusions … … of revascularisafion, el it sees an average ameliora-tion of the debit of input of 42 % … The g dose injection premibre 6 levee 5 ravantage to cause a psychological shock.
-
Dubbel
… unstable operating point P 81 maintenances M 96 effluent instandhaltungsgerecht F 21 instance Y 8 Unsteady flow tough newton mole unsteady to liquids B 54 B 49 Insulated Gate Bipolar Transistor I 12 … … W interval account A 3 S Ionenimplantieren Invariante of … … vapor-compression refrigeration system M 7 cold vapor machine D 23 cold muzzles G 135 cold presses … … P 24, P 26 -, rotary pump P 27 -, rotary pumps P 24 -, druckgesteuerte valves P 22 -, eccentric … … DRIVES GmbH, 42781 Haan HANSA-FLEX of hydraulic system GmbH, 28307 Bremen heath grove , 83292 Traunreut high …
-
Dubbel
Christian grove brook Chapter M1.4-1.5; M2-3 ; M5-8 Research and development on compressors and displacement pumps. valve dynamics. Abbe-refractometer W 22 Abbesches comparator principle W 7 braking-kinematics G 59 sealing of the working … … gas L 5 P 81, piston assembled to intermediate compressor stations L 6 gate I, 12 gate …
-
Dubbel
RWTH Aachen (2009) shaker publisher, [13], grove , K.: paths shorten for total synthesis: the iterative method withdraws … Vaulters G. , Berlin (2009)-Lohse: construction of curve gears. 3 b) Central lubricating installation consisting of pump, container, filter, tubular conduit, valves , throttles. A between control electrode ( gate G) and D influences the positive voltage UGS applied to source S …
-
Therapy of diseases in the child and youth age
Dermatitis exfoliativa neonatorum Morbus knight of knight grove , staphylogenes Lyell- syndrome, Pemphigus acutus neonatorum Benzathin benzyl penicillin G (Tardocillin) 2,4 M. IE every 4 weeks for ≥ 6 months. Mainly, male children are concerned in the age of 3-4 years. … pressure regulation after an operational approach, as well as the implantation of an Ahmed- or Molteno valve . Thieme, Stuttgart laying gate J, Forbes WSC (1995) hydrocephalus and of spina of bifida.
-
Therapy of diseases in the child and youth age
Staphylococcal scalded skin syndrome,4-S-disease Pemphigus acutus neonatorum, Morbus knights of knight grove , and other By Streptococcus pyogenes as the far most frequent exciters become rarely also other streptococci ( Gr.G , C, B) in individual cases Staph. aureus identifies. … pruritus and defecation pain that can lead to the chair verhalt accompanies wird.Prädisponierend, candidiasis acts an intertriginöse dermatitis e.g. in the frame of a diaper dermatitis or Psoriasis.Hauptsächlich, male children are concerned in the age of 3-4 years. … cysts generally need no therapy they don't so long become symptomatic through a valve mechanism with progredienter … Thieme S, Stuttgart, 809-874 laying gate J, Forbes WSC (1995) hydrocephalus and of spina of bifida.
-
Manual mechanical engineering
As further safety device, a circulating air valve that opens at exceeding of the charging pressure locates at the intake manifold (Waste gate ) and the drawing air to the drawing side of the loader returns. 1 air filter exhaust pipes 2 air flow sensors 3 compressors 6 air distributors 7 exhaust manifold … … valve c compressor housing d compressor wheel e control wire f thrust bearing g bearing bush h … … current position and for search of the reference point (image right) [Dr. Johannes heath grove GmbH, Traunreut] .
Indicates content that may require registration and/or purchase.