Products/Services for Grove Pressure Control Valves

  • Control Valves-Image
    Control Valves - (1650 companies)
    Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system. The terms 'control valve' and 'throttling valve' are often used interchangeably but there is a distinction...
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1010 companies)
    ...diaphragm valves. gate or knife valves. globe valves. needle valves. pinch valves (for both industrial and medical applications). plug valves. control valves (1/4 turn --isolation and multi-turn, throttling). pressure relief valves. AC and DC solenoid...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability...
  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Credit: FBV, Inc. / CC BY-SA 4.0. Advantages. Disadvantages. Available in large sizes. Low pressure limitations. Can be used with slurries and viscous liquids. Slow open and close time. Used as a shut off valve. Erosion of the seat and disk can occur...
  • Pressure Regulators-Image
    Pressure Regulators - (1234 companies)
    ...changes the force on the sensing elemen,t which then further adjusts the force on the control element, causing it to move away from or towards the pressure regulator 's valve seat. In turn, the orifice becomes larger or smaller in order to provide...
  •  
    Gas Pressure Regulators - (291 companies)
    ...to the control element.In gas pressure regulators, the control element is the valve that accomplishes the reduction of inlet pressure to outlet pressure. When the gas regulator 's hand knob is turned, the loading mechanism is compressed. The spring displaces...
  •  
    Pressure Controllers - (278 companies)
    Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level. Pressure controllers are used to regulate...
  •  
    Air Pressure Regulators - (403 companies)
    Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices. Air pressure regulators control the pressure in air lines used by pneumatic tools and machines...
  •  
    Flow Orifices and Flow Restrictors - (133 companies)
    Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves. Flow orifices...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shanghai Thinktank Process Management Co., Ltd
Shenzhen Jewellok Technology Co., Ltd.
Shanghai Thinktank Process Management Co., Ltd
Parker Sporlan Division