Products/Services for Grove Pressure Relief Valves

  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1010 companies)
    Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves and back pressure regulators are the same device, only differing in application. The pressure relief valve "lets off...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    ...if a high level of accuracy is not required. Throttling causes the partially exposed seat to erode because of the high velocity flow and pressure. The wear will eventually lead to valve leakage. Leakage can be corrected if the manual ball valve...
  • Pressure Regulators-Image
    Pressure Regulators - (1233 companies)
    ...or line mount, stacked or switch mount, and subplate or manifold mount. Other features. Integral pressure gauges display system pressures. Integral filters are for the fluid intakes. Integral lubricators are for valve operation. Pressure reliefs...
  • Control Valves-Image
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  • Air Pressure Regulators-Image
    Air Pressure Regulators - (403 companies)
    ...and plastic are the least expensive options. Some air pressure regulators are equipped with an internal pressure gage or a bleed-off valve for pressure relief. Others have an integral filter for fluid intake or an attached lubricator for valve operation...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Strain Reliefs - (265 companies)
    ...different characteristics, most have good chemical resistance, flexibility, and versatility. Steel and stainless steel have excellent corrosion resistance and pressure ratings. Sizes. Buyers of strain reliefs should carefully consider specifications...
  •  
    Gas Valves - (538 companies)
    ...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater...
  •  
    Gate Valves - (1169 companies)
    Credit: FBV, Inc. / CC BY-SA 4.0. Advantages. Disadvantages. Available in large sizes. Low pressure limitations. Can be used with slurries and viscous liquids. Slow open and close time. Used as a shut off valve. Erosion of the seat and disk can occur...
  •  
    Solenoid Valves - (1021 companies)
    Limited pressure drop. Solenoid valves are used to open and close a system. The media enters through the inlet port and flows through the orifice before it continues to the outlet port. This port is closed and opened by the plunger. Direct-acting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shanghai Thinktank Process Management Co., Ltd
Parker Sporlan Division
Shanghai Thinktank Process Management Co., Ltd
Blacoh Fluid Control, Inc.