Products/Services for Grove Surge Relief Valves
-
Pressure Relief Valves - (1010 companies)Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves and back pressure regulators are the same device, only differing in application. The pressure relief valve "lets off...ConnectionMetalsPlastics -
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system... -
Pressure Regulators - (1233 companies)...the pressure required. Types. Pressure balancing valves maintain even pressure when there is a pressure drain on the system. EFor example, a balancing valve prevents surges of hot or cold water in a water supply system when one of the lines is used... -
Strain Reliefs - (265 companies)Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing. They are manufactured in a variety of sizes and shapes, and using various materials... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Butterfly Valves - (1275 companies)These are commonly found in relief valves, safety valves, check valves, and steam traps. Because these actuators use the fluid in the system, no external power is required. Speed of Power Actuators. Actuators can vary in operating speed. The speed...
-
Globe Valves - (800 companies)...23. Self-actuated valves use the system fluid to position the valve. These are commonly found in relief valves, safety valves, check valves, and steam traps. Because these actuators use the fluid in the system, no external power is required...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
Product News
-
Parker Sporlan Division
Safety Relief Valves Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler. and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety Relief Valves are highly reliable and dependable. Precision machined moving parts of stainless steel, and a PTFE disc prevent sticking due to corrosion or cold welding and ensure valve opening at the set pressure long... (read more) -
Lee Co. (The)
LEE PRECISION RELIEF VALVES Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of cracking pressures and flow rates. Available Designs: Lee PRI (Pressure Relief Insert)These 0.187 ", 0.250 " and 0.281 " diameter relief valves are constructed entirely of stainless steel and are available screened... (read more)Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Blacoh Fluid Control, Inc.
Need a pressure relief valve? The Blacoh Online Shop is open 24/7. Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms. See our options (read more)Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Parker Sporlan Division
Safety Relief Valves Industrial Refrigeration The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each refrigeration system pressure vessel that can be isolated by valves. In many localities state or municipal codes govern selection and installation of Relief Valves. Employing proven principles of design... (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Shanghai Thinktank Process Management Co., Ltd
Side Mount Vacuum Relief Valve Worried about storage tank losses or pressure imbalances? Negative pressure in tanks can cause costly material loss, operational disruptions, and system inefficiency, creating major challenges for industrial operators. The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12" (DN50 -DN300) suit diverse applications. Durable construction in aluminum, carbon steel, stainless steel, or custom materials. Flexible... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Blacoh Fluid Control, Inc.
Back Pressure & Pressure Relief Valves When the difference between downtime and uptime can make or break your business, you want gear that 's just as tough as the problems you solve. That 's where Blacoh 's pressure relief and back pressure valves come in. There 's a reason operators and engineers ask for Blacoh by name. Our valves don 't just meet the standard. They set it. From day one, every Blacoh valve is built for the kind of safety, efficiency, and reliability you can measure in extra hours of uptime and lower maintenance... (read more)Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Pipeline Pressure Vacuum Relief Valves Modern process industries require accurate pressure control, safe vapor management, and reliable pressure/vacuum protection to ensure operational safety while minimizing emissions. Process piping that transports hazardous, toxic, or recoverable media demands pressure relief solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection... (read more)Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Vacuum Relief Valves for Storage Tanks Storage tanks may experience negative pressure during operation, causing deformation, equipment damage, or operational risks. Engineers require reliable breathing solutions that maintain internal pressure balance while protecting tank integrity. Thinktank TT7140/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Parker Sporlan Division
BALL VALVE WITH INTEGRATED PRESSURE RELIEF For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over pressurization. EBV(T)-PR allows for positive shut-off in one direction and flow in the other direction whenever pressure differential is present. The integrated pressure relief feature is in one... (read more)Browse Ball Valves Datasheets for Parker Sporlan Division -
Blacoh Fluid Control, Inc.
Prevent System Failure with Pressure Relief Valves Pressure Relief Valves --also called safety valves, bypass valves, pump relief valves, or pump safety valves --protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc.
-
Technical committee annual reports 1923 - 1924
The hydraulic turbine of the Oak Grove plant, of the Portland Railway Light & Power Company, at … The unit will operate at a speed of 514 rev. per min. and is complete with governor operated, automatic water economizing pressure relief valve ; 72-in. water and electric motor- operated remote control butterfly valve; Moody type spreading draft tube and special … … regulation problem involved has been solved by the installation of a Johnson differential surge tank hewn from …
-
Thought-Evoking Approaches in Engineering Problems
In due course, the dimensions of the relief groves Bd and Bs are very important to design the gear pump properly with no surge pressure. … cylinder barrel, there are the passages to connect the bottoms of the pistons to the valve plate.
-
Efficient steam turbines produced by the “Ural Turbine Plant” company
Fitted-on disks with edge keys having no longitudi- nal grove are used for almost halving the … … heating devices and horizontal delivery preheaters (HDP) connected to them from impermissible pressure surges , the turbine is … … steam pressure above the permissible value, HSEP statically closes the live steam control valves decreas- ing the … The use of HSEP makes it possible to replace large-diameter relief valves (RV) by low-capacity …
-
Production test IP-412-AI: B and C reactors export system test
do not cycle, open the B reactor export line Groves valve suddenly and record the cycles on the pressure recorders. 3) While the surge suppressors except for high pressure relief .
-
Journal of the American Rocket Society > Flow Controls
GROVE REGULATOR COMPANY DOME REGULATOR VALVE … waves which alternate from positive to negative levels and may be accompanied by dangerously high pressure surges . … valve to close relatively slowly; alter- natively, its effects could be diminished by the use of relief .
-
Heat-transfer studies
… to vent off the excess voltmie of gas if the vapor pressure of the test fluid exceeds the control pressure, A Hydromatics cryogenic ball-type valve (Figure 2, Item 8) was used as an emergency pressure relief valve on the tank, for … A • Grove PB-3OO vjlth a 1/4-in, orifice (Figure 2, Item 9), was used as … … checkout runs revealed unstable pressure oscillations v/ithin the test section, which resulted from surges of vaporization of …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… groggy groins grooms groove groovy groped gropes grotto grouch ground groups grouse grouts groves grovel grower growls … … regret rehash rehear reigns reined reject rejoin relate relays relent relied relies relics relief reline relish relive … … suntan sunups supers superb supine supped supper supple supply surely surest surety surfer surged surges surrey surtax … … vacate vacuum vagary vagina vaguer vainer vainly valets valise valley valors valued values valves vamped vandal vanish …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… thrill_N|3 a_few_J|125 slender_J|11 bespectacled_J|2 woman_N|138 half_mile_N|3 nearby_J|8 housewife_N|5 finish_V|67 snap_V|22 tenth_N|2 columbus_N|4 ohio_N|8 relief _N|31 quarterback_N|6 san_francisco_N|10 … … miscalculation_N|2 rocket_N|4 sufficient_J|26 lob_V|1 intercontinental_J|2 inspire_V|20 miscarry_V|1 obviously_R|44 anger_N|17 resentment_N|6 reaction_N|55 soviet_J|25 sphere_N|14 surge _N|4 animosity_N|1 arouse_V|15 … … refrigerated_J|1 shipping_N|4 mature_V|5 firm_J|22 packinghouse_N|1 grade_V|1 pack_V|18 excelsior_N|1 cool_V|16 f_N|8 lapse_V|4 cooling_N|7 softening_N|1 grove _N|3 room_temperature_N|9 restore_V|16 … … consciousness_N|19 frequency_N|25 peaky_J|1 beefed-up_J|1 bass_N|2 fidelity_N|1 fatigue_N|5 contributing_J|1 uniform_J|6 aesthetic_J|12 far_J|24 scrape_N|2 valve _N|3 click_N|2 noise_N|16 …
-
Intro to Plastic Valves: Seals
In some cases, such as a relief valve , this force is used to accelerate the movement of the shaft. … a piping system where rolling diaphragms are used, as they can be ruptured by the explosive surge . Cedar Grove , NJ 07009 USA .
-
Irradiation Processing Department monthly record report, September 1959
A surge Groves Valve relief .
Indicates content that may require registration and/or purchase.