-
Supplier: Northrop Grumman Corporation
Description: patented FLAG combines two 18 cm Zero-lock™ Laser Gyroscopes in a single cavity. Undithered and 40 percent smaller than conventional ring laser gyros, FLAG means long gyro life, high accuracy and reliability, and reduced costs. Software/Hardware Implemented Partitioning
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Accurate to +/- 1/8" @ 30' for level applications Built-in magnetic pivot bracket mounts easily on metal surfaces Overmolded housing helps maintain calibration under jobsite conditions 1-button operation and control panel for ease of use
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Simulates functionality of rotary laser projects bright crossing horizontal and vertical lines Vertical-adjust base for easy set-up and fine tune adjustments 1/4” and 5/8” Thread mounts for versatility Full-time pulse mode allows use with detector maintains full brightness
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
-
Supplier: Ludeca, Inc.
Description: points, immense surface areas and protracted applications such as linked conveyor systems. The surface profile of the measured component is shown in full color 2-D and 3-D graphic display together with color coded tolerance levels giving a clear representation of the results. Surface flatness
- Measuring Technology: Electronic
- Level Type: Laser / Rotary Laser Level
- Application: Machine Shop / Tool Room
- Reading Method / Display: None (Nongraduated)
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Horizontal self-leveling for quick and easy set-up Enclosed leveling vial, manual leveling in vertical mode, for jobsite durability Protected rotary head and weatherproof design deliver interior and exterior jobsite durability Digital laser detector extends interior and
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 3 Beam Line Laser to aid in 90° layout 2x Brighter diode to increase visibility in bright job site conditions Built-in magnetic pivot bracket mounts easily on metal surfaces Accurate to +/- 1/8" @ 30' for level applications 1-button operation and control panel for ease
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Fluke
Description: Whether you're installing large equipment skids or putting in a recessed lighting fixture, Fluke Laser Levels are the essential tools you need to get your layout done quickly and accurately. The Fluke-180L series is the perfect tool for lining up receptacles, conduit or ducting in a
- Application: Construction / Building Site, Machine Shop / Tool Room
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
- Level Type: Laser / Rotary Laser Level
Find Suppliers by Category Top
More Information Top
-
Author index
Solid-State Ring Laser Gyro with Similar Level of Performance as Its Helium-Neon Counterpart .
-
Table of contents
Solid-State Ring Laser Gyro with Similar Level of Performance as Its Helium-Neon Counterpart .
-
Optical Waveguides for Laser Gyro Applications
More research is needed both in component design and in basic materials research to advance the state of the art of waveguide material systems to a level required by laser gyros .
-
Surface Measurements With A Non-Contact Nomarski-Profiling Instrument
The other surfaces are specified in terms of the RA, or Roughness Averages' Surface height measurements span the range fiuu the Angstrom level for super smooth laser gyro mirrors to micrometer level for machined surfaces.
-
Profilometer for measuring superfine surfaces
Especially in the case of the high-power laser equipment or laser gyros , the precision level of their reflectors will determine the service life of the power laser or the lock-in effect of the laser gyro.
-
New Products
… arc second of tilt and to with- stand vibration and sudden motions These easily mounted, fast-response transducers provide an economical solution to systems that require a gravity reference Applica- tions include construction- laser systems, aircraft gyros , leveling and control of machine …
-
On verifying the universality of gravitational interaction using an optical method
We note that with the modern level of instrument engineering, laser gyros can be produced that measure angular velocities to an accuracy of the order of 0.001 angular degrees per hour [6], which corresponds to 502/02 ~ 10-17.
-
New low cost avionics with INS/GPS for a variety of vehicles
Advanced digital signal processing integrated circuits process the inertial Isensor outputs to achieve performance levels comparable to small ring laser gyros and fiber optic gyros.
-
New low cost avionics with INS/GPS for a variety of vehicles
Advanced digital signal processing integrated circuitsprocess the inertial sensor outputs to achieve performance levels comparable to small ring laser gyros .
-
Panel Discussion: Stray Light And Contamination In Optical Systems
Al Greynolds - The only mirrors I know of that work at that level, and hopefully stay at that level , are in the Ring Laser Gyro Systems.
Indicates content that may require registration and/or purchase.