-
Supplier: Advantech
Description: 2-port PCI Express 10 GigE Vision Frame Grabber Intel server-grade E610-XAT2 10 GbE MAC+PHY Controller Supports Jumbo frame (9500 byte) and link aggregation PCI Express 4.0 x4 compliant, provide a low‑profile version (half‑length, half‑height) to offer greater flexibility for
- Operating Temperature: 32 to 140 F
-
Supplier: Yang Ming International Corporation
Description: Affordable, Storage rich workhorse, 2U Data Center Intel® Xeon® E5-2600 Optimized Server 1. Intel® Xeon® processor E5-2600 family; QPI up to 8GT/s 2. Up to 512GB DDR3 1600MHz ECC Registered DIMM; 16x DIMM sockets 3. 4x PCI-E 3.0 (x8) slots (2x Full-height Full-length, 2x Full-height
- Network Protocol: Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
Supplier: Broadcom Inc.
Description: external 6Gb/s SAS ports Fit into full size servers and workstations with full-height half-length form factor Bandwidth to support mainline applications with PCIe® 2.0 connectivity
- Number of Terminating Connections: 528
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express, SAS
-
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB DDR266 SDRAM 3. 1 Full-height, Half-length 64-bit PCI-X 133MHz OR PCI-E x8 Slot 4. 1 Low-profile, Half-length 64-bit
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Intel Corporation
Description: 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,10 and hybrid RAID 5/50, x8 PCIe 3.0, 8 internal ports, MD2 Low Profile, half-length form factor. Full height (installed) and low profile bracket included
- Type: Intel
- RAID Level Supported: JBOD
- Features: Other
- Disk Channel: SATA
-
Supplier: Broadcom Inc.
Description: high-capacity environments. Optional software allows additional performance and data protection features. Connect up to 240 SATA or SAS drives with 16 internal and 4 external 6Gb/s SAS and SATA ports Deliver storage density to servers with half-length full-height form factor Bandwidth
- Maximum Data Transfer Rate: 6,000 MB/Sec
- Maximum Cache: 512 MB
- Number of Channels: 240
- Controller Type: Bus-based RAID Controller
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1x 64-bit 133MHz PCI-X OR 1x PCI-E x8 Full-height / Half-length Slot 4. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 5.
- Server Type: Network Server
- Form Factor: Rack Mounted
-
Supplier: Advanced Micro Devices, Inc.
Description: 60Hz Decode two simultaneous HD video streams 2GB graphics memory 75W maximum power consumption PCIe® x16 bus interface, PCIe® 3.0 compliant Full height / half-length form factor OpenGL 4.2 and DirectX® 11 support
-
Supplier: OnLogic Inc.
Description: four antenna holes for Wi-Fi or LTE via the system’s two mPCIe slots (one full-height, one half-height). Available with the Intel Movidius Myriad 2 vision processing unit which brings neural computing to the ultra small form factor CL210G-11. If more than the 64 GB of eMMC
- Speed: 1,100 MHz
- RAM: 4 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: OnLogic Inc.
Description: Two full height mini-PCIe slots (one full/half height one multiplexer mSATA) and one mSATA give it 4G LTE, WiFi/Bluetooth, and high-speed storage capabilities. It can also be configured to house two storage drives simultaneously, making it one of the smallest multi-drive
- Speed: 1,100 MHz
- RAM: 8 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
Find Suppliers by Category Top
More Information Top
-
Cisco UCS C22 M3 Rack Servers Data Sheet - Cisco
…bandwidth compared to the previous generation and offer more flexibility while maintaining compatibility with PCIe 2.0. .... ● I/O performance and flexibility with one x16 , half - height and half-length slot and one x16, full-height and half-length slot .
-
Cisco UCS C220 M3 High-Density Rack Server (Small Form Factor Disk Drive Model)
Two PCIe slots (on a riser card). .... ■ One full-height profile, half-length slot with x24 connector and x16 lane ■ One half - height profile, half-length slot with x16 connector and x8 lane .
-
:: New Materials Zone ::
The Millennium P650 LP PCIe 64 has native x16 support and offers Matrox's signature digital and analog feature set including support for up to 1920 x 1200 digital resolution as well as multi -display features such as flexible display configurations and resolutions .... Full-featured and compact, the Millennium P650 LP PCIe's half-length, half - height board design allows it to fit in today's next generation systems.
-
StarTech.com PCI-X to x4 PCI Express Adapter Card - riser card | Softchoice
The PCIX1PEX4 PCI-X to x4 PCI Express Adapter lets you install a low profile/ half - height x4 PCI Express card into a full height PCI-X (3.3V, 64-bit) slot on a server or other high-end motherboard. .... With a physical x16 PCI Express female slot connector, the PCI-X to PCIe adapter card accepts all types of x16/x8/x4/x1 physical PCI Express cards (maximum speed of x4), allowing an older system to run the newest cards.
-
Cisco UCS C200 M2 High-Density Small Form Factor Drive Rack-Mount Server
Two PCIe slots (on a riser card). .... ■ One full-height profile, half-length slot with x16 connector and x8 lane. .... ■ One half - height profile, half-length slot with x8 connector and x8 lane .
-
:: New Materials Zone ::
'As the multi-display leader in the financial market, Matrox is pleased to bring the industry's first and only PCI Express x16 quad card,' says Jean-Levy Beaudion … Matrox Graphics Inc. 'The QID Low-Profile PCIe is ideal for financial .... Full-featured and compact, the QID Low-profile PCIe's half-length, half - height board design allows it to fit any system including small form factor PCs.
-
Where is the Mac midi? - Page 2 - MacRumors Forums
There is already a 'standard' physical form factor for PCIe x16 notebook video cards that Dell and others use. .... (Or even a half - height PCIe x1 slot lying on its side.) .
-
Shopping In Network Adapters - Big Bruin
The NC375T is a low-profile card with both full height and half height brackets included in the kit and its x4 PCI Express interface is compatible with x4, x8, and x16 PCI slots. .... Gigabit Ethernet Server Adapter The NC522SFP is an eight lane (x8) PCI Express ( PCIe ) 10 Gigabit network…
-
IBM System x3500 M4
Tape drive bays Two half - height 5.25" bays for optical or tape drives. .... All slots are PCIe 3.0 slots except Slot 1, which is a Gen 2 slot:. .... z Slot 5: PCIe x16 ; full-height, full-length .
-
Shopping In Network Adapters - Big Bruin
The dedicated input/output bandwidth of PCIe ensures priority performance on each port without bus sharing for Gigabit .... The NC364T is a low-profile card with both full height and half height brackets included in the kit. .... The x4 PCI Express interface is compatible with x4, x8, and x16 PCI Express slots.
Indicates content that may require registration and/or purchase.