-
Supplier: CASTECH, Inc.
Description: Product description:Free space isolators are divided into two categories: polarization dependent isolator and polarization independent isolator.The polarization dependent isolator, or Faraday isolator consists of three major parts which are input polarizer
- Clear Aperture / Beam Diameter: 2 to 25 mm
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: CASTECH, Inc.
Description: Product description:In-line isolators can be divided into two categories according to the fiber types: non-polarization-maintaining and polarization-maintaining in-line isolators.The non-polarization-maintaining type consists of birefringent crystals, Faraday rotator,
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: CASTECH, Inc.
Description: Product description:Fiber-Free Space Isolators can be divided into two categories according to its output mode: non-expanded-beam isolator and expanded-beam isolator.Non-expanded-beam isolator consists of birefringent crystal, Faraday rotator, half-wave
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
-
Supplier: Newport MKS
Description: Spectra-Physics Mai Tai™, Tsunami™, Spitfire ultrafast Ti:Sapphire lasers, OPAL OPO and OPA. Due to the polarization selectivity of the Brewster’s angle cut prisms, this kit is designed for the horizontal polarization. For vertically polarized laser beams, a periscope or half
-
Supplier: Newport MKS
Description: Spectra-Physics Mai Tai™, Tsunami™, Spitfire ultrafast Ti:Sapphire lasers, OPAL OPO and OPA. Due to the polarization selectivity of the Brewster’s angle cut prisms, this kit is designed for the horizontal polarization. For vertically polarized laser beams, a periscope or half
-
Supplier: Newport MKS
Description: half wave-plate will be needed to rotate the polarization by 90º.
-
Supplier: Newport MKS
Description: half wave-plate will be needed to rotate the polarization by 90º.
Find Suppliers by Category Top
Featured Products Top
-
). Scenario C: A PEC plate surrounding the head (i.e., waves must travel through the human to reach the other headphone). Scenario D: The PEC plate splits the human in half, but freespace surrounds the human (i.e., waves are free to travel around the head). Visit our website for the full example... (read more)
Browse Finite-difference time-domain (FDTD) Software Datasheets for Remcom (USA) -
Optimize Your Equipment with Isotech Vibration Isolation Mounts Protect your machinery and improve operational efficiency with Isotech's comprehensive range of vibration isolation mounts. Designed to reduce the amplitude and frequency of vibrational waves, these mounts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
High-energy laser pulse multiplexing into a fused silica fiber array
An additional half wave plate and isolator rotates the beam polarization from S-polarized to P-polarized to protect the I-Joule preamp and oscillator rods.
-
Polarization-dependent two-color dispersion wave generation and evolution in polarization-maintaining photonic crystal fiber
Pinhole Faraday isolator Half - wave Plate Polarizer .
-
Picosecond fiber MOPA pumped supercontinuum source with 39 W output power
The total insertion loss in isolator , half wave plate and PBS was about 30%.
-
Coherent anti-Stokes Raman scattering microscopy using photonic crystal fibers
1) Ti:sapphire laser (2) Faraday isolator (3) half wave plate (4) beam splitter (5) prism compressor (6) microscope objective lens (40x) (7) PCF (8) collimating aspheric lens of 5mm focal length (9) band pass filter with 1040 nm central wavelength and …
-
30 W, CW Yb-doped fiber laser tunable over 144 nm
The resonator of the fiber is an unidirectional ring cavity that incorporates an optical isolator , half wave plates and a polarizing beam splitter to control the output coupling.
-
Coherence of injection phase-locked AlGaAs semiconductor laser
isolator half - wave plates .
-
Optical nulling of wideband microwave signals
The laser beams each pass through a Faraday isolator and half wave plate to orient the polarization for the polarization-maintaining fiber.
-
A Fibre Optic Frequency Shiffer Utilising Stimulated Brillouin Scattering in Birefringent Optical Fibre
The light was coupled into an 800m sample of 3M/Eotec birefringent ibre via an optical isolator and half wave plate .
-
OSA | A Liquid Crystal Tunable Wavelength-Interleaved Isolator With Flat Spectral Response
However, for wavelengths that the light experiences a half wave plate , the isolator 's passing direction is reversed.
-
Continuously wavelength tuned optical parametric oscillator based on fan-out periodically poled lithium niobate
Pumping radiation pulses that passed through the Faraday isolator FI and half wave plate (λ/2) were reflected by mirrors М3 and М4 and then were focused by lens L1 into the OPO cavity, which was formed by mirrors М1, and М2.
Indicates content that may require registration and/or purchase.