-
Supplier: Electro-Sensors, Inc.
Description: Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Electro-Sensors, Inc.
Description: Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Operating Temperature: -4 to 158 F
- Encoder Technology: Magnetic
-
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Operating Temperature: -4 to 167 F
- Encoder Technology: Mechanical
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Encoder Technology: Magnetic
-
Supplier: Electro-Sensors, Inc.
Description: Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Electro-Sensors, Inc.
Description: range and wave shape flexibility of the SA420 input circuitry allow it to translate signals from Hall Effect sensors, proximity switches, magnetic sensors, and a wide variety of other pulse generators, into analog outputs.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 0 MB
-
Supplier: Microchip Technology, Inc.
Description: Sinusoidal Drive, for high efficiency and lowacoustic noise Position Sensorless BLDC Drivers (No Hall-effect sensor required) Integrated Power Transistors Supports 2V to 5.5V Power Supplies Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25 mV/Hz to 52
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Sinusoidal Drive, for high efficiency and low acoustic noise Position Sensorless BLDC Drivers (No Hall-effect sensor required) Integrated Power Transistors Supports 2V to 5.5V Power Supplies Programming Resistor (RPROG) setting to fit motor constant (Km) range from 3.25 mV/Hz to 52
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
Find Suppliers by Category Top
Featured Products Top
-
programmable switch outputs. Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits of Wiegand technology compared to other analog magnetic sensors (e.g., Hall effect sensors) which (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Appendix
Usually a magnetic or hall - effect pulse generator usually on driveshaft or transmission tailstock.
-
Proceedings of the 5th International Asia Conference on Industrial Engineering and Management Innovation (IEMI2014)
Common train control kinemics sensors have WIG (Wheel Impulse Generator), OPG (Optical Pulse Generator ), HES ( Hall - Effect Sensor), DRS (Doppler Radar Sensor), ACC (Accelerometer) and GNSS (Global Navigation Satellites System).
-
Two‐dimensional Numerical Simulation on the MHD Flow Behavior in a Pulse‐Detonation‐Driven MHD Electrical Power Generator
Keywords: MHD electrical power generation, Faraday-type linear MHD generator , pulse detonation, Hall effect .
-
Industrial Applications of Hall-Effect Devices
VH SICB SINE S ~SENSITIVITY [VOLTS/ AMPERE- KILOGAUSS] E. T. Bayliss, " Pulsed Current Operation of Hall - Effect Generators ,"7 M.S. thesis, Oregon State Uni- Fig.
-
Motors - Grainger Industrial Supply
• Pulse Generator , Hall EffectPulse Generator,Hall Effect .
-
Springer Handbook of Mechanical Engineering
• Transistorized ignition with Hall - effect trigger or induction-type pulse generator : the breaker points are totally eliminated and replaced by either a Hall- effect sensor or an induction-type pulse generator located in the distributor.
-
CR4 - Thread: Analog Joystick
It can be a simple potentiometer,or a quadrature generating pulse generator , either optical or magnetic/ hall effect .
-
Gasoline Engine Management
… driver 226 torque demand idle speed control 226 torque demand signal conditioning 226 torque demand 226 torque modeling 227 torque structure 215, 227, 231 transistorized ignition with hall - effect trigger 148 transistorized ignition with induction-type pulse generator 150 trigger conditions 335 …
-
CR4 - Thread: Difference betwen Namur and Reed Sensor
motor / generator rpm sensor using tooth position sensed by Hall Effect sensor generates pulses for every pass of tooth.
-
Author Index
… television at Paris Fair, 3398 Frank, IL, improvements in facsimile equipment, 1492 Frank, R. L., harnionic-insensitive rectifiers for a.c. measurements, 3862 Frank, R. W., wide-range pulse generator , 3672 Frank, V., geometrical arrangement in Hall - effect measurements, 8084 Frankeoun, C …
Indicates content that may require registration and/or purchase.