-
Supplier: elobau U.S., Inc.
Description: General information The angular measuring range is between 20° and 120°. The measuring principle is noncontacting (rotating magnetic field over hallsensor). The system is short circuit-proof (with unlimited short circuit duration). There is a mechanical stop at approx. 180°. The angle
- Maximum Angular Measurement: 10 to 120 degrees
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The
- Maximum Angular Measurement: 120 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The
- Maximum Angular Measurement: 270 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The
- Maximum Angular Measurement: 70 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: The RTP Series Hall-effect Rotary Position Sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. These products take non-contact sensing to the next level by separating the magnet from the sensor body. The
- Maximum Angular Measurement: 90 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: AGI - American Grippers Inc.
Description: T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke
- Stroke or X-Axis Travel: 0 to 2 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: Newport MKS
Description: include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: include hall effect sensors and thermistor in a very compact size. Compared to iron core motors, the main advantage of ironless motors is better speed stability (no cogging) and shorter settling time, which is critical for fiber alignment applications. Low Cost of
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 19.68503937007875 in/sec
- Features: Electrical, Other
Find Suppliers by Category Top
Featured Products Top
-
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
remote pressure, hall-effect, mass airflow and other sensors. Markets addressed include alternative energy/solar power, transportation, telecom/wireless equipment and medical. (read more)
Browse DC-DC Converters Datasheets for Murata Electronics -
turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits of Wiegand technology compared to other analog magnetic sensors (e.g., Hall effect sensors) which (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
sensing and power solutions for motion control and energy-efficient systems, today announced the A31316 3D Hall-effect position sensor, the latest addition to the company’s 3DMAG™ line of 3D sensors. Offered in an industry-smallest 4 (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
-positioning applications. Three analog-Hall sensors allow position control with resolution measured in microns without the need for an encoder. Lifetime of the QUICKSHAFT® Linear DC Servomotors is mainly influenced by (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
) in a hand piece. The extremely long service life can be extended further through the simple replacement of the front bearing. A wide variety of high precision gearheads, high resolution magnetic and optical encoders and drive electronics are available to complete the drive system (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO
More Information Top
-
A novel compact PMSM with magnetic bearing for artificial heart application
Higher speeds could not be obtained due to noise pickup by the Hall - effect sensors , leading to instability in the magnetic bearing .
-
A methodology for FPGA-based control implementation
The A/D output is interpreted as three integer bits (including sign) and seven fraction bits, because the Hall - effect sensor of the magnetic - bearing rig produces an output in the range of 4 V.
-
Smart bearings: developing a new technique for the condition monitoring of rotating machinery
This sensorised bearing uses a single hall effect sensor in the seal attached to the bearing 's outer ring and a magnetic multipolar ring fixed to the rotating inner ring.
-
High Field Magnets With HTS Conductors
A Hall — effect sensor placed in the bore of the inserts was used to measure the central magnetic field, which corresponded, in all cases, closely to the values based on the calculated field con- stants.
-
Feed forward adaptive control of a linear brushless DC motor
LMBPMs consist of a base plane, some permanent magnets, two linear bearings for easing movement and a translator (equivalent to Rotor in rotary one) comprising 3 phase magnetic coil, iron core and Hall Effect sensors .
-
Miniaturization of a Magnetically Levitated Axial Flow Blood Pump
Hall effect (HE) and hybrid magnetic bearing (HMB) con- figuration of rotor to determine cross talk showing various com- ponents that may be present in the portion of a rotor including a HE position based sensor and an HMB.
-
Technical committee on networks and communications (netcoms) [technical committee activities]
Forces and torques in motors, magnetic bearings & magnetic couplings, among others Forces and torques on current-carrying coils for loudspeakers and voice coil actuators Field values vs. position for Hall Effect sensors Flux linkage and induced voltage for Variable Reluctance sensors …
-
Applications, Definitions, Transitions [President's message]
Forces and torques in motors, magnetic bearings & magnetic couplings, among others Forces and torques on current-carrying coils for loudspeakers and voice coil actuators Field values vs. position for Hall Effect sensors Flux linkage and induced voltage for Variable Reluctance sensors …
-
Chassis manual
The measuring principle is based on magnetic effects that come as hall or magnetoresistive sensor systems for insert. The image 7-77 shows a serienreifes intelligent bearing (here a ball joint) with integrated angular measuring …
-
Chassis manual
The measuring principle is based on magnetic effects that come as hall or magnetoresistive sensor systems for insert. The image 7-77 shows a serienreifes intelligent bearing (here a ball joint) with integrated angular measuring …
Indicates content that may require registration and/or purchase.