-
Supplier: bulbs.com
Description: Philips brand 50 Watt 56mm Aluminized Reflector halogen flood. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- Lamp Power: 50 watts
- Rated Average Life: 4,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 28,878.8 lm
-
Supplier: bulbs.com
Description: Sylvania brand AR70 aluminum reflector halogen spot. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while maintaining
- Lamp Power: 50 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 12,500 lm
- Base Type: Double Contact Bayonet
-
Supplier: bulbs.com
Description: Sylvania brand AR70 aluminum reflector halogen flood. 50 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while
- Lamp Power: 50 watts
- Rated Average Life: 3,000 hours
- Mean Lumens: 2,600 lm
- Base Type: Double Contact Bayonet
-
-
Supplier: bulbs.com
Description: Sylvania brand AR111 aluminum reflector halogen wide flood. 100 Watts for more power and light. 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control. Halogen lights provide brighter, whiter light than incandescents, while
- Lamp Power: 100 watts
- Rated Average Life: 3,000 hours
- Mean Lumens: 35,156.8 lm
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Holtkoetter International, Inc.
Description: The DECOSTAR 51 ALU from OSRAM reflector has an aluminum coating so most of the heat is emitted forwards. Low-pressure technology also has the advantage that the luminaire does not need a separate shield. Heat can therefore escape forwards with no restrictions at all.
- Lamp Power: 35 watts
- Rated Average Life: 2,000 hours
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Radwell International
Description: HALOGEN ALUMINUM REFLECTOR, 75W, 12V. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: OSRAM SYLVANIA, Inc.
Description: ALUMINUM SILVER REFLECTOR TYPE 12 V VOLTAGE RATING 10 STANDARD PACKAGE 50 W WATTAGE BA 15D BASE TYPE 3000 LIFE IN HOUR T3 SHAPE DESIGNATION 25 DEG DISTRIBUTION/BEAM SPREAD APPLICATION FLOOD, GENERAL LIGHTING CENTER BEAM CANDLEPOWER 2000 LIFE IN HOUR - UOM HR
- Lamp Power: 50 watts
- Rated Average Life: 3,000 hours
- Features: Halogen Lamps, Reflector
-
Supplier: Ushio America, Inc.
Description: addition, the overall length of Pro-Star lamps is shorter than PAR16 and JDR Halogen lamps making them a perfect fit for compact lighting designs. These lamps are available in aluminum (GU10) reflectors with UV-stop front glass that protects objects from harmful ultraviolet
- Lamp Power: 50 watts
- Rated Average Life: 2,500 hours
- Maximum Overall Length: 2.16 to 2.15 inch
- Color Temperature: 2,750 K
-
Supplier: Ushio America, Inc.
Description: Superline™ Reflekto™ series of Halogen MR16 lamps provide professional accent lighting through evenly distributed light. The multilense geometry of the reflector surface in conjunction with an axial, computer-aligned filament, uniformly illuminates any surface. There is no ring-shaped
- Lamp Power: 20 to 50 watts
- Rated Average Life: 3,500 hours
- Maximum Overall Length: 1.77 to 1.78 inch
- Color Temperature: 2,900 to 3,000 K
-
Supplier: Ushio America, Inc.
Description: reduces the back spill of light through the rear of the reflector. Features & Benefits Aluminized coated reflector Less heat to the back of the lamp Consistent color Axial filament for precise beam control Dimmable Crisp white Halogen light UV-cut Halogen capsule Base
- Lamp Power: 10 to 50 watts
- Rated Average Life: 1,200 to 3,500 hours
- Maximum Overall Length: 1.77 to 1.78 inch
- Color Temperature: 2,800 to 3,000 K
-
Supplier: Larson Electronics LLC
Description: Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets. Heavy duty aluminum housing with black chrome finish. 100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration. Glass lens and aluminum
-
Supplier: Ushio America, Inc.
Description: Eurostar™ Reflekto™ series of Halogen MR11 lamps provide professional accent lighting without light back-spill. The Eurostar Reflekto combines an aluminum deposition and a high temperature colored coating on the reflector to prevent any back-spill of light and to reduce heat to
- Lamp Power: 20 to 35 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 1.77 inch
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: RAB Lighting
Description: 16 INCH W SIZE BRONZE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
-
Supplier: Smith-Victor Corporation
Description: reflector with a broad, flat 100° beam angle from a 600-watt lamp. SV-840 LIGHT: The flexibility to go AC or DC is yours, with this lightweight, all-aluminum on-camera quartz halogen video light. The hinged, built-in dichroic filter gives you 3200°K to 5600°K color temperature
- Light Fixture Wattage: 600 watts
- Lamp Type: Halogen
- Application: Theatrical / Photography
-
Supplier: Holtkoetter International, Inc.
Description: with 8x CREE XP-G LEDs Optic / Reflector: Holtkötter Aluminum Reflector ⌀ 134x100 with 60° x 5mm Optics Light Output: 1120 Lumens equivalent to 80W Halogen Light Color: 2900 Kelvin Control/LED Driver/Dimmer: Holtkötter Dimm-System LED with full-range dimming of
-
Supplier: Smith-Victor Corporation
Description: K48 KIT K48 1300-WATT, 3-LIGHT PRO-QUARTZ PORTRAITURE SOFT BOX KIT w/ACCENT LIGHT 765-UM: One of our most popular and affordable quartz halogen lights, the 765-UM is suitable for extended duration use. This compact & lightweight unit is designed with a high-efficiency pebble-finish etched
- Light Fixture Wattage: 600 watts
- Lamp Type: Halogen
- Application: Theatrical / Photography
-
Supplier: Luxo Lamp Ltd.- Canada
Description: work surface. The shade and arm have a metallic powder coating and the reflector is bright polished aluminum.
- Application: Commercial
- Fixture Type: Desk Lamps
- Lamp Type: Halogen
-
Supplier: Smith-Victor Corporation
Description: SBQ-1 will handle 500 and 1000-watt quartz halogen lamps. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light™ to be used as a parabolic
- Light Fixture Wattage: 500.00000000000006 watts
- Application: Theatrical / Photography
-
Supplier: Larson Electronics LLC
Description: space. The 70 watt metal halide lamp produces illumination equivalent to a typical 400 watt halogen bulb while drawing only 70 watts at .58 amps. The halogen lamp runs cooler than a 400 watt halogen, resulting in an easier to handle unit and less heat in the workspace. The
-
Supplier: Larson Electronics LLC
Description: cord terminating in an 1523 5-15p Class 1 Division 1 explosion proof straight blade plug. The lamp assembly includes a 70 watt metal halide bulb, internal ballast and aluminum finish reflector in a copper-free cast aluminum housing with a thermoset powder coat finish. The shell,
-
Supplier: Larson Electronics LLC
Description: deterioration from heat, like halogen filaments, which also results in greater longevity. This HID-65-50 series spotlights will easily outperform a 500 watt halogen lamp which will consume 21 amps on a 24 volt circuit, while producing less heat and drawing less than 2 amps. These HID
-
Description: if the temperature is higher than 600 °C, manifesting as hydrofluoric acid or boron trifluoride. Halogen acids destroy MACOR at high temperatures. It is noticeably more NaOH resistant. Alkali salts barely have any corrosion-causing power. Using common metalworking tools, MACOR is easily
Reflectors
(56 Companies)
Lamps
(1,863 Companies)
Halogen Lamps
(279 Companies)
Aluminum and Aluminum Alloys
(748 Companies)
Lighting Fixtures
(1,593 Companies)