-
Supplier: Minebea Intec GmbH
Description: industry. The aim is to ensure that products leave the factory free from metal contamination. In this way, Minebea Intec metal detectors support compliance with industry regulations such as HACCP, IFS and BRC. They protect brand image and avoid costly product recalls. Product
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Internal Pipeline
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Digital Interface: Serial / Digital
-
Supplier: Mettler-Toledo Technologies GmbH
Description: levels of sensitivity to detect more metal. Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use menu driven keypanel. Choice of detector finishes and IP ratings. Easy integration Zero metal free zone technology allows installation between
- Sensitivity: 0.5 to 1.4 mm
- Application: Food / Beverage, OEM / Industrial, Packaging
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Features: NEMA / IP Enclosure, Touch Screen Interface
-
Supplier: Sesotec GmbH
Description: The RAPID VARIO-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed in the product. Metal contaminations are rejected through the “Quick
- Application: Chemical / Material Processing, Food / Beverage, Plastic / Rubber, Recycling
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Other, Product / Material Rejection
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: deliver exceptional sensitivity to consistently detect more metal. Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use icon driven touchscreen. IP65 rated with a choice of detector finishes. Maximum Uptime Condition monitoring and Reduced Test
- Sensitivity: 0.3 to 1.4 mm
- Throughput / Mass Flow: 330.75 to 12,348 lbs/hr
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Gravity Fed - Free Flowing
-
Supplier: Sesotec GmbH
Description: high metal sensitivity throughout the complete tunnel area, which is why this metal detector is used for high precision detection tasks (e.g. in the food industry). INTUITY metal detectors can be combined with conveyor belts including various types of reject
- Application: Chemical / Material Processing, Food / Beverage, Packaging, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media, In-Line / Gravity Fed - Free Flowing
- Features: NEMA / IP Enclosure, Other, Product / Material Rejection, Touch Screen Interface
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Product Characteristic Dry; Deep Frozen Industry Pet Food; Pharmaceutical; Food; Other Conveyor Integration Bespoke; MB; SL1501; S91; GC Series; S61 Total Cost of Ownership Long term reliability with zero false rejects Enviromental Robustness Scalable options to suit the harshest
- Application: Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
-
Supplier: Industrial Magnetics, Inc.
Description: IMI's PROBE magnetic inspection tools allow quality assurance people to inspect incoming or outgoing material/batches/shipments for ferrous metal contamination. They are used to determine if ferrous particles exist in non-ferrous material. This extremely powerful Rare Earth magnetic tool
- Detector Type: Hand Held / Portable
- Application: Logging / Wood, OEM / Industrial, Plastic / Rubber
- Capabilities: Non-Magnetic Metal Detection
- Features: Other
-
Supplier: Fortress Technology, Inc.
Description: Stealth Metal Detectors use powerful Digital Signal Processing technology and have high sensitivity levels for detecting the smallest ferrous, non-ferrous, and stainless-steel contaminants. You can customize the Stealth to suit any application with custom Conveyor Systems and Reject
- Application: Food / Beverage
- Detector Type: In-Line / Conveyed Media
- Features: Other
-
Supplier: Sesotec GmbH
Description: The LIQUISCAN VF+ pipe metal separator is designed for the inspection of sausage meat, processed cheese, gourmet salads, bread spreads, and similar pasty materials. When metal is detected, the filling process is either stopped or a separating system automatically separates the
- Application: Food / Beverage
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
Supplier: Mettler-Toledo Technologies GmbH
Description: vibration immunity deliver exceptional sensitivity to consistently detect more metal Simple to Use and Robust Detector Design Proven reliability. Intuitive, easy to use icon driven touchscreen. Choice of detector finishes and IP ratings Easy Integration Condition monitoring and
- Sensitivity: 0.5 to 1.4 mm
- Application: Food / Beverage, OEM / Industrial, Packaging
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Features: NEMA / IP Enclosure, Touch Screen Interface
-
Supplier: Sesotec GmbH
Description: The GF 4000 metal separation systems are primarily used for quality control in the food, chemical and pharmaceutical industries. All system components have been designed to meet stringent hygiene standards in these industries. Integrated in pipeline systems the separators remove
- Application: Chemical / Material Processing, Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
Supplier: Minebea Intec GmbH
Description: The freefall metal detection system Vistus ensures the reliable inspection and removal of metallic foreign bodies from any kind of food products in powder or granule form that is transported with the use of gravity through a pipe, e.g. milk powder, wheat, nuts or cornflakes. Minimum
- Application: Food / Beverage, OEM / Industrial
- Detector Type: In-Line / Conveyed Media
- Features: NEMA / IP Enclosure, Programmable, Touch Screen Interface
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Fortress Technology, Inc.
Description: Interceptor Metal Detectors improve stainless-steel detection capabilities up to 100%, reducing waste and costly false rejects in challenging applications. Optimized for inspecting more difficult “wet” products such as meat, dairy and other conductive products, the Interceptor
- Application: Food / Beverage
- Detector Type: In-Line / Conveyed Media
- Features: Other
-
Supplier: DME Company
Description: Reliable Automatic Detection and Rejection of Metal Contaminants The Bunting HS Series Metal Detector is an electronic metal detection and separation system designed to automatically detect and reject all metals in free-flowing, gravity-fed bulk materials, such as
- Sensing Width / Diameter: 1.96 to 8 inch
- Application: Chemical / Material Processing, Food / Beverage, OEM / Industrial, Plastic / Rubber
- Detector Type: In-Line / Gravity Fed - Free Flowing
-
Supplier: Fortress Technology, Inc.
Description: The Interceptor DF uses a simultaneous multi-frequency operation that effectively processes the transmission and reception of multiple frequencies continuously over a broad spectrum. Developed with Divergent Field technology, it’s the world’s first metal detector to use multiple field
- Application: Food / Beverage
- Detector Type: In-Line / Conveyed Media
- Features: Other
-
Supplier: Fortress Technology, Inc.
Description: of waste per reject event. This metal detector sets a new industry standard for performance with multiple apertures in a singular rugged body. With a dedicated smaller aperture for each lane, the range is more sensitive to smaller metal particles, detecting ferrous, non-ferrous
- Application: Food / Beverage
- Detector Type: In-Line / Conveyed Media
- Features: Other
-
Supplier: TNA Solutions Pty. Ltd.
Description: Protect your brand’s reputation with the tna hyper-detect® 5. This high-performance food metal detector system is uniquely designed to sit as close as possible to the multi-head weigher, significantly increasing bagging speed without compromising food safety. The tna
- Sensitivity: 0.8 to 1.2 mm
- Application: Food / Beverage
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
-
Supplier: TNA Solutions Pty. Ltd.
Description: Protect your product from contamination with the tna intelli-detect® 3 – a highly accurate throat metal detector specially designed to detect contaminants of less than 0.5mm in diameter, in addition to any metals. These include including ferrous, non-ferrous and non-magnetic
- Sensitivity: 0.6 to 1.2 mm
- Application: Food / Beverage
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
Find Suppliers by Category Top
Featured Products Top
-
operation by right or left handed users. Suitable for R&D, to Q.A., all the way down to production sites, this instrument has an array of applications and features for a plethora of industries. Switch the CM-26d to simple mode and eliminate confusion at the bottom of the chain by removing non (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
wn_g.pl (finlayson-gwc2014.zip)
… water mill)'). g(103624972,'(machine tool in which metal that is secured to … … that cuts or chops food (especially meat) into small … … '). g(103627578,'( detector consisting of an electromagnetic … … sideboard with compartments for holding bottles)'). g(103628589 … … covered the miter with glue before making the joint")'). g(103632830,'( hand tool for guiding …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… tool in which metal that is secured to a carriage is fed against rotating cutters that shape it |machine_tool_N metal _N be_V secure_V carriage_N … … that cuts or chops food (especially meat) into small … … mineral_N be_V extract_V 03768683_N| detector consisting of an electromagnetic … … manuscripts) |painting_N draw_V include_V book_N especially_R illuminate_V manuscript_N 03769610_N| sideboard with compartments for holding bottles |compartment_N hold_V … … where a miter joint is made; |surface_N end_N piece_N miter_joint_N be_V make_V 03774327_N| hand tool for guiding …
-
noun.artifact (finlayson-gwc2014.zip)
… power for a water mill) } { miller, milling_machine, shaper,@ (machine tool in which metal that is secured … … cantilever bridge at Osaka, Japan) } { [ mincer, verb.contact:mince,+ ] mincing_machine, kitchen_utensil,@ (a kitchen utensil that cuts or chops food (especially meat) into small … … minerals are extracted) } { mine_ detector , detector,@ (detector consisting … … sideboard with compartments for holding bottles) } { minibike, motorbike, motorcycle … … is discharged once every minute (usually as part of a military funeral)) } { minute_ hand , big_hand, hand,@ …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 84714,'mindlessness'),(84715,'mindoro'),(84716,'mindset'),(84717,'mine'),(84718,'mine detector '),(84719,'mine disposal' … … 'minute gun'),(84897,'minute hand '),(84898,'minute of … … 84928,'miraculous'),(84929,'miraculous food '),(84930,'miraculously'),(84931 … … 84994,'miscellany'),(84995,'misch metal '),(84996,'mischance'),(84997 … … 'multi-ethnic'),(87039,'multi-seeded'),(87040,'multi-stemmed'),(87041,'multi-valued'),(87042,'multibank holding company'),(87043,'multicellular' …
-
needle metal detector - offers from needle metal detector manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Metal Detector for Food , metal detector , detector machine, metal detector machine ] metal detector, hand held metal detector, portalble metal detector, walk through metal detector, Body scanner, needle ...
-
Mettler Toledo Safeline To Exhibit Its Product Inspection Equipment Onboard The Mobile Training Platform At Food Safety Summit
Tampa, FL - Mettler-Toledo Safeline, the worldwide leader in metal detection and x-ray inspection equipment, will showcase its Product Inspection Mobile Training Platform in booth #609 at the Food Safety Summit to be held at the Washington DC Convention Center March … … Training Platform is a customized motor coach with a variety of checkweighers, metal detectors and x-ray … … the U.S. year-round visiting food and pharmaceutical plants offering a convenient hands -on training opportunity.
-
Mettler Toledo Safeline To Exhibit Its Product Inspection Equipment Onboard The Mobile Training Platform At Food Safety Summit
Tampa, FL - Mettler-Toledo Safeline, the worldwide leader in metal detection and x-ray inspection equipment, will showcase its Product Inspection Mobile Training Platform in booth #609 at the Food Safety Summit to be held at the Washington DC Convention Center March … … Training Platform is a customized motor coach with a variety of checkweighers, metal detectors and x-ray … … the U.S. year-round visiting food and pharmaceutical plants offering a convenient hands -on training opportunity.
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 0 milling_machine 0 001 @ 04184435 n 0000 | machine tool in which metal that is secured … … bridge at Osaka, Japan 03767966 06 n 02 mincer 0 mincing_machine 0 002 @ 03621049 n 0000 + 01560583 v 0101 | a kitchen utensil that cuts or chops food (especially meat) into small … … 06 n 01 mine_ detector 0 001 @ 03180969 … … 0 cellaret 0 001 @ 02912065 n 0000 | sideboard with compartments for holding bottles 03769722 06 … … minute (usually as part of a military funeral) 03772584 06 n 02 minute_ hand 0 big_hand 0 …
-
data.noun (finlayson-gwc2014.zip)
… f milling_machine 1 001 @ 04430540 n 0000 | machine tool in which metal that is secured … mincer 8 mincing_machine d 002 @ 03847090 n 0000 + 01547556 v 0101 | a kitchen utensil that cuts or chops food (especially meat) into small pieces 03997190 43 n … … minerals are extracted 03998497 59 n 01 mine_ detector 7 001 @ 03373361 … … 9 cellaret 0 001 @ 03076334 n 0000 | sideboard with compartments for holding bottles 03999526 74 … … minute (usually as part of a military funeral) 04002370 69 n 02 minute_ hand 7 big_hand 3 …
-
data.noun (finlayson-gwc2014.zip)
… 7 milling_machine 1 001 @ 05485142 n 0000 | machine tool in which metal that is secured … mincer 9 mincing_machine 7 002 @ 04899730 n 0000 + 01547556 v 0101 | a kitchen utensil that cuts or chops food (especially meat) into small pieces 05049830 29 n … … minerals are extracted 05051137 97 n 01 mine_ detector 7 001 @ 04276961 … … 9 cellaret 1 001 @ 03939254 n 0000 | sideboard with compartments for holding bottles 05052166 62 … … minute (usually as part of a military funeral) 05055010 92 n 02 minute_ hand 7 big_hand 3 …
Indicates content that may require registration and/or purchase.