-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-G28 is a portable, handheld gauss meter that detects electromagnetic fields (EMFs) and displays measurement results in milliGauss (mG) or microTesla (µT). This EMF radiation detector comes with an external 3-axis electromagnetic sensor (X, Y, Z direction).
- Number of Axes: 3
- Sensing Accuracy: 10 ±% Full Scale
- Resolution: 0.1 to 10 µG
- Output: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic field meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable
- Magnetic Field Range: 0 to 30,000,000,000 microgauss
- Operating Temperature: 0 to 50 C
- Options & Features: Battery Powered
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation meter or gauss meter that detects both static (DC) permanent (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This portable
- Number of Axes: 1
- Sensing Accuracy: 5 ±% Full Scale
- Resolution: 0.01 to 0.1 µG
- Output: Digital
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MFM 3000 is a handheld electromagnetic radiation detector or gauss meter that detects both static (DC) permanent magnet (rare earth) magnetic and dynamic (AC) electromagnetic fields (EMFs) and displays measurement results in gauss (G) or milli Tesla (mT). This
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
Supplier: AlphaLab, Inc.
Description: to 29.999 kilogauss (20000 to 29999 gauss) in 1 gauss steps. Therefore a change as small as 0.1 gauss could be measured, for example, in a 14,000 gauss field (typical of the strongest possible field from a permanent magnet). With an optional high-stability probe, it has
- Number of Axes: 1
- Flux Density Measurement: 0 to 29,999,000,000 microgauss
- Sensing Accuracy: 1 ±% Full Scale
- Resolution: 10 µG
-
Supplier: AlphaLab, Inc.
Description: The meter has been optimized for easy use. It begins reading 1/2 second after it is turned on and updates four times a second. Stability is excellent, with noise level of only 0.1 gauss. Reproducibility at constant temperature is better than one part in 5000, and is generally only
- Number of Axes: 1
- Flux Density Measurement: -19,999,900,000.000004 to 19,999,900,000.000004 microgauss
- Resolution: 10,000 µG
- Measurement: Direction Measurement, Magnitude Measurement
-
Supplier: AlphaLab, Inc.
Description: certificate. Price is $585 (USD). (A simpler 1-axis meter is available for $285.) Manufactured and calibrated in USA by AlphaLab, Inc., the model VGM is usually shipped the same day ordered. (This meter is optimized to measure magnetized parts; its range of 799.99 gauss is not
- Number of Axes: 3
- Flux Density Measurement: 0 to 799,990,000 microgauss
- Sensing Accuracy: 1 ±% Full Scale
- Measurement: Direction Measurement, Magnitude Measurement
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Complete w/sensor 3ft (930mm) cable 9V battery Hard carrying case Three axis (X, Y, Z) electromagnetic field measurement The EMF tester is designed to provide user a quick, reliable and easy way to measure electromagnetic field radiation levels around power lines,
Find Suppliers by Category Top
Featured Products Top
-
The air quality meter is specially designed for long-term monitoring of climatic conditions in, for example, offices, classrooms or lecture halls. The air quality meter has various sensors. Among other things, the air quality meter has a carbon dioxide sensor up to 40,000 ppm, a temperature (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Tesla Meters
Handheld Gauss Meter .
-
Handbook of Nondestructive Evaluation, Second Edition > VARIABLES
There are specifications that recommend the use of a handheld Gauss meter (such as in Fig. 5-43) held against the part surface to determine if sufficient flux density is being generated in the part.
-
Magnetic Resonance Imaging Compatibility and Safety of the SOUNDTEC Direct System
The only specialized instrument needed is a handheld gauss meter to confirm implant and MRI polarity.
-
Static Magnetic Fields Promote Osteoblast-Like Cells Differentiation Via Increasing the Membrane Rigidity
As demon- strated in Fig. 1, magnetic field intensity over the up- per surfaces of the magnets and plastic dishes were monitored by a handheld Gauss meter (Model 5070, FW BELL, Orlando, FL, USA), and then labeled the magnets with 0.1…
-
Modulation of channel activity and gadolinium block of MscL by static magnetic fields
The strength of SMFs was measured from poles using handheld Gauss meter (Model 4048, Omni Controls Inc, FL, USA).
-
Low-cost electromagnetic tagging : design and implementation
These stripes were magnetized manually using a strong bar magnet and the polarity verified using a handheld gauss meter .
-
CR4 - Thread: Measuring Magnetic Field Strength - PC Interface
I am looking for (1) an accurate, highly directional Gauss meter pick-up, and; (2) PC based software to replace the hand-held Gauss meter , with interconnection to a Gauss reading pick-up (and the means to record and store readings).
-
QP Toolbox
Sypris Test and Measurement’s Magnetics Division releases the F.W. Bell 5100 series handheld gauss meter , which measures the density of magnetic fields.
-
Meters / Analog / Software
The HHG-20 Series handheld gauss meters ' built-in software eliminates the need for complex calibration procedures.
-
Omega Engineering, Inc
The HHG-20 Series handheld gauss meters ' built-in software eliminates the need for complex calibration procedures.
Indicates content that may require registration and/or purchase.