-
Supplier: OFS
Description: High NA fiber captures more input power with very low bend-induced attenuation, high coupling efficiency. It allows more light to be collected in delicate sensing applications. The hard clad silica (HCS) cladding provides higher tensile strength and greater resistance to
- Fiber Core Size: 200 µm
- Numerical Aperture: 0.43
- Maximum Attenuation: 6 dB/km
- Bending Radius: 10.000000000000002 to 16 mm
-
Supplier: Broadcom Inc.
Description: The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).
- Data Rate: 0.012 Gbps
- Transmitter Rise Time: 13 ns
- Wavelength: 650 nm
- Spectral Width: 21 nm
-
Supplier: Broadcom Inc.
Description: with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These
- Data Rate: 0.125 Gbps
- Transmitter Rise Time: 10 ns
- Wavelength: 635 to 662 nm
- Operating Temperature: -40 to 185 F
-
-
Supplier: Broadcom Inc.
Description: low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These
- Data Rate: 125 Mbps
- Receiver Rise Time: 2.1 ns
- Operating Temperature: -40 to 185 F
- Signal Output:: ECL
-
Supplier: Newport MKS
Description: The F-MBB (Mfg. P/N: CF01493-10) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 200 μm. A hard clad silica 230 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 16 mm
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The F-MBC (Mfg. P/N: CF01493-12) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 400 μm. A hard clad silica 430 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 47.00000000000001 mm
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The F-MBE (Mfg. P/N: CF01493-15) Bend-insensitive, pure silica, step index, multimode Sensor Grade Fiber features a core diameter of 1000 μm. A hard clad silica 1035 μm cladding enhances the fibers’ strength and fatigue resistance. A high NA of 0.37 allows
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 118 mm
- Fiber Mode: Multimode
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad
- Cable Diameter: 1.01 mm
- Wavelength: 300 to 2,400 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad
- Cable Diameter: 1.2000000000000002 mm
- Wavelength: 200 to 1,200 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: OFS
Description: This HCS-coated and ETFE-buffered multimode graded-index fiber is ideally suited for high bandwidth communication in rugged industrial environments. The Hard Clad Silica (HCS) fiber design results in a stronger, more durable fiber with greater resistance to
- Fiber Core Size: 62.5 µm
- Wavelength: 850 to 1,310 nm
- Maximum Attenuation: 0.9 to 2.9 dB/km
- Bending Radius: 10.000000000000002 to 16 mm
-
Supplier: Newport MKS
Description: The F-MSC (Mfg. P/N: CF01493-14) Moderate Power Density Fiber features a pure silica 600 μm core and a hard clad silica 630 μm cladding, adding strength and increasing fatigue resistance. The fiber’s high NA of 0.37 allows greater light coupling efficiencies
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 94.00000000000001 mm
- Fiber Mode: Multimode
-
Supplier: Electro Standards Laboratories
Description: (0.6 - 1.4)V Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: (Board and
- Primary Port Maximum Cable Distance: 50 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: CeramOptec Industries, Inc.
Description: Optran HUV and Optran HWF hard polymer-clad fibers offer high numerical apertures to suit a broad range of applications, from remote illumination to photodynamic therapy. This high quality fiber offers easy termination with no pistoning effect and is a cost effective
- Cable Diameter: 1.04 mm
- Wavelength: 400 to 2,200 nm
- Numerical Aperture: 0.48
- Maximum Attenuation: 100 dB/km
-
Supplier: CeramOptec Industries, Inc.
Description: Optran HUV and Optran HWF hard polymer-clad fibers offer high numerical apertures to suit a broad range of applications, from remote illumination to photodynamic therapy. This high quality fiber offers easy termination with no pistoning effect and is a cost effective
- Cable Diameter: 0.7300000000000001 mm
- Wavelength: 350 to 1,200 nm
- Numerical Aperture: 0.48
- Maximum Attenuation: 1,000 dB/km
-
Supplier: Electro Standards Laboratories
Description: Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate:
- Wavelength: 650 nm
- Data Rate: 0.01 Gbps
- Maximum Optical Output Power: -3.500000000000001 dBm
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Conduct Research Top
-
Properties & Reliability of Improved Large Acceptance Optical Fibers
to the application sites. These power delivery fibers are much larger than the internal fibersis is particularly important for industrial systems using robotic arms or robots to apply the high power laser energy to the treatment site. The optical properties of hard plastic clad silica (HPCS) fibers
More Information Top
-
Hard-plastic-clad silica optical fibers: the first decade
INVENTION/INNOVATION OF HARD CLAD SILICA OPTICAL FIBERS .
-
Radiation Behavior Of Pure Silica Core Optical Fibers
Hard Clad Silica optical fibers , fabricated from pure silica preforms with differing levels of OH and Cl, were exposed to continuous gamma irradiation.
Indicates content that may require registration and/or purchase.