-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to
- Cable Diameter: 2.8000000000000003 to 6.6000000000000005 mm
- Cable Weight: 0.00416692913385826 to 0.0446456692913385 lbs/ft
- Bending Radius: 40.00000000000001 to 50 mm
- Fiber Mode: Multimode, Single Mode
-
Supplier: Radwell International
Description: FIBER OPTIC CABLE, FIBER OPTIC, PRE-TERMINATED, 200 MICRON, HCS CABLE SEGMENT, 3 METER LENGTH, FOR POWER MONITOR, PRICE/2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies FOC-HCS-GI-1005/M12- C/SCRJ/1
-
-
Supplier: Hi-Tech Controls, Inc.
Description: This HELUCOM® HCS fiber cable is suitable for fixed installation indoors. Possible applications are normal and heavy-duty mechanical requirements for example in industrial environments. With the tight buffer construction, direct plug manufacturing, even on site, poses no
- Cable Diameter: 7.000000000000001 mm
- Cable Weight: 0.0639921259842518 lbs/ft
- Bending Radius: 50 mm
- Fiber Mode: Multimode, Single Mode
-
Description: FOC-HCS-GI-1005/M12-C/M12-C/5
-
Supplier: VAST STOCK CO., LIMITED
Description: Fibre Optic Cable Assemblies HCS CBL DUPLEX 200/230 PER METER
- Cable Type: Duplex
-
Supplier: Newark, An Avnet Company
Description: Han Brid Fiber Optic, Female Cable Side Insert, 2 x crimpless HCS F.O. (m) + Han D (f), with F.O contacts
-
Supplier: Newark, An Avnet Company
Description: Han Brid Fiber Optic, Female Cable Side Insert, 2 x crimpless HCS F.O. (m) + Han D (f), without F.O contacts
-
Supplier: OFS
Description: problems. HCS fiber V-System cable is a low-cost, silica-based cabling system, compatible with Avago® versatile link 650 nm receivers and transmitters.
- Cable Diameter: 8 mm
- Cable Weight: 0.0744094488188975 lbs/ft
- Maximum Attenuation: 8 dB/km
- Bending Radius: 80.00000000000001 to 120 mm
-
Supplier: PHOENIX CONTACT USA
Description: Customer-specific SC-RJ cable assembly, for HCS fiber 200/230 µm
- Cable Weight: 0.0669685039370077 lbs/ft
- Maximum Attenuation: 8 to 10 dB/km
- Bending Radius: 65 mm
- Operating Temperature: 20 to 70 C
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on request. With a HCS fiber transmission lengths of up to
- Cable Diameter: 2.8000000000000003 mm
- Cable Weight: 0.00565511811023621 lbs/ft
- Bending Radius: 40.00000000000001 mm
- Operating Temperature: -10 to 60 C
-
Supplier: PHOENIX CONTACT USA
Description: PROFINET PCF fiber cables, duplex 200/230 µm, for indoor installation, type B, PVC outer sheath, sold by the meter, without plugs
- Cable Weight: 0.0669685039370077 lbs/ft
- Operating Temperature: 40 to 90 C
-
Supplier: PHOENIX CONTACT USA
Description: HCS PROFINET installation cables that can be assembled for fixed installation indoors and outdoors (direct underground installation not permitted) with individual elements made from extremely hard-wearing polyamide (PE). The cable is halogen-free, ozone and UV resistant and has
- Cable Weight: 0.0669685039370077 lbs/ft
- Maximum Attenuation: 8 to 10 dB/km
- Bending Radius: 105 mm
- Operating Temperature: 40 to 90 C
-
Supplier: PHOENIX CONTACT USA
Description: Assembled FO cable, PROFINET cable type B, 200/230 µm PCF fiber, SCDU/IP20 to open cable end, PVC outer sheath, halogen-free, ozone and UV resistant, for fixed indoor installation, variable length
- Cable Type: Patchcord
-
Supplier: OFS
Description: OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber usually
- Cable Diameter: 2.2 mm
- Cable Weight: 0.06696850393700775 lbs/ft
- Maximum Attenuation: 8 dB/km
- Bending Radius: 113 mm
-
Supplier: OFS
Description: OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber usually
- Cable Diameter: 2.2 mm
- Cable Weight: 0.01637007874015745 lbs/ft
- Maximum Attenuation: 6 dB/km
- Bending Radius: 15 mm
-
Supplier: OFS
Description: OFS 2.2 mm HCS fiber cable is a low-cost, silica-based cabling system compatible with the Agilent line of versatile link 650 nm and 850 nm receivers and transmitters. Cables built with 200 μm HCS fiber are an alternative to the plastic fiber usually
- Cable Diameter: 2.2 mm
- Cable Weight: 0.0744094488188975 lbs/ft
- Maximum Attenuation: 6 dB/km
- Bending Radius: 50 mm
-
Supplier: Broadcom Inc.
Description: AVAGO offers fiber optic kits that facilitate a simple means to evaluate and experience our products. These fiber optic kits contain all the components and tools required for customers to quickly evaluate and access the value of our products within their respective
- Category: Development Suite / Kit
-
Supplier: Broadcom Inc.
Description: The HFBR-2416xxZ fiber optic receiver series are designed to operate with the Avago Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic
- Receiver Rise Time: 3.3 ns
- Sensitivity: -34.4 dB
- Dynamic Range: -15.8 dB
- Responsivity: 7 A/W
-
Supplier: Broadcom Inc.
Description: Avago Technologies HFBR-24x2Z and HFBR-24x6Z fiber optic receiver up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable.
- Transmitter Rise Time: 3.3 ns
- Wavelength: 820 nm
- Maximum Optical Output Power: -15.2 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: Technologies HFBR-14x4Z fiber optic transmitter series up to 160MBd. This part is characterized with 50/125 μm, 62.5/125 μm, 100/140 μm, and 200 μm HCS® fiber optic cable. This product is also available in other popular industry-standard connector: ST.
- Receiver Rise Time: 3.3 ns
- Sensitivity: -34.4 dB
- Dynamic Range: -15.8 dB
- Responsivity: 7 A/W
Find Suppliers by Category Top
Featured Products Top
-
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)
Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech offers the following multimode and single mode fiber cable assemblies. In addition, electrical data cables are supplied to connect the S.I. Tech Bit-Drivers to the terminating equipment. For customized cable solutions, please call us at 630-761-3640 between (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
CAN bus to fiber optic media converters Model 2149, CAN BUS to Fiber converters, extend CAN signals over fiber optic cables. (read more)
Browse Serial Communications Products Datasheets for S.I. Tech, Inc.
More Information Top
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/026906072796db20c2256def003ec4cd/$File/en_600MD_SystemDescription_3.pdf
The DriveBus link can employ both plastic and HCS fibre optic cables .
-
Inverse analysis of surface degradation using optical fibers
The fiber-optic probe was connected via a fiber - optic cable ( HCS , Spectran Specialty Optics, Avon, CT) to a light-emitting diode (LED) light source (Optek OPF37A, ס 850 nm) (Optek Technologies, Carrollton, TX), which in turn, was connected to a …
-
Environmental Effects On Hard Clad Silica Optical Fibers
With this combination of properties, the HCS fiber is ideal can- didate for fiber optic cable systems for use in adverse environments.
-
OFS Introduces 62.5 Micron Optical Fiber With Hard Clad Silica Coating And Easy Field Termination
For installation of fiber optic cable in enclosed or sealed locations, low smoke zero halogen cables based on 62.5 HCS fiber are also available in simplex or zipcord constructions.
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000085967&languagecode=en&documentpartid=1&action=launch
• Maximum fiber optic cable length: • FDCO-01/02 with POF (Plastic Optic Fiber ): 30 m • FDCO-01/02 with HCS (Hard-clad Silica Fiber): 200 m • RDCO-04 (with BCU control unit only) with POF (Plastic Optic Fiber): 10 m …
-
http://www05.abb.com/global/scot/scot204.nsf/veritydisplay/ffc5513acaabd51bc1257380004da80d/$File/3ADW000072R0601%20DCS600%20System%20description%20e%20f.pdf
• 5 Mbaud can handle only plastic fibre optic . • 10 Mbaud can handle plastic or HCS cable .
-
http://www05.abb.com/global/scot/scot204.nsf/veritydisplay/3eaf6e3d95582a36c1256f97005e9d97/$File/3ADW000139R0401_DCS600_CraneDrive_System%20description_e_d.pdf
• 5 Mbaud can handle only plastic fibre optic . • 10 Mbaud can handle plastic or HCS cable .
-
Plant Maintenance Product | Phoenix Contact's PSI-MOS 1300 series fiber-optic modules are designed for serial communication interfaces and bus systems | Plant ...
Using these common wavelengths also allows for the use of polymer or plastic, hardened clad silica ( HCS ), multimode glass and single-mode glass fiber cable . The media converters have local LED diagnostics for fiber- optic cable connection and proactive alarming enhance reliability.
-
Application of high-power semiconductor technology in DC traction circuitbreakers
The IGCT gate drive unit (GDU) is optically driven requiring the user/designer to provide the necessary optic pulses by means of suitable optic fibre cable . … diameter POF (Plastic Optical Fibre) may be used while for longer lengths 200um HCS type (Hard Clad …
-
Serial Fiber Optic Modules For The Most Popular Communication Interfaces And Bus Systems
Using these common wavelengths also allows the use of polymer or plastic, hardened clad silica ( HCS ), multimode glass, and single-mode glass fiber cable . The media converters have local LED diagnostics for fiber optic cable connection and proactive alarming enhance reliability.
Indicates content that may require registration and/or purchase.