-
Supplier: GL Communications, Inc.
Description: pre-defined HDLC frames: HDLC Playback HDLC Impairment Utility HDLC Tx RxTest Application Automated HDLC Testing using Client-Server HDLC Analyzer Main Features Displays Summary, Detail, Hex dump, Statistics, and Call Detail Views; the contents of
- Features: Other, Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: The 4951C is a protocol analyzer from Agilent Keysight HP. A protocol analyzer is a tool (hardware or software) used to capture and analyze signals and data traffic over a communication channel. Such a channel varies from a local computer bus to a satellite link, that
- Features: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: Real-time CDMA Analyzer Supports capturing and decoding of Ethernet-based protocols (across Aquinter and Aquater or A9 A11 interfaces), ATM based protocols (across Ater or A3 A7 interfaces), & HDLC based protocols (across A or A1 interface). Multiple streams of
- Features: Other, Protocol Analyzer
-
-
Supplier: GL Communications, Inc.
Description: ISDN Analyzer (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System) Remote/Offline ISDN Analyzers (Pre-requisites: Hardware Dongle and Windows XP (or higher) Operating System)
- Network Protocol: ISDN
- Features: Protocol Analyzer
-
Supplier: GL Communications, Inc.
Description: calls while maintaining high quality voice. The data packets in Frame Relay are relayed as HDLC frames at the data link layer of the Open Systems Interconnection (OSI) model. GL's Frame Relay Protocol Analyzer can be used to analyze and decode frames conforming to Q.921, Q.922,
- Network Protocol: Frame Relay
- Features: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: The 4954A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
Find Suppliers by Category Top
Conduct Research Top
-
T1 E1 Frames Transmission and Data Monitoring Over T3 E3 Lines
, voice, and data full T3 (DS3) or E3 data streams, dropping and inserting T1 (DS1) or E1, and analysis of HDLC, ATM, Frame Relay, and PPP Protocols. It includes various signal testing capabilities for Unchannelized (Unstructured) and Channelized (Structured) T3 E3 Traffic.
More Information Top
-
Analysi
GL's HDLC protocol analyzer provides the capability to capture, and analyze HDLC data on a full duplex T1 or E1 line.
-
GL Communications Introduces Five New Products At ComNet
The SA Bits Protocol Analyzer performs HDLC analysis on E1 time slot 0, in real time and off line, using saved files.
-
Data Analyzers / Protocol
The SA HDLC Analyzer performs HDLC protocol analysis on E1 timeslot 0 both during real time and off-line using saved files with high level data link (HDLC) frames.
-
Link / GL Communications Inc.
The SA HDLC Analyzer performs HDLC protocol analysis on E1 timeslot 0 both during real time and off-line using saved files with high level data link (HDLC) frames.
-
E1
The SA HDLC Analyzer performs HDLC protocol analysis on E1 timeslot 0 both during real time and off-line using saved files with high level data link (HDLC) frames.
-
Link / Analyzers
The SA HDLC Analyzer performs HDLC protocol analysis on E1 timeslot 0 both during real time and off-line using saved files with high level data link (HDLC) frames.
-
Maintenance
The SA HDLC Analyzer performs HDLC protocol analysis on E1 timeslot 0 both during real time and off-line using saved files with high level data link (HDLC) frames.
-
Link
The SA HDLC Analyzer performs HDLC protocol analysis on E1 timeslot 0 both during real time and off-line using saved files with high level data link (HDLC) frames.
-
New products
The datacom analyzer supports ana- lyzing HDLC , Frame Relay, and PPP protocols .
-
Asynchronous / Monitors / BERT
A compact serial data line monitor and analyzer for Asynchronous, Bisynchronous, Isochronous, SDLC and HDLC protocols with Analysis BERT performance statistics and performance calculations.
Indicates content that may require registration and/or purchase.