-
Supplier: U.S. Plastic Corporation
Description: open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter
- Features: Polyethylene (PE, HDPE, UHMW PE)
-
Supplier: U.S. Plastic Corporation
Description: open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter
- Features: Polyethylene (PE, HDPE, UHMW PE)
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 2 inch
- Features: Corrosion Resistant, Hollow, Nonmagnetic, Stainless Steel
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 10 inch
- Features: Hollow, Tool Steel
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 1.5 inch
- Features: Corrosion Resistant, Hollow, Nonmagnetic, Stainless Steel
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Saint-Gobain Innovative Materials
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst investment by providing an
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Sharpe Products
Description: variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
- Diameter / OD: 3.5 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Hollow, Nonmagnetic
- Applications: Jewelry / Ornamental
- Ball Type: Metal Balls
-
Supplier: Saint-Gobain NorPro
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst investment by providing an
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: 3M Advanced Materials Division
Description: 3M™ Ceramic Microspheres for Paints and Coatings Painted surfaces that are easy to wash and even scrub. Flat architectural paints with a smooth finish and an even sheen. In all these ways and more, 3M™ Ceramic Microspheres enhance durability and performance in a wide variety of architectural and
- Ball Type: Ceramic Balls
- Features: Hollow, Magnesia / Magnesite, Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results.
- Diameter / OD: 0.1181103 to 0.7480319 inch
- Features: Alumina, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® deltaP® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results.
- Diameter / OD: 0.1181103 to 0.7480319 inch
- Features: Alumina, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: BNB INT. Co., Ltd.
Description: Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and
- Features: Corrosion Resistant, Hollow, Nonmagnetic, Specialty / Other, Stainless Steel
- Applications: Electronics / Electrical, Float / Level Sensing, Valves
- Ball Type: Metal Balls
-
Supplier: BNB INT. Co., Ltd.
Description: applicable to cosmetics, medicine, perfume, and other industries. Beauty & Cosmetic Ball The plastic, ceramic, and stone materials are completely harmless and safe for the human body. Hollow type balls are used as check valve balls for flow control, where they float over
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Hollow, Nonmagnetic, Plastic, Specialty / Other
- Applications: Float / Level Sensing
Find Suppliers by Category Top
More Information Top
-
Bird Mortality in Oil Field Wastewater Disposal Facilities
Another facility covered its 5-acre evaporation pond with high density polyethylene ( HDPE ) ‘‘bird balls ,’’ hollow plastic balls intended to cover the entire surface of the pond making it unattractive to aquatic birds.
-
Biomining
The biosolution pond is covered with “bird balls ” ( hollow 100-mm-diameter HDPE thin-walled dimpled spheres).
-
Crumpling under an ambient pressure
FIG. 8: The density of vertices and the averaged number of folded layers are plotted against the inverse of compaction for aluminum foil (solid dots) and HDPE ( hollow dots) with the same R0 = 14.5cm and h = 16µm. .... layer number is an average determined by jabbing a long needle through the ball at ten different…
-
Machine Vision and Mechatronics in Practice
Three electric ball -screw actuators were employed to drive the elbow pivot, arm extension and gripper degrees .... This particular ESRA prototype was designed using AutoDeskTM ‘Inventor 11 Professional’ solid modelling software and was built using hollow aluminium tubes and low-friction smooth HDPE plastic (for the bush bearings and slide guides).
-
Stainless Steel Bath Lid for S14P Heated Bath models from Cole-Parmer
Insulating balls are made of HDPE and form a tight cover over your fluid. .... These hollow bath balls can reduce heat exchange by more than 75 percent.
-
Polymer Blends Handbook
The blends were used for blow molding hollow balls containing pressurized air and consisting of two hemispheres welded to form a ball with a wall thickness t = 0.5–1.8 mm. .... 1991 Blends comprising 30–70 wt% low-molecular-weight (MW) polyethylene, HDPE [made using a chromium catalyst, having…
-
Vie path manual motor vehicle technology
…belts, cast iron, 1050, 1051 - austenitic-ferritic, 1051 - bainitisches, 1051 cast iron with ball graphite, 1051 cast … Rail, 211 H2 combustion, 211 H2 combustion engine, 211 H abstraction-ethyne-addition mechanism, 308 bonding region, 701, 703 bonding-sliding friction, 105 adhesive agents 519, 1094 half hollow rivet, 1080 semi-finished … 249, 263, 276, 283 HDPE , HDPE fuel-tanks, 810…
-
Tribological investigation of novel HDPE‐HAp‐Al 2 O 3 hybrid biocomposites against steel under dry and simulated body fluid condition
Key words: hydroxyapatite; HDPE ; compression mould- ing; friction; wear; SBF. .... The hip joint in human body is a typical example of ball -and-socket joint, where the spherical head of the thighbone (femur) moves inside the cup-shaped hol- low socket (acetabulum) of the pelvis.
-
Structural behavior of bubble deck slab
3) Plastic spheres: The hollow spheres are made from recycled high-density polyethylene or HDPE . .... and this means that it almost always involves only the concrete between the ball and the surface .
-
The Internal Pressure Test in Experiment and Simulation—Influence of the Wall Thickness Variation and the Change of the Packaging Behavior after the Impact of ...
…average mass of the jerrycans tested in OS: 1008.2 g) (C) Total HDPE 49080 UV (average .... The simplest method for hollow plastic parts is a pointwise magnetostatic measure- ment (MM). .... A steel ball is pulled towards the probe by a magnetic force.
Indicates content that may require registration and/or purchase.