-
Supplier: Checkers
Description: LibertyMat/EuroMat® is a market-leading medium-duty ground protection mat designed as an ideal manhandle-able solution in a wide range of applications including temporary roadways, work pads, depot storage areas, or as pedestrian access. Thanks to its flexible design, the mat is able
- Length: 8 ft
- Width: 4 ft
- Thickness: 0.72 inch
- Weight: 89 lbs
-
Supplier: Checkers
Description: AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in.
- Length: 8 ft
- Width: 4 ft
- Thickness: 16 inch
- Weight: 1,126 lbs
-
Supplier: Checkers
Description: AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in.
- Length: 8 ft
- Width: 3 ft
- Thickness: 16 inch
- Weight: 868 lbs
-
-
Supplier: Checkers
Description: allow UV light to penetrate the mat reaching the roots of the grass to help keep photosynthesis active longer. The transparent design also keeps the mat cooler in hot climates, which will prevent the mat from burning the grass underneath. AlturnaMATS® can be connected together
- Length: 8 ft
- Width: 4 ft
- Thickness: 16 inch
- Weight: 1,126 lbs
-
Supplier: Zurn Industries LLC
Description: HDPE Adjustable round green roof box for deep sump applications. To view all options, see the Specification Sheet - ZF110-R Features And Benefits Provides access and protection for green roof drains Easy height adjustment on the jobsite from any height 6” and above HDPE constructions
- Drain Type: Roof Drain
-
Supplier: Radwell International
Description: FILTER ELEMENT, 25 BSP/METRIC, (HDPE). FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
Find Suppliers by Category Top
More Information Top
-
Wheel Lock - Wheel Lock Manufacturers, Suppliers (Page 17)
HDPE mats is a new environment friendly product.
-
Biofilm Reactors - WEF MoP 35 > Trickling Filter and Combined Trickling Filter Suspended-Growth Process Design and Operation
Adjustable plastic stanchions (top right) and FRP grating (bottom left) on the concrete floor of a bolted steel containment structure, and an HDPE mat used to support random synthetic media (top and bottom right).
-
Mechanical properties of glass fiber/organic fiber mixed–mat reinforced thermoplastic composites
In the figure we see three types of fibers that form the mat ( HDPE matrix fiber, organic fiber, LCP and glass fiber, GF).
-
Field Testing of Environmentally Friendly Drilling System
PVC or HDPE pipe mats are constructed by cabling together pipes to form mats of varying lengths.
-
High Pressure Field Flange - High Pressure Field Flange Manufacturers, Suppliers
pressure wash to clean Temporary Roadways and Access Mats Create temporary roadways to access construction sites with Abosn HDPE composite matting .
-
Structural analysis of closure cap barriers: A pre-test study for the Bentonite Mat Demonstration Project
Together, the bentonite mat and HDPE will act as a composite barrier to surface water infilmtion.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15831/SimonBolding2013.pdf?sequence=1
# constants throughout mat_li = 2 mat _ hdpe = 1 mat_board = 4 mat_cd = 3 source_erg_dist = 1 .
-
Sustainable Environment and Transportation
Protective mat – HDPE barrier sheet .
-
A study of critical phenomena and dissipative nanostructures in self-organizing polymer systems
In the SAXS study of monocrystal mats of highly oriented samples prepared from solu tions of monocrystal mats of HDPE (draw ratio ~200), the superlong spacing was found; it was caused, as assumed, by a secondary entanglement network.
-
Materials for Sustainable Sites: A Complete Guide to the Evaluation Selection and Use of Sustainable Construction Materials
Storm water pipe (PVC, concrete) Wastewater pipe (PVC, concrete) Drain structures (PVC, concrete) Drainage mats ( HDPE ) Conduit (PVC) Wiring (PVC) Junction boxes (PVC, steel) Downspout extensions (PVC) Root barriers (PVC) Tree guards (PVC, steel) Lawn edging (HDPE, steel, aluminum, PVC) Geotextiles (PVC …
Indicates content that may require registration and/or purchase.