-
Supplier: DeWAL
Description: where load and temperature are not high. DeWAL manufactures UHMW film from 0.003” to 0.060” thick and widths up to 50”. We find that UHMW is used in belting as a structural support layer, and also in automotive rubber profiles as a wear and friction reducing layer. Our DW402 family of
- Form: Casing / Support, Loose Liner / Pre-fabricated
- Function: Erosion, High Friction / Non-slip
- Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
- Features: Liner / Lining System, Other
-
Supplier: Ritmo America, LLC
Description: PRISMA JIG is a compact socket welding machine for HDPE, PP and PP-R, PVDF, PB from OD 63 through 125 mm. The machine displays a steel frame that can be used as a support to the aligning body; the unit distinguishes itself by being able to work in tight spaces, after a swift releasing
-
Supplier: Ritmo America, LLC
Description: GAMMA 160 is a manual butt welding machine for HDPE and PP pipes up to Ø 160 mm. GAMMA 160 features special jaws for manufacturing elbows. Machine can also weld moulded fittings like bends, tees, wyes (Y) and flange necks up to Ø160 mm; short flange necks can be welded with the help of
-
-
Supplier: Rehrig Pacific Company
Description: Delivery Cart Innovation Is Built into Rehrig Pacific's Lightweight and Rugged Delivery Cart. Long Service Life Rehrig's Delivery Cart (The DC) has a molded plastic deck which uses a rugged, impact-resistant, high-density polyethylene (HDPE) resin. Ideally suited for harsh, cold temperature
- Cart / Truck Type: Pipe / Bar Truck
-
Supplier: Profile Plastics, Inc.
Description: From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design Engineering & CAD Design Support Complete In-house Tooling Capabilities Integrated Fabrication Capabilities Dual Cross Head & Co-Extrusions Manufacturing to
- Size Capabilities: 0.005 to 15 inch
- Materials: ABS, Acrylic, Butyrate, PETG, PPE/PPO, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Embossing, Machining, Printing / Labeling, Tape/Adhesive Application, Welding
Find Suppliers by Category Top
Featured Products Top
-
-density polyethylene (HDPE) pipe geared toward the water filtration industry that support skid builders with higher quality, longer-lasting filtration headers. We also focus on complicated assemblies to support large prefabricated projects that can ship directly to the job site, thus reducing field welds (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Safety Top Cap products support long-term outdoor performance through durable HDPE construction, UV stabilizers, and materials designed for demanding outdoor environments. Safety Top Cap is extruded from high (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
piping support - offers from piping support manufacturers, suppliers, exporters & wholesalers
Fire Resistant Plastic HDPE Saddle Clamp Pipe Support .
-
Updated Test and Design Methods for Thermoplastic Drainage Pipe
Laidlaw, T., “Influence of Local Support on Corrugated HDPE Pipe ,” M.E.Sc. thesis, University of Western Ontario, London, ON, Canada, 1999.
-
Nord Stream Project - Route Selection And Optimised Intervention Work Design To Meet Design Criteria
Design conditions taken into account during on-bottom roughness static and dynamic FE analyses and relevant IWs design were: (4a) – Shallow to Medium Height Support: a soft support made of HDPE pipes filled with foam, on a rigid mudmat.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/714/1/Bandler_Andrew_E_200709_MsC.pdf
… 212-217, (in German) Hoeg K., 1968: Stress Against Underground Structural Cylinders, Journal of Soil Mechanics and Foundation Engineering, ASCE, Vol. 94, No. 4, pp. 833-58 Laidlaw T., 1999: Influence of Local Support on Corrugated HDPE Pipe , M.E.Sc. Thesis …
-
Ampacet Corp. Joins Alliance for PE Pipe -- Environmental Protection
Ampacet is a leader in the area of color and additive masterbatches for HDPE pipe , and wholeheartedly supports this concept.
-
Manual bridges
Another possibility for training of external instep members consists in fixing the mono strands in a dickwandigen HDPE cladding tube with spacers and the clamping member to press subsequently with cement mortar.
-
Manual bridges
Another possibility for training of external instep members consists in fixing the mono strands in a dickwandigen HDPE cladding tube with spacers and the clamping member to press subsequently with cement mortar.
-
The compatibility of various polymeric liner and pipe materials with simulated double-shell slurry feed at 90/degree/C: Hanford Grout Technology Program
Results from this study support the use of HDPE liner and pipe materials in the current DSSF waste disposal scenario.
-
A novel method to measure the elastic modulus of polymers as a function of tensile deformation
We are most grateful to the Alberta Ministry of Utilities and Telecommunications for financial sup- port of the study on HDPE gas pipe of which this report is the first of several parts.
-
Existing Sewer Evaluation and Rehabilitation: WEF Manual of Practice No. FD-6 ASCE/EWRI Manuals and Reports on Engineering Practice No. 62, Third Edition > Sel...
The HDPE profile wall is a flexible pipe requiring support from the surrounding material to ensure its long-term stability.
Indicates content that may require registration and/or purchase.