Products/Services for Heart Interface Charger Inverter
-
Battery Chargers - (994 companies)Battery chargers are devices for charging rechargeable batteries. Battery chargers are used to recharge batteries which, after discharge, can be restored to a fully-charged state. Rechargeable batteries or secondary cells differ in terms of design...Multi-Bank ChargerCharger Type / ApplicationsCharger Power Source -
DC-AC Inverters - (716 companies)...negative voltage and then abruptly again back to zero. Triangular wave is sometimes referred to as a saw tooth wave for its approximation to a saw blade. Options. User interface options for DC to AC inverters include,. Local interface can be. Analog... -
Solar Inverters - (186 companies)...main types of solar inverters: stand-alone, grid tie, and battery back-up. Stand-alone products draw their DC power from a battery that is charged by PV arrays. They typically do not interface with the commercial electrical grid. By contrast, grid tie...
-
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container... -
Lighting Inverters - (47 companies)Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls. They are used in conjunction with power supplies and power conditioners, and provide permanent lighting...
-
Battery Charger ICs - (110 companies)Battery charger ICs are integrated circuits (IC) that are used to charge batteries. There are several types of battery charger ICs. Linear chargers use a voltage-controlled source to force a fixed voltage to appear at the output terminal. Switching...
-
Voltage Converters and Voltage Inverters - (155 companies)...to consider include user interface, filter specifications, and environmental parameters. Device Specifications. Important device specifications to consider when searching for voltage converters and voltage inverters include differential analog input channels...
-
Human Machine Interfaces - (651 companies)Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices. Some human machine interfaces include knobs, levers, and controls. Others provide programmable function keys or a full...
-
Sensor Interface Chips - (194 companies)Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device. IC is an acronym...
-
Panel Interface Connectors - (12 companies)Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety...
Product News
-
Green Cubes Technology
Chargers Lithium SAFEFlex Motive Chargers. The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. Rack-based... (read more)Browse Battery Chargers Datasheets for Green Cubes Technology -
Waytek, Inc.
PowerCombi Pure Sine Inverter from Mastervolt The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter / charger, yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming - the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom... (read more)Browse DC-AC Inverters Datasheets for Waytek, Inc. -
Micropower LLC
Select Industry Preferred Battery Chargers and sustainable charging solution for industrial applications. MICROPOWER SX. Micropower SX features an intuitive user interface, designed with the operator's needs in mind. With quick installation and seamless configuration, electrical operations can be up and running in no time. This versatile and high-efficient charger is optimized for both Lead-Acid and Lithium-Ion batteries and is compatible with most commonly used mains voltages. Micropower SQ. Micropower SQ is a compact and robust charger designed... (read more)Browse Battery Chargers Datasheets for Micropower LLC -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Pads for Wireless Chargers, AI Speakers As consumer electronics become smaller and more power-dense, thermal management has become a critical design factor. Thermal silicone pads are widely used as thermal interface materials because they combine heat conduction, flexibility, and electrical insulation in one material. In wireless chargers, thermal silicone pads help bridge the gap between heat-generating components and heat sinks, reducing air pockets and improving heat transfer efficiency. In AI smart speakers, they help manage heat... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Altech Corp.
DC-UPS with Ethernet Interface Altech 's CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system integration. Built-in SNMPv3, Modbus TCP, and HTTPS communication. Available in 12V and 24V versions for flexible system design. Combines power supply, battery charger, backup module, and battery care in one unit. Battery Care system... (read more)Browse DC Power Supplies Datasheets for Altech Corp. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Pad for Car Wireless Charger Heat Solution As electric vehicles become more prevalent, wireless charging technology has garnered widespread attention. However, the persistent issue of heat generation during wireless charging has long troubled the industry. Thermal conductive silicone pads, with their superior thermal conductivity and ideal balance of softness and rigidity, offer an innovative solution for heat management in automotive wireless chargers. Compared to metal heat sinks, thermal conductive silicone pads are lightweight, thin... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Quantaflex Printed Electronics Inc.
Custom Membrane Switches & Interfaces Membrane Switches. Multiple layers of polyester/polycarbonate, adhesives and printed circuitry create a thin human machine interface. The top layer is typically a graphic overlay, which displays logos and relevant information to the user. Tactile or non-tactile buttons. Buttons and other features can be embossed. Embedded LED 's can be added for indicators. Backlighting can be added for ease of use in low light conditions. Custom made to virtually any size and shape. Typical thickness is 0.035... (read more) -
AgozTech LLC
Chargers For Mobile Devices Discover reliable chargers for mobile devices, including mobile scanners, POS handhelds, and more. Our chargers ensure fast, efficient power delivery, keeping your devices charged and ready for use, enhancing productivity in fast-paced work environments across various industries. (read more)Browse Cable Assemblies Datasheets for AgozTech LLC -
Green Cubes Technology
Lithium SAFEFlex Chargers Uninterrupted Power with Smart Charging. Discover Lithium SAFEFlex Motive Chargers, engineered for Material Handling and Ground Support. Experience universal compatibility, high efficiency, and custom solutions to keep your equipment charged and ready for any challenge. Universal and Smart. Universal compatibility meets smart charging with Level 3 CANBus communication for seamless operation. Custom Fit. Tailor-made charging solutions for devices big and small, ensuring optimal performance... (read more)Browse Battery Chargers Datasheets for Green Cubes Technology -
ELANTAS North America LLC
ELAN-tim® thermal interface materials Charging infrastructure applications ELAN-drive. Power Inverter. DC Charging stations offer the fastest way to charge a vehicle. They support customer expectations of a short charging cycle that enables them to drive longer distances with short stops for charging. For this the AC power of the grid needs to be inverted to DC current required for the short charging process.During the charging cycle extensive heat is generated and heat management of the components becomes crucial for enabling safe... (read more)Browse Casting Resins Datasheets for ELANTAS North America LLC
-
Driver Deadtime Control and Its Impact on System Stability of Synchronous Buck Voltage Regulator
Prior to that, he was the R&D Engineering Manager and Technical Champion in Xantrex/ Heart Interface Corporation where his focus was on the development of Inverter / Charger products for RV/marine and renewable energy applications.
-
Advanced Power Electronics Interfaces for Distributed Energy Workshop Summary: August 24, 2006, Sacramento, California
Off-Grid Backup Power Inverter Charger • Charge Controllers for battery interfacing • Often included in “Balance of System” • Is a very … • User interface • Implements safety features • “ Heart and Brain” of the system • Sometimes …
-
A new soft-switched quasi-single-stage (QSS) bi-directional inverter/charger
It realizes seamless four-quadrant operation in inverter mode, and rectifier operation with unity power factor in charger mode. The work reported was supported by a research project awarded by Heart Interface Corp. in Kent, Washington, and in part by the VPEC Partnership Program.
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
The dsPIC DSC device is the heart of the Offline UPS. … modes of operation • Auxiliary tasks including true RMS calculations, soft start routines and user interface routines. Push-Pull Converter Full Bridge Voltage-Source Inverter Flyback Battery Charger Relay Logic .
-
Investigating an LCL load resonant inverter for inductive power transfer applications
… M. Jovanovic, “A contactless electrical energy transmis- sion system for portable-telephone battery chargers ,” in Proc. … Joun and B. H. Cho, “An energy transmission system for an ar- tificial heart using leakage inductance … … Ruan, and R. W. De Doncker, “Design of an IGBT- based LCL-resonant inverter for high-frequency … … load-range resonant converter supplying the SAE J-1773 electric vehicle inductive charging interface ,” IEEE Trans.
-
A novel transformer for contactless energy transmission systems
… load-range resonant converter supplying the SAE J-1773 electric vehicle inductive charging interface ”, IEEE Trans. … Y. Um, “The design of core- type transcutaneous energy transmission systems for artificial heart ,” Proc. 30th … … Y. Park, B. S. Song and J. H. Cho, “Implementation of a transcutaneous charger for fully implantable … … Yugang Su, Chunsen Tang, Shuping Wu and Yue Sun, “Research of LCL resonant inverter in wireless power …
-
Handbook of Intelligent Vehicles
The heart of the fuel cell drivetrain is the stack, where the current for the electric motor … Inverter … another energy carrier but is transferred from an external source by the battery charger to the battery. Therefore, the charging device is the interface between the grid and the system battery-EV.
-
Maintenance
98-121 - Maintenance-Free Battery for All Inverter / Chargers Its user-friendly interface minimizes key strokes while CDNU-like inputs and readouts significantly reduce the learning … QSI's Testability Engineering And Maintenance System (teams) , the heart of the QSI integrated tool set, is the …
-
Solar Power International 2012 - Tradeshow Report | AltEnergyMag
OutBack Power - Radian™ series Inverter / Charger and Integrated Battery Rack … series, the SHP1 pyrheliometer has an amplified analogue output and digital RS-485 interface with Modbus® protocol. The range at the heart of the company offer is Sunsiel, with the 250 kW model, a …
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
… tripping function 339 Inverse square law 330 Loss of excitation 320 Merz-price scheme 333 Multi-zone distance 332 Of high voltage motors 336 Overcurrent and overvoltage in battery charger 452 Overcurrent in cables 332 Overcurrent in inverters 450 Overcurrent in the … … 329 drilling rigs and low voltage supplies 323 System control and data acquisition, interfacing with switchgear 159 … … 495 Variable torque control for submersible pumps 396 Ventricular fibrillation of the human heart 351 Vertical rods …
Indicates content that may require registration and/or purchase.