Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility
- Volume: 2 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility
- Volume: 30.000000000000004 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility
- Volume: 5 cc
- Connection Type: Screw Thread, Snap Seal
-
-
Supplier: Medisca Inc.
Description: Prior to vial assembly, vials are dry-heat sterilized and stoppers are steam-sterilized. The vials/stoppers are assembled on an automated line located in a Class 100 suite. The vials are subsequently capped in a Class 100,000 environment. Lot release sterility
- Volume: 5 cc
- Connection Type: Screw Thread, Snap Seal
-
Supplier: Accu-Glass
Description: the material you need to be dispensed and then either heat seal or close the other open end. Filled Tamper Resistant Glass Ampoules can be inserted in a thin card board sleeve for protection. Glass Ampoules (ampoule vial) may also be referred to as a glass ampule, glass ampul,
- Outer Diameter: 6 to 7 mm
-
Supplier: SKS Science Products
Description: reduce sample contamination due to their ultimate tamper-evident seal. The clear glass pre-scored ampules are offered in sizes ranging from 1 to 50 ml capacity. These ampules have stems that can be pull-sealed or tip-sealed to close the container. The Gold Band pre-scored feature eliminates
-
Supplier: SAE International
Description: An oil sample is placed into an open top glass vial which is then inserted into a stainless steel pressure vessel. The vessel is then sealed, pressurized, and placed into a heated aluminum block bath for 18 hours. At the end of the 18 hour time period, the vessel is removed from the
-
Supplier: Filamatic
Description: Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space and allows a single operator to oversee packaging functions at rates
- Features: Aseptic / Sanitary, Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Type: Automatic, Robotic Automation
- Packaging: Bottle / Jar, Cartridge, Vial
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
-
Supplier: Filamatic
Description: High-speed automatic modular Monobloc systems are designed to cycle two bottles at a time through each filling, plug or stopper insertion, and capping station, and allow a single operator to oversee packaging functions at rates up to 120 CPM. Modular design allows users to "mix and match" the
- Features: Aseptic / Sanitary, Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Type: Automatic, Robotic Automation
- Packaging: Bottle / Jar, Cartridge, Vial
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
-
Supplier: Filamatic
Description: The Filamatic Mini-Monobloc Fill/Finish system utilizing advanced servo controls provides a simple and cost-effective method for small production liquid filling, capping and/or stoppering of plastic, glass, and metal containers ranging in size from 0.5 ml to 60 ml. This one-person production line
- Features: Aseptic / Sanitary, Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Portable, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Type: Automatic, Robotic Automation
- Packaging: Bottle / Jar, Cartridge, Vial
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
Find Suppliers by Category Top
Featured Products Top
-
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. A typical application of Metal Seal is in Semiconductor Manufacturing. Sonkit Provide Metal Sealing solution in such application (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL metallic C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
: the data below is based on Alloy 750 and for OI, OVI and OGI metal seals, NOT for OSI. Load and spring back figures are based on Alloy 750 with work-hardened heat treatment. PDF (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
. Note: the data below is based on Alloy 750 and for OI, OVI and OGI metal seals, NOT for OSI. Load and spring back figures are based on Alloy 750 with work-hardened heat treatment. PDF (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Note: the data below is based on Alloy 750 and for OI, OVI and OGI metal seals, NOT for OSI. Load and spring back figures are based on Alloy 750 with work-hardened heat treatment. PDF (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
• Enhanced wear resistance and lower deformation than virgin PTFE • Improved heat dissipation and thermal stability • Low friction coefficient for reliable sealing performance (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
Seal-Fast Edge and Plate Seals offer a cleaner, better faster way to protect your data, services and equipment from environmental conditions such as dust, fumes, heat/cold and moisture. The edge seals snap on quickly and securely, and the plate seal fastens securely for an effective seal (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
bonding the ends of an EPDM/Silicone seal into a one-piece finished gasket. They are extensively used for sealing and protecting doors, windows, or electronics from environmental elements like water/moisture, dust, heat, cold or gases. One-piece seals perform better than seals with un (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
make everything expand. This makes it imperative to know the expected temperatures to which the seal will be exposed. It is equally important to know the other application parameters to help predict how much heat the seal will generate from sliding friction. (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
The Needle Gets Another Shot
. The empty syringe reservoirs are shipped by BD in large rolls like reels of film that are fed, filled, heat-sealed and coiled up again within the filling equipment, explains Howard Leary, Luciano s VP of engineering. The rolls are then fed into a finishing machine, which labels both sides of the pouches
More Information Top
-
A General Approach to Substituted Benzimidazoles and Benzoxazoles via Heterogeneous Palladium‐Catalyzed Hydrogen‐Transfer with Primary Amines
Using the improved conditions developed so far (Table 2, entry 13) the reaction was run under traditional heat- ing ( sealed vial in a pre-heated oil bath) giving, after 12 h, the expected product although in lower yield (Table 2, entry 17).
-
A novel approach to the rapid assignment of 13 C NMR spectra of major components of vegetable oils such as avocado, mango kernel and macadamia nut oils
The heat sealed vial was left for 2 h at 85–90 ◦ C in an oil bath, with occasionally shaking.
-
Behavior of N ‐oxide derivatives in atmospheric pressure ionization mass spectrometry
thermal decomposition of the N-oxide group was formerly described in gas chromatography (GC) using GC/MS as well as in heated sealed vials containing clozapine-N-oxide solution.[16] In addition, Manisankar et al. reported that nitrones or N-oxide derivatives undergo …
-
Heat transfer in vial lyophilization.
Heat transfer was studied by cooling and heating sealed vials containing water in a pilot scale freeze-dryer.
-
Vaccine Protocols
The test is performed by heating sealed vials containing freeze-dried samples at increasing temperatures until struc- tural collapse is observed.
-
Analytical Chemistry Laboratory (ACL) procedure compendium. Volume 2, Sample preparation methods
heat seal vial and poly bag 10) 2/5,2/27 and 2-dram poly vial .
-
Method of analysis for deoxynivalenol and zearalenone from cereal grains
Heat sealed vial for 1 hr at 60 C.
-
A simple and fast method for the determination of active ingredient in antiperspirant cosmetics by neutron activation analysis
200 mg of sample were placed into 1 ml polyethylene vials heat sealed for irradiation.
-
Self‐association and cyclodextrin solubilization of drugs
Aqueous cyclodextrin solutions were added to the vials and the tightly sealed vials heated in an autoclave (1218C for 20 min).
-
Determination of232 Th in human tissues by pre-concentration neutron activation analysis with yield determination using227 Th
The sample was then taken to dryness under a heat lamp and the 2/5 dram vial heat sealed .
Indicates content that may require registration and/or purchase.