-
Supplier: Schutte & Koerting
Description: Sparger Nozzles are designed to be submerged in the liquid to be heated. Heaters of this type are recommended for use in cases where it is desired to start heating from a shallow level, where uniform agitation and heating is required over a large, shallow tank area, where steam
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: L&L Special Furnace Co., Inc.
Description: heated quench tanks are optional. The furnaces achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle times, two zone control (top and bottom) on the hardening furnace, and very even spacing of elements. The tempering oven features a powerful
- Process Temperature: 675 to 1,285 C
- Height: 533.3997119641556 mm
- Width / Tube O.D.: 482.59973939614076 mm
- Length (Chamber / Tube): 939.799492508274 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: heated quench tanks are optional. The furnaces achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle times, two zone control (top and bottom) on the hardening furnace, and very even spacing of elements. The tempering oven features a fan and
- Process Temperature: 675 to 1,285 C
- Height: 304.7998354080889 mm
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
-
Supplier: L&L Special Furnace Co., Inc.
Description: hardening furnace mounted below. Agitated and heated quench tanks are optional. The furnaces achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle times, two zone control (top and bottom) on the hardening furnace, and very even spacing
- Process Temperature: 1,025 to 1,285 C
- Height: 380.9997942601111 mm
- Width / Tube O.D.: 482.59973939614076 mm
- Length (Chamber / Tube): 634.9996571001852 mm
Find Suppliers by Category Top
Conduct Research Top
-
How to Select Air Pollution Control Products for Asphalt Roofing Manufacturing
the air if left unmitigated. These HAPs are volatilized during asphalt processing because they are heated and agitated, and because of the oxidation reactions that occur in the blowing still. Sources of particulate matter and gaseous HAP emissions include asphalt storage and process tanks, asphalt
More Information Top
-
New Feed-Forward/Feedback Generalized
Minimum Variance
Self-tuning Pole-placement Controller
A. Case Study 1: Agitated Heating Tank .
-
Bitumen workers handling mastic versus rolled asphalt in a tunnel: assessment of exposure and biomarkers of irritation and genotoxicity
Agi- tated heated tanks are used to transport mastic asphalt to the site of use where it is laid either manually or mechanically by means of a screed.
-
Turkey [control education]
are concerned with open-loop dynamics, level and temperature control, agitated heat tank , pressure and flow control, use of MATLAB for control loop design, and computer control for a pH control loop.
-
Water balance and magnesium control in electrolytic zinc plants using the E.Z. selective zinc precipitation process
The reaction is carried out in well agitated tanks heated with live steam.
-
Equipment: Hinds-Bock Icer/Glazer
The icer uses a double-walled heated and agitated tank with high quality, variable frequency pump and filter assembly.
-
Economic and environmental applications for recent innovations of nonferrous metallurgy in some industrial nations
Heated agitated leaching tanks for iron chloride leaching of silver and lead, Itos, Bolivia.
-
Commercial Scale Cogeneration
The lime/soda softening operation is conducted in a direct steam- heated and agitated tank with pump around circulation.
-
Plant Utilities Costs
The lime/soda softening operation is conducted in a direct steam- heated and agitated tank with pumparound circulation.
-
Utilities Costs
The lime-softeningoperation is conducted in a direct steam- heated and agitated tank with pumparound circulation.
-
PUREX/UO{sub 3} deactivation project management plan
The UIIH-Pusolution will then be transferred in I0 gallon shots to a small heated / agitated tank in the hot shop.
Indicates content that may require registration and/or purchase.