Products/Services for Heated Sump Pump Hose

  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    A hose is a flexible and often reinforced vessel used to transfer fluids from one location to another. Industrial hose covers the broad spectrum of fluid transfer lines, including flow lines for fluids and gases in pneumatic, hydraulic...
  • Sump Pumps-Image
    Sump Pumps - (311 companies)
    Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...
  • Rubber Tubing-Image
    Rubber Tubing - (218 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
  •  
    Plumbing Services - (349 companies)
    ...cleaning the traps and piping of a variety of drain types, including sewer drains, toilet drains, sink drains, and grease traps. Plumbing services can also include faucet services, sewer line services, water heater services, sump pump services, piping...
  • Tubing-Image
    Tubing - (2415 companies)
    ...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity...
  •  
    Hose Fittings - (1196 companies)
    ...into the receiver to lock the fitting in place. They are used in many heavy-duty hose applications such as fire hose and sludge/sewage pumping. Image Credit: Parker Hannifin. This video provides an introduction to cam-lock fittings: Video Credit: TrunkPump. Crimp...
  •  
    Lubricators and Lubrication Systems - (517 companies)
    Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant. Applications include: compressed air lines. dies. chains. cables. bearings. gears. pumps. spindles. other rotating or moving machine components...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  •  
    Air Hose and Air Duct Hose - (479 companies)
    Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Kuriyama of America, Inc.
Kuriyama of America, Inc.
Ningbo TIP Fluid Technology Co., Ltd.
NewAge Performance Products | NAPP
NewAge Performance Products | NAPP