-
Supplier: Advanced Technology Products
Description: The TB series features a heavy-duty, nylon-coated, wire rope and a high-durability spring for a long service life. Both have been tested under a full load to 500,000 cycles. The TB-50 & TB-30 have an aluminum body and use removable torque keys for tension adjustment. The TB-15 &
- Load Capacity: 1.1 to 3.3 lbs
- Type: Reel
- Power: Spring
-
Supplier: Advanced Technology Products
Description: The TB series features a heavy-duty, nylon-coated, wire rope and a high-durability spring for a long service life. Both have been tested under a full load to 500,000 cycles. The TB-50 & TB-30 have an aluminum body and use removable torque keys for tension adjustment. The TB-15 &
- Load Capacity: 6.6 to 11 lbs
- Type: Reel
- Power: Spring
-
Supplier: Advanced Technology Products
Description: The TB series features a heavy-duty, nylon-coated, wire rope and a high-durability spring for a long service life. Both have been tested under a full load to 500,000 cycles. The TB-50 & TB-30 have an aluminum body and use removable torque keys for tension adjustment. The TB-15 &
- Load Capacity: 3.3 to 6.6 lbs
- Type: Reel
- Power: Spring
-
-
Supplier: National Oilwell Varco
Description: zerts are located inside the rope spool in a stud and in the stationary sleeve. Grease only once each week with a maximum of two pumps of the grease gun Model 46B Breakout Cathead Model 46S Make-up Cathead The Model 46 Cathead is a heavy-duty unit with a cam-operated clutch to
- Features: Holding Brake
Find Suppliers by Category Top
Featured Products Top
-
HEAVY-DUTY APPLICATIONS Hoists are available with H3, H4, and H4+ duty cycles. COMPLIANCE WITH INDUSTRY STANDARDS Hoists meet CMAA and HMI standards. CSA labeled. Explosion-protected models available in compliance with NEC guidelines (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
to suit operating conditions. To increase pretension, turn the worm clockwise; to decrease, turn counterclockwise. Features: Heavy Duty Double Acting Ball Valve Systems Valve sizes from ¼” to 3” (read more)
Browse Valve Actuators Datasheets for Compact Automation -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
-tensile ductile iron handle. The configuration of its alloy steel parts can withstand most complex tasks with ease. Pipe wrenches also come in 45 45-degree offset style with a heavy-duty design to fulfill your most demanding requirements. 2) Chain (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
hoists offer faster lifting speeds, are more ergonomic and are better suited than manual hoists for heavy-duty cycles, high capacities and long lifts. Air hoists require a substantial volume of compressed air for operation and are often used for (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
, and other electrical infrastructure. These wrenches are designed to fit over the bolts and nuts that secure heavy-duty electrical components in place, allowing workers to tighten or loosen them as needed quickly. With their adjustable jaws, these wrenches can tackle a wide range (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… adhesives; sealants; neoprene rubber adhesive sealants; epoxy adhesives; epoxy resins; signaling flares; red flares; brazing flux; solder flux; antox pickling paste; rust preventative lubricants; rust inhibiting compounds; monoammonium phosphates; fire extinguishing chemical agents; liquid tempilaq trichloroethelen; heavy - duty degreasers; engine cleaners; polyurethane … … plastic decals; business cards; locotrol system catalogs; catalogs; twine; felt wicks; paper insulation; ropes ; safety nets; polypropylene … … sink cleaning systems; fire protection kits; fire protection hoses; locomotive heater assemblies; head tensioners ; hydraulic presses; needle … … snubber assemblies; rheiostats; potentiometers; varistors; resistor holders; base supports; copper resistor plates; potentiometer adjusters ; PCBs; impregnated plastic …
Indicates content that may require registration and/or purchase.