Products/Services for Heavy Timber Connector Plates
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...ApplicationsMetal / Alloy TypesFerrous / Iron Based -
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other. Basic Information. Posts, spacers and standoffs are threaded components used in applications where boards... -
Rivets - (654 companies)Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together. Rivets... -
Heavy Duty Rectangular Connectors - (316 companies)...special attributes to protect against the ingress of wind, sand, dust, or water. These frequently include military specification approvals, gold-plated contacts, hermetic sealing, and washdown capability. A heavy duty connector is typically rated... -
Connector Plates - (23 companies)Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
-
Beams, Joists, and Wall Studs - (190 companies)...joists are used in roofing projects. Before the joists are fitted, wall plates are installed. In residential construction, these rafters, beams, and joists are mounted and then fitted with firings, lengths of timber that are cut from corner to corner...
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks...
-
Electrical Connectors - (3299 companies)...or different genders to mate. Heavy Duty Rectangular Connectors Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions. They are normally used in industrial applications...
-
Screws - (1401 companies)...purposes. Chrome coating is a bright, reflective finish that is decorative and very durable. It is applied via electropating. Zinc plated coatings act as a sacrificial anode, protecting the underlying metal. It is applied as a fine white dust. Other...
Product News
-
DigiKey
Black Plated RF Connectors and Adapters Amphenol RF offers connectors and adapters with industrial plating options with enhanced durability for a variety of harsh environments. These robust connectors and adapters are available in cadmium-free, non-reflective black zinc cobalt for covert and military applications. Zinc cobalt alloy plating is RoHS and REACH compliant and does not compromise the RF performance or conductivity. These zinc cobalt connectors are engineered to offer up to 48 hours of corrosive resistance to salt spray... (read more)Browse Wire, Cable, and Connector Tools Datasheets for DigiKey -
Heilind Electronics, Inc.
Heavy Duty Connectors for Rugged Applications As data center power density increases, engineers must deliver higher current and voltage within limited space while maintaining uptime, controlling thermal loads and supporting future expansion. Molex Heavy-Duty Connectors (HDCs) address these constraints with rugged, modular connectivity designed to consolidate power, signal and control connections. Their high-capacity, configurable design helps simplify power distribution, optimize enclosure space and provide dependable connectivity... (read more)Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
Heilind Electronics, Inc.
Micro-One 2.00mm Pitch Gold-Plated Connectors Molex Micro-One 2.00mm Pitch Gold-Plated Connectors for Industrial & Robotics. Reliable Connections for High-Density Industrial Designs. When connector selection is driven by space constraints, vibration, and long-term reliability, Molex Micro-One connectors deliver secure electrical performance in a compact 2.00mm pitch platform. Industrial automation and robotic equipment continue to pack more sensors, controllers, drives, and intelligent electronics into increasingly compact assemblies... (read more) -
Technetics Group
Overmolded plate seals Plate Seals. Overmolded plate seals. Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between elements to be sealed, independently of the orientation and accessibility of the seal. Features & Benefits. Simple, visually & verifiable installation (correct location of the rubber part in front of the sealing surface). High-pressure performance (more than 200 bars as well as vacuum... (read more)Browse Dynamic Seals Datasheets for Technetics Group -
DigiKey
QPL Composite Plated Bandlock Backshells Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight. Metal backshells are naturally prone to corrosion, but composite backshells fare much better in these conditions. Amphenol composite backshells offer excellent strain relief and are appropriate for EMI applications. Features. Weight savings of composite. Plated and unplated options. Strain relief and sealing by a separate mechanism. EMI/RFI shielding... (read more)Browse Cable Clamps Datasheets for DigiKey -
ToneCooling Technology Co., Ltd
High-Efficiency Cold Plates for Electronics . Ideal for battery packs, industrial converters, and server cabinet cooling. Computing Cold Plates: Microchannel and pin-fin designs with vacuum brazing deliver ultra-low thermal resistance. High integration with quick-connect interfaces for server rack applications. Perfect for CPUs, GPUs, AI servers, supercomputing nodes, and crypto mining systems. Power Cold Plates: Serpentine or parallel flow paths balance heat dissipation and pressure drop. High insulation treatment prevents short circuits... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Beijing Grish Hitech Co., Ltd.
Lapping Plate GRlSH lapping plate has a concave-convex structure, obtained by applying precision abrasives orthe substrate through gravure printing and micro-structure repetition technology. lt is used focleaning the panel before attaching the polarizein the LCD manufacturing process. lt has highgrinding and cleaning ability and a long service life. (read more) -
EXAIR
EXAIR's Heavy Duty HEPA Vacuum maintained pre-filter stops larger particles, while the HEPA filter handles the smaller matter. All filters are tested for minimum 99.97% filtration at the 0.3 micron level to meet HEPA standards in strict accordance to IEST-RP-CC-007. The Heavy Duty HEPA Vac System comes complete with the Heavy Duty Dry Vac, lever lock drum lid, shutoff valve, pre-filter, HEPA filter, 10' (3m) static resistant hose, hose hanger, 1/2 NPT quick connects coupling, 20' (6m) compressed air hose, pressure gauge... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
ToneCooling Technology Co., Ltd
Eagle-Stream Liquid Cooling Plate 700W×2 Product Overview. The Eagle-Stream liquid cooling plate sets a new standard for high-performance cooling in demanding applications. Designed for Intel Eagle-Stream platforms, it offers advanced heat dissipation for CPUs, GPUs, and AI chips with dual 700W capacity. Whether for data centers, servers, or gaming PCs, this cooling solution enhances efficiency and reliability. Key Features and Benefits: Exceptional Cooling Performance. Optimized for Intel Eagle-Stream systems, handling up to 700W per... (read more)Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
National Bolt & Nut Corporation
Construction fasteners for heavy-duty projects requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including. Mining. Heavy equipment... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation
-
Standard Handbook for Civil Engineers > WOOD DESIGN AND CONSTRUCTION
Shear plates are the prime connectors for timber construction subject to heavy loads.
-
Design of Wood Structures—ASD/LRFD, Seventh Edition > Bolts, Lag Bolts, and Other Connectors
Split ring and shear plate connectors are more widely used in glulam arches and heavy timber trusses than in shearwall-type buildings.
-
Design of Wood Structures-ASD/LRFD, Sixth Edition > Bolts, Lag Bolts, and Other Connectors
Split ring and shear plate connectors are more widely used in glulam arches and heavy timber trusses than in shearwall-type buildings.
-
Wood engineering design
Bolts, shear plates , split rings, and a myriad of special connectors are used with glulam and heavy timber construction.
-
Building Design and Construction Handbook, Sixth Edition > SPLIT-RING AND SHEAR-PLATE CONNECTORS
Toothed rings and spike grids sometimes are used for special applications; but shear plates and occasionally split rings are the prime connectors for joints in timber construction requiring transmission of very heavy loads.
-
InCIEC 2013
Therefore, research on Malaysia timber connection must be carried out to enhance the growth of timber industry. In heavy construction, joints may require ingenuity and the use of specialized connectors , such as nail- plates , bolts, shear-plates, split rings, coach screws or glued-in threaded rods.
-
RSMeans Illustrated Construction Dictionary, Student Edition
In heavy timber construction, a round steel plate usually inserted in the face of a tim- ber to provide shear resistance in joints between wood and nonwood. shear-plate connector A type of timber con- nector employed in wood-to-wood or wood-to …
-
Forensic Structural Engineering Handbook, Second Edition > TIMBER STRUCTURES
Repair options may include a heavy bearing plate against the end of the top chord and steel side plates extending beyond the fracture of the bottom chord and connected to it with timber rivets or with proprietary 1/4'' high-strength screws. These have the benefit of not reducing the net section as the original connectors .
Indicates content that may require registration and/or purchase.