Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airbus Group
Description: multifunction LCD displays is used to display sensor data and information on internal systems, as well as to interact with the aircraft's systems. An additional display system is provided with the helmet-mounted display (HMD) – which presents flight and fire data with
-
Supplier: Airbus Group
Description: specifically designed for helicopters. This offers high flight stability and precision, unique flight envelope and over-limit protection, automated takeoff, and fully-coupled approaches to hover, among other benefits. Further contributing to operational safety are the
-
Supplier: Boeing Company (The)
Description: The AH-64 Apache is the world’s most advanced multi-role combat helicopter and is used by the U.S. Army and a growing number of international defense forces. Boeing has delivered more than 2,100 Apaches to customers around the world since the aircraft entered production. The U.S. Army Apache
-
-
Supplier: Secure Communication Systems
Description: many US Army helicopters to provide blue force tracking and moving map applications. It features weights and measures software and can be used as an Electronic Flight Bag. To date, over four thousand EDMs have been delivered to the Army and continue to serve in the field.
- Speed: 1,000 MHz
- RAM: 2 GB
- Display Size: 6.4 inch
- Operating Temperature: -4 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
helicopter market. A STELLAR TRACK RECORD FROM UNDERGROUND SILOS TO OUTER SPACE Superior-quality General Plastics materials have been proven in military and missile defense applications for more than 50 years. Our flexible, polyurethane open-cell foams are (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Tracking Pitch Link Dynamic Loads with Energy Harvesting Wireless Sensors
Direct load monitoring of helicopter rotating structural components could provide enhanced condition based maintenance and improved flight regime recognition for future health and usage monitoring systems (HUMS). Our objective was to design, develop, bench and flight test a system capable
More Information Top
-
Candidate requirements for multilateration and ADS-B systems to serve as alternatives to secondary radar
The Helicopter In- flight Tracking System (HITS) is being assessed for use in an offshore area where several hundred petroleum industry helicopter flights occur daily, and where there is currently little secondary surveillance radar coverage.
-
Enhanced tracking under test
Project officials also believe the Helicopter In- flight Tracking System (HITS) could help boost the capacity and efficiency of the National Airspace System (NAS).
-
The 20th Digital Avionics Systems Conference
7C5 An Auxiliary Communication Loop for Air Transport Surveillance Using GSWGPRS 7C6 Helicopter In- Flight Tracking System (HITS) Test And Evaluation Project In The Gulf Of Mexico .
-
NAVIGATION SYSTEMS
TEXT: UNDISCLOSED AMOUNT FROM: UK MoD TO: provide Royal Air Force with the Aeronautical CAPSAT flight following system to track helicopters .
-
Journal of Aerospace Information Systems > System Integration and Operation of a Research Unmanned Aerial Vehicle
A Neural Network (NN) adaptive flight control system that tracks desired helicopter trajectories has been tested extensively on the GTMax.14 The system includes the ability to handle large model errors.
-
Analysis - Synthetic Aperture Radar (SAR) and Moving Target Indication (MTI) radar
…radar is to have an MTI facility that is capable of tracking ground targets moving at speeds of less than 10 km/h the system's radar is to be able to detect and track in- flight helicopters the system 's radar is to…
-
Estimating mountain goat abundance using DNA from fecal pellets
We recorded goat locations and helicopter flight tracks with a hand-held Global Positioning System (GPS) unit and later downloaded the data to a computer.
-
Coverage control of mobile sensors for adaptive search of unknown number of targets
Each instance simulates a single-vehicle system and consists of a helicopter model with associated trajectory tracking flight control system [37].
-
Nonlinear and adaptive control design of a helicopter in vertical flight
In this paper, an adaptive backstepping design scheme with sliding mode concept has been developed for the tracking control of a helicopter in vertical flight system .
Indicates content that may require registration and/or purchase.