-
Supplier: NBK America LLC
Description: High intensity stainless steel hex socket head cap screw. Tensile strength 1000 N/mm2, 0.2% proof load 800 N/mm2 The proof load is approximately 1.8 times that of general stainless steel hex socket head cap screws; therefore, smaller
- Length: 0.5905515 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M5
-
Supplier: NBK America LLC
Description: High intensity socket head cap screws are made of stainless steel. (Strength Class 8.8 or 10.9) For applications that require both high strength and corrosion resistance. High strength per a screw is useful for space and weight saving by decreasing thread diameter
- Length: 0.3149608 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Socket Head Cap Screw, Socket Flat Countersunk Cap Screw, Custom Head Dimensions: ASME B18.3, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 2-3/4” (M70)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Screw Type: Cap Screw
- Head Type: Flat Head, Socket Head Cap
- Standard Drives: Hex Socket / Allen
-
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision shoulder diameter tolerance (0.0050” to 0.0001”) Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head Dimensions: CORE-STD, Customer
- Standard Drives: 12-Point, Hex Socket / Allen
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Head Type: Hexagon Head, Socket Head Cap
- Features: Other
-
Supplier: Atkore International
Description: SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L OVERALL DIMENSION 3-1/4 INCH WIDTH X 3/8 INCH THICK WEIGHT 63 LB PER 100 PIECES CLAMP REQUIRES 1/2 INCH X 15/16 INCH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT LOAD CAPACITY IN LB -
- Capacity / Opening: 1 inch
- Clamping Force: 450 lbs
- Clamping Size Range: 1 inch
- Actuation: Manual
-
Supplier: Jergens, Inc.
Description: top lifting applications as well as side lifting applications. Lift-Check™ is comprised of a Jergens patented proprietary hex head cap screw which integrates the Visual Tension Indicator. The Visual Tension Indicator confirms engagement by clearly illustrating whether the
- Maximum Load Capacity: 13.75 tons
- Weight: 30 lbs
- Inch: 2"
- Finish: Black Oxide
Find Suppliers by Category Top
Featured Products Top
-
Keystone has expanded our selection of electronic hardware and screws to include a series of Metric & Imperial threaded Titanium Socket Head Cap Screws. This new line of products are manufactured from Grade 2 Titanium meeting DIN 912 specifications. These screws are ideal for (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
installation. Several types of custom made screws are available, each selected based on the project’s requirements: Socket Head Cap Screws feature a recessed hex drive and cylindrical head. These are used where space is limited and high (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
spring is made from A877 steel. On the stainless version, all parts are made of stainless steel. Three socket head cap screws for mounting are included (M3X0.5 - 6 mm long or M2X0.4 - 5 mm long). The receptacles are available in two mounting styles – thin plate and embedded (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
. Others have a domed design. These bolts are ideal for heavy-duty applications like industrial machinery. Hex head bolts/hex head cap screw: Characterized by (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Others have a domed design. These bolts are ideal for heavy-duty applications like industrial machinery. Hex head bolts/hex head cap screw: Characterized by (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
: Structural Washers Heavy Hex Cap Screws Nylon Insert Lock Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Hexagon Nut Hexagon Socket Head Cap Screw Plain washer Stud and stud (read more)
Browse Bolts Datasheets for BUMAX® -
: Heavy Hex Cap Screws – Available in long lengths, ideal for structural connections. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
ZASMHBA0003820
Corrosion of Magnesium and Magnesium-Base Alloys / 219 1600 AZ91D 1400 Magnesium weight loss, g 0 … 18 16 ½-13 hex head cap screw 10 mm socket head cap screw .
Indicates content that may require registration and/or purchase.