-
Supplier: Larson Electronics LLC
Description: also make it easy to carry. Many times, larger handheld spotlight type flashlights are heavier on whichever end has the battery. This HID flashlight, however, is well balanced, which makes it ideal for portage or mounting. A 1/4 -20 tripod mounting insert is included in
-
Supplier: Larson Electronics LLC
Description: This lightweight, ultra rugged, ergonomic handheld HID Magnalight spotlight operates on 12 volts or 24 volts DC and can be used as a spot or flood light. This Magnalight spotlight ships with a 16 foot coil cord with cigarette plug and long life 35 Watt High Intensity Discharge
-
Supplier: Larson Electronics LLC
Description: 91 Degrees F Lux Measurements: In FLOOD At the Lens: N/A At 10 Ft: 4,680 At 15 Ft: 2,010 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F For those of you familiar with cordless tools, this HID flashlight works just like any cordless drill. The batteries snap in and out of the base
-
-
Supplier: Larson Electronics LLC
Description: HID Spotlight RL-14 has a 3350 lumen beam - a powerful focused beam of light that is bright enough to illuminate objects up to 2000 feet away. The HID Spotlight RL-14 can light up an entire work area; plus navigation LEDs for low-light maneuvering. Useful for field
-
Supplier: Ryobi Technologies, Inc.
Description: you are a serious DIYer and need a new tool the Xenon Hi-Beam is the perfect spotlight for you. It works with all Ryobi 18 Volt ONE+ batteries and chargers. BATTERY AND CHARGER NOT INCLUDED.
- Lumen: 2,800 lm
- Power Source: Battery, Re-Chargeable
- Lamp Type: HID
- Features: Other
-
Supplier: Streamlight, Inc.
Description: Xenon gas-filled bi-pin bulb; spare bulb in tailcapAdjustable focus beamUp to 11,000 candela (peak beam intensity); 90 lumens3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and 12VDC European
- # of Batteries: 3
- Length: 7.38 inch
- Diameter: 1.08 to 1.6 inch
- Lumen: 90 lm
-
Supplier: Streamlight, Inc.
Description: Powered by 2 "AA" alkaline batteriesXenon gas-filled bi-pin bulb, many times brighter than conventional flashlightsUp to 4,000 Candela (peak beam intensity), 10 lumens (typical)Runs up to 4.5 continuous hrs.Dust and water ingress protected to IP57; in accordance with specification
- # of Batteries: 2
- Length: 6.3 inch
- Diameter: 0.89 to 1.3 inch
- Lumen: 10 lm
-
Supplier: Princeton Tec
Description: The Miniwave II incorporates the same power up feature of our popular Shockwave II. By fl ipping a switch, you can choose the required amount of light and power up from 3.0 watts to 5.8 watts. The unique switch system also offers the added security of switching to an alternate bulb fi lament in the
- # of Batteries: 4
- Lumen: 112 lm
- Power Source: Alkaline
- Battery Size: C
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Wide-angle beam maximizes light over a specific work area Pivoting head rotates 90° which allows light to be projected in any direction Extra-bright Xenon bulb maximizes brightness of the beam Lightweight, compact design makes the flashlight durable and portable Battery sold
- Power Source: Battery
- Lamp Type: HID
-
Supplier: Streamlight, Inc.
Description: kg)Standard system includes shoulder strap, AC and DC charger cords and charge rack, 10ft (3 meter) 12V€ˆDC power cord and flood lens. Limited lifetime warranty. HID LiteBox Rechargeable Batteries and HID LiteBox Chargers have a one (1) year warranty with proof of purchase. HID
- # of Batteries: 1
- Length: 8.8 inch
- Lumen: 3,350 lm
- Power Source: Battery, Re-Chargeable
-
Supplier: Streamlight, Inc.
Description: Xenon gas bulb, designed to last through 5 sets of batteries (spare bulb included)Up to 7,900 candela peak beam intensity (78 lumens measured system output)Adjustable spot-to-flood focus1.3 hours continuous run time5.1" long4.5 oz. with batteriesTwo 3 volt lithium batteries with a storage life of
- # of Batteries: 2
- Length: 5.1 inch
- Diameter: 0.94 to 1.25 inch
- Lumen: 78 lm
-
Supplier: Andax Industries
Description: Streamlight HID LiteBox Standard System - Orange. A rechargeable Streamlight HID LiteBox is a portable, high-powered LiteBox flashlight. From 3350 lumens, the HID LiteBox emits a 1 Million-candela beam that lights up objects a mile distant. Turn night into day! Get your
- Lumen: 3,350 lm
- Battery Size: AA
- Lamp Type: HID
- Power Source: Re-Chargeable
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Wide-angle beam maximizes light over a specific work area Flexible neck allows for hands-free operation and light to be projected in any direction whether it is standing on its base, wrapped around a pipe, or hanging from rafters overhead Lockable head clip offers versatility and
- Power Source: Battery
- Lamp Type: HID
-
Supplier: Andax Industries
Description: Streamlight HID LiteBox is the unparalleled light source at 1 million candela, 3350 lumens, with the option to continuously charge from a DC power source.
- Lumen: 3,350 lm
- Battery Size: AA
- Lamp Type: HID
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Flex-neck design with lockable head clips allows for hands-free use and versatility to stand or hang the light Wide-angle beam maximizes light over a specific work area 8 hours run-time on 1 charge Xenon bulb provides an extra bright beam of light DW9083 18V Replacement bulb
- Power Source: Battery
- Lamp Type: HID
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Wide-angle beam maximizes light over a specific work area Pivoting head rotates 90° which allows light to be projected in any direction Extra-bright Xenon bulb maximizes brightness of the beam Lightweight, compact design makes the flashlight durable and portable Battery sold
- Power Source: Battery
- Lamp Type: HID
-
Supplier: Andax Industries
Description: Streamlight HID LiteBox - Black. Our HID LiteBox is Streamlight lantern that features 3350 lumens confined in a 1 million-candela Xenon beam. This Streamlight rechargeable lights your entire scene whether you need to see objects at a distance or near at hand. Own a Streamlight
- Lumen: 3,350 lm
- Battery Size: AA
- Lamp Type: HID
- Power Source: Re-Chargeable
-
Supplier: Andax Industries
Description: Streamlight HID LiteBox Standard System - Black. Our Streamlight HID LiteBox is a rechargeable, portable, high-intensity LiteBox flashlight. The HID LiteBox produces 3350 lumens focused in a 1 Million-candela beam that illuminates a mile distant. Order your Streamlight
- Lumen: 3,350 lm
- Battery Size: AA
- Lamp Type: HID
- Power Source: Re-Chargeable
Find Suppliers by Category Top
More Information Top
-
New Grow Light 02 from Guangzhou Cowin Co., Ltd., China
… with Dvd,Headrest Pillow Monitor,Rearview Monitor,dvd,cd,tv,car parts, led modules,searchlight, halogen spotlight, par lights, HID xenon lamps, LED high … … 3, GU4.0,LED spotlight , Video Door Phone , Monitor … … flashing sunglasses , lanterns; shake Flashlight ;Solar flashlights; solar garden …
-
Exploration of Inland Southern Italy
… a theater in which a short circuit has cut out eight of 10 spotlights on the stage … From the audience, details of the costume of the partially illuminated actors can be made out with a flashlight , and the source of hidden voices can be found.
-
Shopping In Flashlights & Lanterns - Big Bruin
The flashlight features a waterproof anti-slip and anti-roll design a Ti-coated belt/pocket clip a tail push-button switch to power the flashlight and a hidden SOS/Strobe button. • Peak PKC05MB 5-Million Candle Power Halogen Rechargeable Spotlight - Black .
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… framed_J|1 maroon_J|1 drape_N|1 legation_N|2 generously_R|1 jutting_J|2 coping_N|1 patrol_V|5 alarmed_J|1 police_captain_N|1 vestibule_N|2 functioning_J|1 town_house_N|1 aroma_N|1 mailbox_N|4 jammed_J|1 overhead_J|2 prise_V|1 break_in_V|6 climb_down_V|3 signal_V|7 faintly_R|2 kitchen_table_N|1 nakedly_R|1 lurch_V|4 retch_V|1 buoy_up_V|1 supply_closet_N|1 flashlight _battery_N|1 unused_J|1 unsold_J|1 fifth_N|1 … … ghostlike_J|1 slump_V|6 huddled_J|1 inquest_N|1 hide _out_V|1 straight_face_N|2 scout_N|1 alibi_N|2 … … bake_V|8 saute_V|1 inlay_V|1 front_V|4 keynote_V|3 extend_to_V|4 climax_V|2 charter_V|1 while_away_V|1 fingerpaint_V|1 subtitle_V|1 update_V|3 trick_out_V|1 spotlight _V|1 chalk_up_V|2 ran_into_V|3 …
-
Detectors / AC / Detection
Locates Stud Centre Scans for hidden wires and pipes Ideal aid when fitting TV Wall Brackets, shelves and cupboardsAudiable, LED and spotlight indication on detection DV20 - AC Voltage Detector/ Flashlight .
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… ivory_N|1 hare_N|1 tree_V|2 tree_squirrel_N|1 falcon_V|1 bowl_V|1 left_field_N|4 root_V|3 siding_N|2 defender_N|3 m_N|1 swipe_N|1 fire_extinguisher_N|2 flashlight _N|3 soccer_player_N|2 referee_N|4 … … wag_V|3 forefinger_N|3 dart_V|2 seagull_N|1 flutter_V|1 founder_V|2 trot_V|2 luff_V|1 terrify_V|3 ebbing_N|1 scurry_V|4 high_ground_N|1 sailboat_N|5 spotlight _N|2 fall_back_V|4 swim_N|1 … … dog_show_N|1 victorious_J|2 invincibility_N|1 brandish_V|1 rampant_J|3 heraldic_J|2 depiction_N|2 schliemann_N|1 trot_out_V|2 heiress_N|1 trait_N|5 secrete_V|1 occult_V|2 hide _out_V|1 montana_N|1 bosom_V|1 …
-
Departments Index
Hide in Plain Sight,” Meg McGinity, no. 2, Apr.–June, p. 6. “ “Sonic Flashlight ,” Danna Voth, no. 1, Jan.–Mar., p. 8. “ Spotlight .
-
Articles Index
Hide in Plain Sight,” Meg McGinity, no. 2, Apr.–June, p. 6. “ “Sonic Flashlight ,” Danna Voth, no. 1, Jan.–Mar., p. 8. “ Spotlight .
-
Transparent Octopus Goes Opaque in Blink of an Eye | Octopus, Squid & Cephalopod Camouflage | Bioluminescence, Ocean Predators & Prey
… octopus can switch from transparent to opaque in an instant, enabling it to hide from bioluminescent predators. The second are fish that spotlight prey in "biological" headlights. … a bioluminescent light hits a transparent surface, the effect would be like a flashlight shining on a …
-
Lighting market sourcebook for the US
… 10).*3 Fluorescent lamps represented 16%of US.shipments. All other lamp types, including HID lamps, accounted for … … of most standard and reduced-wattage incandescent R and PAR type floodlights and spotlights ; consequently, the shares … 23 IntheCensusBureaudataset, '"miniature" incandescent lampsaresmall lamps thatare used inautomobiles(e.g., inbeadlightsandglovecomplatmeats), flashlights ,andradiopanels.
Indicates content that may require registration and/or purchase.