-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- MOR / Flexural Strength: 275 psi
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural
-
Supplier: Accuris
Description: High Alumina Brick
-
Supplier: Gouda Refractories BV
Description: High alumina fire clay bricks made from selected raw materials calcined at high temperatures. The high density and very low amount of bonding clay give the bricks a low porosity, excellent mechanical strength and excellent physical properties for application
- Max Use / Curie Temperature: 1,550 C
- Oxide Type: Alumina / Aluminum Oxide, Fireclay
- Shape / Form: Block
-
-
Supplier: Accuris
Description: HIGH ALUMINA BRICKS (TABULAR TYPE)
-
Supplier: Accuris
Description: High alumina brick (Amendment 1)
-
Supplier: Accuris
Description: STANDARD CLASSIFICATION OF FIRECLAY AND HIGH-ALUMINA REFRACTORY BRICK
-
Supplier: CeramSource Inc.
Description: alumina brick alumina content range from 36% to 90% Additional material grades are available for special and customized requirements. Here are just a few examples: Mullite Brick Low Creep High Alumina Brick Cordierite Brick Andalusite
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: ASTM International
Description: 1.1 This classification covers machine-made fireclay and high-alumina refractory brick, and its purpose is to set forth the various classes and types of these materials in accordance with their normal and characteristic properties, which are important in their use.
-
Supplier: Resco Products, Inc.
Description: 70D is one of our most popular High Alumina Brick used for multiple industries and applications due to its high purity alumina, bauxite and/or mullite calcines. Additionally, Seneca 60P a Burned High Alumina Brick is primarily used within
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Gouda Refractories BV
Description: LP and ULP brick series comprise super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%. LP and ULP bricks provide thermal shock resistance and very good resistance to various
- Max Use / Curie Temperature: 1,800 C
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Block
-
Supplier: Rath USA Inc.
Description: RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or
- Max Use / Curie Temperature: 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Block
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 776.6666666666666 C
- Compressive / Crushing Strength: 319.0810465858334 psi
- Length: 23.62206 inch
- Width / O.D.: 15.74804 inch
-
Supplier: CeramSource Inc.
Description: High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
Supplier: ASTM International
Description: 1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 This standard does not purport to address safety concerns, if any, associated with its use. It is the
-
Supplier: CeramSource Inc.
Description: Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel Brick,
- Density: 2.85 to 3.05 g/cc
- Compressive / Crushing Strength: 5,801.47357428788 psi
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the Pyrometric Cone Equivalent (PCE) of fire clay, fireclay brick, high alumina brick, and silica fire clay refractory mortar by comparison of test cones with standard pyrometric cones under the conditions prescribed in
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the pyrometric cone equivalent (PCE) of fire clay, fireclay brick, high-alumina brick, and silica fire clay refractory mortar by comparison of test cones with standard pyrometric cones under the conditions prescribed in
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,260 C
- Compressive / Crushing Strength: 140 psi
- MOR / Flexural Strength: 115 psi
- Length: 9 to 24 inch
-
Supplier: Nutec Bickley, Inc.
Description: the walls, while refractory alloy anchor hooks and dense alumina anchor bricks restrict movement of brick away from the kiln or furnace shell. Bickley's retained brick - floating anchoring system has proven to be an excellent solution for high temperature
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: variations in temperature occur Low heat storage capacity Can be used in direct contact with flame No reaction with alumina based bricks in application in the range of the typical use temperature Very low thermal conductivity Exonerated from any carcinogenic classification under nota Q
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: be used in direct contact with flame. It features very low thermal conductivity, has a low heat storage capacity and has good thermal shock resistance allowing it to be used in applications where large variations in temperature occur. This product also does not react with Alumina based
- Shape / Form: Fabricated / Custom Shape
Find Suppliers by Category Top
Featured Products Top
-
application area for the high-temperature heaters is in heating systems that use solid fuels such as wood pellets as the energy source. The challenge here is to ignite the biomass in a very short time while retaining very low emission value. This can only be achieved with a sufficiently high ignition (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Post-mortem analysis of high alumina brick attacked by vanadium and titanium bearing slag after service in torpedo ladle
Post-mortem analysis of high alumina brick .
-
New Materials and Processes
In this paper, a static method was used to study the corrosion behavior of six refractory materials including special grade high alumina brick , corundum mullite brick, high alumina brick, SiC brick, porous clay brick, and mullite high alumina brick.
-
Physicochemical characterization and use of wastes from stainless steel mill
High alumina brick .
-
EFFECT OF TYPICAL SLAGS ON FIRE BRICK WITH A METHOD OF DETERMINATION CORRELATED TO SERVICE
It is believed that all the tests are fairly reliable, even though the service may have been extra severe in the 12- and 15-ton furnaces just when the high alumina brick were being run, as in the case cited earlier where…
-
CERAMIC ABSTRACTS
m. P. Behavior of high alumina brick in a rotar cement kiln, ( I ) 26.
-
Refractory Bricks - Refractory Bricks Manufacturers, Suppliers
We are dedicated to provide various electric zircon corundum brick, silica brick, clay brick, high alumina brick , magnesite-chrome...
-
Refractory experience in circulating fluidized bed combustors, Task 7
Hard fired high alumina brick or high alumina vibration .
-
Modeling on the Solidification of 1J51 Fe-Ni-Based Alloy Ingot Under Vacuum Conditions
High alumina brick .
-
A STUDY OF AN ALUMINA‐SILICA CHECKER BRICK FROM THE REGENERATOR OF A GLASS TANK *
In a great many cases, the operating campaign has been increased by the use of high alumina brick of 50 and 60yo alumina content in the top five or six courses of the checkers.
-
CERAMIC ABSTRACTS
Excellent results have been attained with basic brick in all checker problems, but experiments are also being carried out with high alumina brick .
Indicates content that may require registration and/or purchase.