-
Supplier: Accuris
Description: STANDARD CLASSIFICATION OF FIRECLAY AND HIGH-ALUMINA REFRACTORY BRICK
-
Supplier: CeramSource Inc.
Description: alumina brick alumina content range from 36% to 90% Additional material grades are available for special and customized requirements. Here are just a few examples: Mullite Brick Low Creep High Alumina Brick Cordierite Brick Andalusite
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: Accuris
Description: Refractory bricks and shapes - High alumina
-
-
Supplier: ASTM International
Description: 1.1 This classification covers machine-made fireclay and high-alumina refractory brick, and its purpose is to set forth the various classes and types of these materials in accordance with their normal and characteristic properties, which are important in their use.
-
Supplier: Resco Products, Inc.
Description: 70D is one of our most popular High Alumina Brick used for multiple industries and applications due to its high purity alumina, bauxite and/or mullite calcines. Additionally, Seneca 60P a Burned High Alumina Brick is primarily used within
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Rath USA Inc.
Description: RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually
- Max Use / Curie Temperature: 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Block
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: Gouda Refractories BV
Description: High alumina fire clay bricks made from selected raw materials calcined at high temperatures. The high density and very low amount of bonding clay give the bricks a low porosity, excellent mechanical strength and excellent physical properties for application
- Max Use / Curie Temperature: 1,550 C
- Oxide Type: Alumina / Aluminum Oxide, Fireclay
- Shape / Form: Block
-
Supplier: Accuris
Description: Specification for standard sizes of refractory bricks for use in rotary cement kilns. Fireclay and high alumina refractories
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- MOR / Flexural Strength: 275 psi
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the Pyrometric Cone Equivalent (PCE) of fire clay, fireclay brick, high alumina brick, and silica fire clay refractory mortar by comparison of test cones with standard pyrometric cones under the conditions prescribed
-
Supplier: Gouda Refractories BV
Description: LP and ULP brick series comprise super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%. LP and ULP bricks provide thermal shock resistance and very good resistance to
- Max Use / Curie Temperature: 1,800 C
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Block
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the pyrometric cone equivalent (PCE) of fire clay, fireclay brick, high-alumina brick, and silica fire clay refractory mortar by comparison of test cones with standard pyrometric cones under the conditions prescribed
-
Supplier: CeramSource Inc.
Description: High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 732.2222222222222 C
- Compressive / Crushing Strength: 362.5920983929925 psi
- Length: 23.62206 inch
- Width / O.D.: 15.74804 inch
-
Supplier: ASTM International
Description: 1.1 This classification pertains to fireclay and high-alumina refractory mortars that can be trowelled, dipped or painted to join or coat refractory bricks and shapes. 1.2 This standard does not purport to address safety concerns, if any, associated with its use.
-
Supplier: CeramSource Inc.
Description: Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel
- Density: 2.85 to 3.05 g/cc
- Compressive / Crushing Strength: 5,801.47357428788 psi
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,260 C
- Compressive / Crushing Strength: 140 psi
- MOR / Flexural Strength: 115 psi
- Length: 9 to 24 inch
-
Supplier: Nutec Bickley, Inc.
Description: the walls, while refractory alloy anchor hooks and dense alumina anchor bricks restrict movement of brick away from the kiln or furnace shell. Bickley's retained brick - floating anchoring system has proven to be an excellent solution for high temperature
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: be used in direct contact with flame. It features very low thermal conductivity, has a low heat storage capacity and has good thermal shock resistance allowing it to be used in applications where large variations in temperature occur. This product also does not react with Alumina based
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Thermal Ceramics
Description: variations in temperature occur Low heat storage capacity Can be used in direct contact with flame No reaction with alumina based bricks in application in the range of the typical use temperature Very low thermal conductivity Exonerated from any carcinogenic classification under nota Q
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
application area for the high-temperature heaters is in heating systems that use solid fuels such as wood pellets as the energy source. The challenge here is to ignite the biomass in a very short time while retaining very low emission value. This can only be achieved with a sufficiently high ignition (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
dielectric constant, ideal for electronic substrates and high-heat applications. Alumina Ceramics: High melting point and hardness, suitable for refractory (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Steel Ceramics Silicon Nitride Aluminum Nitride Alumina Molybdenum Tungsten. Low Thermal Conductivity ?The part operated at high temperatures loses heat too quickly because of its thermal conductivity. This heat loss by conduction (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Top Seiko has developed the machining technology for Ultra-hard Materials such as ceramics and high density Refractory Metals. Their properties are not only extremely hard, but also very brittle which means easy to be broken (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
Ceramic Matrix Composites Ceramic Matrix Composites (CMC’s) comprise a ceramic matrix reinforced by a refractory fiber such as silicon carbide, alumina or carbon. More readily available CMC’s today include (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
More Information Top
-
Refractory Bricks - Refractory Bricks Manufacturers, Suppliers
[ Related Keywords : refractory high alumina brick, high alumina insulating brick, high alumina refractory brick , lowest price fire brick ] .
-
Equilibrium S distribution between molten calcium aluminate and steel
The high alumina refractory brick used in the .
-
Comparison of properties of mould powders with identical chemical composition produced from different raw materials
High alumina refractory bricks are used frequently in iron and steel industry, for example, as the permanent layer of tundish in continuous casting.
-
Countries > Canada > Province of Ontario > Regulations > Building Code Act > [CANADA Ont Reg 2012-332] Regulation 332/2012 - Building Code
(1) Firebrick liners shall conform to ASTM C27, "Classification of Fireclay and High Alumina Refractory Brick ”.
-
Aluminum Pipes Manufacturers (Page 3). Aluminum Pipes Product Catalogs Directory
Dry Pressed High Alumina Refractory Brick High Temperature Firebrick .
-
Sell black silicon carbide
• High alumina refractory brick is widely used in steel plant,cement plant and others.we have three grade of the goods and various shape and size,which have been export to many countries and receive warm welcom.
-
Chemical Engineering Division waste management programs. Quarterly report, April--June 1975
Harbison-Walker high alumina refractory brick material, Al203-89.7%, Cr2O3-10%, SiO2-0.1%, Fe2O3-0.1%.
-
Corrosion of high alumina refractories by Al 2 O 3 -CaO slag: thermodynamic and kinetic approaches
I n steel making, high alumina refractory bricks and alumina-magnesia forming spinel castables are used successfully in the steel ladles, particularly in the wall, the bottom and the impact pad of the ladle.
-
Masonry Design and Detailing, Sixth Edition > ASTM Reference Standards
Fire Clay and High Alumina Refractory Brick .
Indicates content that may require registration and/or purchase.