-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
-
Supplier: VAC-CON, Inc.
Description: dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic boom with 270 deg. rotation and joystick controls Front mounted 600' capacity hydraulic hose reel
- Number of Inlets: 1 #
- Capacity: 9 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Caterpillar Oil & Gas
Description: diagnostic and engine status Cooling System Thermostats and housing Jacket water pump — gear-driven Front water pump inlet Exhaust System Exhaust manifold — dry Front turbo exhaust Flywheels and Flywheel Housings See Mandatory Options Fuel System Electronic unit injector
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front Oil dipstick — LH mid-mount Oil pump Oil valve sampling — on oil
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump — belt-driven,
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
Find Suppliers by Category Top
Featured Products Top
-
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Introduction: The solid-liquid separator uses an inclined screen and gravity to separate solids from liquids, with secondary screw pressing for further dewatering. Ideal for wastewater with high solids content and large particle sizes. Can be used directly as a (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
check valve for effective protection from reverse flow and water hammer. The damage caused by reverse flow into pumps and compressors can cost hundreds of thousands of dollars and lead to problematic downtimes and reduced productivity. It is essential that proper and reliable check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
Selected models deliver up to 3,060 GPH with lift capacity up to 30 ft for efficient water removal. Solid-Handling Capability: Selected configurations can handle solids up to 3/8", helping reduce clogging when pumping water containing dirt, leaves (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Water hammer and hydraulic shock can damage pumps, piping systems, and critical equipment while creating excessive vibration, noise, and maintenance costs. Download this case study to learn how a high-capacity wastewater treatment (read more)
Browse Check Valves Datasheets for DFT Inc. -
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
… diam. mm h, 65 ° C, 1500 rpm, 40kg Load-carrying Capacity ASTM D2733 Load Wear … … Wet Brake Chatter/Squawk various PTO Clutch various High Torque Axle various Plessey Pump Allison C-4 Oxidation … … Durometer Change % Precipitation Water Tolerance Water Volume % …
-
IEEE Guide for Cleaning Insulators
The disad- vantage to using a separate engine is the added weight can limit the water carrying capacity of the vehicle as well as add complexity to the system. PTO (from truck chassis) pumps of centrifugal or piston design producing the discharge and pressure required to support washing at high head and for two-gun, simultaneous use in substations will require 50 kW to 67 kW (68 bhp to 90 bhp).
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
An International harvester truck-chassis utilizing WOMAs equipment, chemi- cal-abrasive- water and sludge tank (hydro-vac system) and included the 150–152 horsepower, PTO powered reciprocating pump with four standard interchangeable plunger set configurations, accommodating the required application range dem- onstrated in … Supported also by two hydraulically operated hose reels for sewer cleaning and high -pressure hose storage, the … Demonstrating and introducing to Newark, New Jersey’s airport facility, the capacity of runway rubber and coating removal …
-
Frimokar AG
The high -pressure water system is operated by NMV-type PTO . Several versions are available, from a medium pressure water cleaning model (pressure range from 170 to 400 bar at the pump and a capacity of 45 to 90 litre/minute), up to high-pressure equipment which can remove rubber at around 750 bar …
-
CST Avion SA
The pump is powered by a PTO or as an opinion, by a Honda 6 kW petrol engine. … servicing vehicle Featuring a chassis ZIL 5301 (EURO II or EURO III) with driver's cab, the vehicle is fitted with a vacuum system and stainless steel tanks providing capacities for 1000 litres of … … 500 litres of flush water and 500 litres of … … model has a lift platform fitted on the chassis to provide access to high service points on …
-
Precision Land Application of Animal Manure Slurry
In all percent solid contents (3.2,4.1,7.2 %), the regression equation for the load cell flow rate had higher R 2 values than water , which means the regression model more closely modeled the data (4.1% data not … The higher dry matter content manure influences the pumping capacity or efficiency of the front tanker centrifugal pump. … of 7.2% Dry Matter Manure Tests were also performed by changing the PTO speed during discharge …
Indicates content that may require registration and/or purchase.