-
Supplier: Dura-Line
Description: both sides with a corrosion-resistant copolymer for corrosion resistance. It is then overlaid with an HDPE (High Density Polyethylene) jacket for superior protection in rugged environments. Armored FuturePath can be ordered with an integral locate wire for utility
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: TelephoneStuff.com
Description: ALTOS Lite Gel-Free Single-Jacket/Single-Armor Cables are designed for direct-buried applications. ALTOS Lite Cable Features: - Single-armor construction provides additional crush and rodent protection - High-strength ripcord under armor for ease of stripping - Gel-free
-
Supplier: TelephoneStuff.com
Description: density within a given cable diameter while allowing flexibility to suit many system designs. Features: - Single-armor construction provides additional crush and rodent protection - High-strength ripcord under armor for ease of stripping - Gel-free design is fully
-
-
Supplier: Belden Inc.
Description: Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and
- Cable Weight: 0.4940787401574794 lbs/ft
- Bending Radius: 350 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and
- Cable Weight: 0.4940787401574794 lbs/ft
- Bending Radius: 350 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and
- Cable Weight: 0.4940787401574794 lbs/ft
- Bending Radius: 350 mm
- Operating Temperature: -30 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Tri-Barrier (laminate layer of aluminum, high density polyethylene and polyamide), polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and
- Cable Weight: 0.4940787401574794 lbs/ft
- Bending Radius: 350 mm
- Operating Temperature: -30 to 70 C
-
Supplier: TelephoneStuff.com
Description: ALTOS Lite Single Mode Gel Free Cables. Gel Free Cables Features: - Fully water blocked loose tube, gel free design - Single armored construction: Provides additional crush and rodent protection - High strength ripcord - Medium density polyethylene jacket - Designed for campus
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: protection - High-strength ripcord provides ease of stripping - Medium-density polyethylene jacket provides rugged, durable and easy to strip use - The flexible craft-friendly buffer tubes are easy to route in closures, and the SZ-stranded, loose tube design isolates fibers from
-
Supplier: TapeOnline.com
Description: Noise- Newly developed 0.1um-diameter fine Ceramic Armor Metal Particles enhance the tape's high magnetic energy and new calendering technology ensures tape surface smoothness for increased short-wavelength output (2dB higher than Maxell D-3) and decreased noise.
-
Supplier: TapeOnline.com
Description: Noise- Newly developed 0.1um-diameter fine Ceramic Armor Metal Particles enhance the tape's high magnetic energy and new calendering technology ensures tape surface smoothness for increased short-wavelength output (2dB higher than Maxell D-3) and decreased noise.
-
Supplier: TapeOnline.com
Description: Noise- Newly developed 0.1um-diameter fine Ceramic Armor Metal Particles enhance the tape's high magnetic energy and new calendering technology ensures tape surface smoothness for increased short-wavelength output (2dB higher than Maxell D-3) and decreased noise.
Find Suppliers by Category Top
Featured Products Top
-
injection molded low density polyethylene (LDPE) plastic caps to high temperature vinyl caps, to silicone and EPDM rubber caps and closures, MOCAP has the low cost, quality products to satisfy your product protection requirements. Use the links below (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
types of borated polyethylene for different radiation shielding requirements. Explore our different options below: High-Density Pure Polyethylene (HDPE) serves as an excellent neutron moderator due to its high hydrogen content (read more)
Browse Radiation Shielding Datasheets for MarShield -
quick integration into new construction or retrofit projects. Its consistent density and wide temperature durability make it suitable for a variety of shielding requirements. Borated Polyethylene Uses in Nuclear Energy Available in multiple boron concentrations, (read more)
Browse Polyethylene Resins Datasheets for MarShield -
.D. sizes up to 1 inch, with multiple end termination choices including JIC 37° flare, SAE O-ring boss, ORFS, and metric bite-type fittings. Optional abrasion-resistant polyurethane sleeving or stainless steel armor for highly abrasive or high-abrasion environments, allowing precise alignment with (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, offering superior purity at a very reasonable cost, is available through minimum order. Medium-high and ultra-high density polyethylene material is available through minimum order. (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
increased tensile strength of Zelite Linear Low Density, over that of a low-density polyethylene, enhances its resistance to splitting during use. FEP-lined polyethylene, offering superior purity at a very reasonable cost, is available through minimum order. Medium-high and ultra-high density (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
ExxonMobil™ HD7165L is a novel high-density polyethylene developed specifically for machine direction oriented polyethylene film applications. Designed in response to growing demand for all-PE packaging, HD7165L enables the production of blown MDO-PE films used as (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer) Stocked Material: PP, HDPE Patented (See LIST) (read more)
Browse Industrial Containers Datasheets for MOCAP LLC -
ExxonMobil has developed its latest innovation in high-density polyethylene; ExxonMobil™ HD7165L for Machine Direction Oriented (MDO) PE film applications. Development of HD7165L has been driven by market demand from brand owners and processors seeking all-PE packaging, which has (read more)
Browse Polyethylene Resins Datasheets for ExxonMobil - Polyethylene Products -
Sustainability and efficiency are becoming top priorities for cities looking to replace or revitalize their water infrastructure. As more focus shifts to the topic of water conservation, engineers and city planners are realizing the benefits offered by high-density polyethylene (HDPE) pipes for (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc.
More Information Top
-
Submarine Mass Movements and Their Consequences
The water pipes are seamless and made with high - density polyethylene (HDPE) armored by steel wire.
-
Eurosatory 2006: Plasan awarded IDF body armour contract
A number of high - density composite polyethylene armour plates are fitted into a modular assault vest, which is ergonomically designed for freedom of movement while protecting all vital organs.
-
Achieving Cleanliness Levels During Fabrication, Assembly, and Testing of Subsystems and Hydraulic Tubing Network for the Zinc Subsea Production System
The NYLON hoses, are arranged concentrically and protected by layers of medium and high density polyethylene and jacketed armor wire.
-
Fibre Optics Improving Deepwater ROV Pipeline Inspection
COPPER ''';IRE POLYETHYLENE COPPER WIRE HIGH DENSITY POLYETHYLENE SiER WIRE ARMOUR .
-
CR4 - Thread: Fiber Optic Cable in HDPE Pipe - Need Help
4 Core Cable , High Density Polyethylene , ECCS Tape Armour , Flame Retardant Low Smoke Zero Halogen , Control , Fiber Optic , Orange .
-
High-reliability, modular ocean cable termination
DESIGN DESCRIPTION The termination design consists of a typical armored cable with a high density polyethylene outer jacket and medium density polyethylene conductor insulation.
-
Installation Of A Deep-sea Water Supply System For Mariculture
It was determined that the most suitable ma- terial for a deep-sea water pipe was high - density poly- ethylene with steel wire armor , and that the reel-barge method was optimal for laying this pipe.
-
Installation Of Deep-Sea Water Supply Pipeline For Mariculture And Long-Term Current And Temperature Observations At Bottom Region
It was determined that the most suitable material for the deep-sea water pipe was high - density polyethylene with steel wire armor in consideration of severe wave conditions due to a typhoon, and the optimal laying method was the reel-barge method …
-
SOUth TOTO acoustic measurement facility (STAFAC) in-water systems design
This cable is a high density polyethylene (HDPE) coated , double armored , electro-optical-mechanical (EOM) cable produced by South Bay Cable.
-
The Manufacture, Installation And Calculated Transmission Performance Of A 34.5 kVv Submarine Cable
A jacket of high density polyethylene is extruded over the individual armor wires prior to its application on the cable.
Indicates content that may require registration and/or purchase.