-
Supplier: Rugged Information Technology
Description: Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for shipboard environments. The RLP2605S is powered by a high-volume print engine that produces 600 x 600 dpi
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is ideal for tactical and harsh environments. The RLP27 is powered by a high performance 27 page-per-minute print engine that
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Printronix, Inc.
Description: The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of
- Printing Width: 209.5498868430611 mm
- Printing Rate: 111.75999999999995 mm/sec
- Resolution: 300 dpi
- Maximum Media Length: 25.399986284007408 to 2,514.5986421167336 mm
-
-
Supplier: Rugged Information Technology
Description: Color Laser Printer draws upon proven Hewlett Packard laser printer performance and RITEC proprietary rugged design technology to form a product offering that is well suited for industrial or less-severe military environments. The RCLP21 is powered by a high-volume
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: CWP solutions
Description: The Lexmark C544n is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance
- Features: Color Printing, Laser Printer
-
Supplier: CWP solutions
Description: colour Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Front USB port for walk-up printing Recommended monthly volume: 800 to 3,000 pages Features Enhance efficiency with expanded performance, like extra memory, powerful processing and a robust duty
- Resolution: 1,200 dpi
- Features: Color Printing, Laser Printer, Memory / Storage, Other
- Media Handling: Paper
-
Supplier: CWP solutions
Description: The Lexmark C544dw is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance
- Resolution: 1,200 dpi
- Features: Color Printing, Laser Printer, Memory / Storage, Other
- Media Handling: Paper
-
Supplier: Kyocera Mita
Description: The FS-9130DN ECOSYS® Printer delivers a highly productive and dependable device for businesses of any size. Customers can take advantage of the standard and optional features on this printer to ensure all of their critical business requirements are satisfied. A high monthly
- Resolution: 300 to 1,800 dpi
- Applications: Graphics
- Features: Laser Printer
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Savin
Description: output from other devices, including offset printers and popular laser printers. Plus, support for PANTONE®, ColorSync, ICM and custom ICC profiles provides even more control over your prints. · Sharpen images with new PxP™ toner. Its wider color gamut and smaller particles
- Resolution: 1,200 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: Printronix, Inc.
Description: and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office
- Printing Width: 345.43981346250075 mm
- Resolution: 180 dpi
- Maximum Media Width: 152.39991770404444 to 431.79976682812594 mm
- Maximum Media Thickness: 0.6349996571001852 mm
-
Supplier: Printronix, Inc.
Description: and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office
- Printing Width: 345.43981346250075 mm
- Resolution: 180 dpi
- Maximum Media Width: 76.19995885202222 to 431.79976682812594 mm
- Maximum Media Thickness: 0.6349996571001852 mm
-
Supplier: Printronix, Inc.
Description: High speed - up to 800 LPM Low cost of operation - typically 10X lower than laser or serial matrix Forms flexibility - straight paper path and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless
- Printing Width: 345.43981346250075 mm
- Printing Rate: 99.90666666666681 mm/sec
- Resolution: 90 to 180 dpi
- Maximum Media Width: 76.19995885202222 to 431.79976682812594 mm
-
Supplier: IKON Office Solutions, Inc.
Description: Aficio AP610N, and assumes the position as Ricoh's lead monochrome desktop laser printer with 11" x 17" output capabilities. This network-ready 35-ppm model offers high yield 20,000-page AIO print cartridge technology, a versatile and expandable paper supply, and a very
- Maximum Media Width: 279.39984912408147 mm
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities
Find Suppliers by Category Top
Featured Products Top
-
Ensures consistent performance in high-precision and high-duty-cycle laser systems. Typical Applications (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-hour Battery Cycle - 8 hours minimum, based on standard duty cycle of 20% idle, 40% in motion full speed loaded, 40% in motion full speed unloaded. Charging Method - Automatic (Fast) charging or optional built-in charger. NOTE: SPECIFICATIONS ARE SUBJECT TO CHANGE WITHOUT NOTICE BASED ON PRODUCT IMPROVEMENTS OR TECHNICAL REQUIREMENTS. (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
battery-powered sensors, portable equipment, data loggers, and intermittently active IoT devices. When estimating the runtime of a battery-operated design, engineers should consider active-read current, program and erase activity, standby time, regulator efficiency, and the duty cycle of the (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
significantly higher levels of productivity when compared to single point comparators or bench micrometers. Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Brochure - External Supermicrometer Model PC The Standard of Accuracy New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
two different duty cycles. The typical duty cycle is called standard performance capability, and as the industry moves towards higher performance requirements, they're looking for higher performance than capability; which essentially is looking for greater temperature and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
an engine. On the other hand, changing oil too soon or too frequently can have a huge cost impact and environmental impact. Oil in RICE (rotating internal combustion engines) becomes progressively contaminated, the rate of which can vary based on load factor, duty cycle, age, environment, and fuel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Living with the Lenovo ThinkPad T410 [From the Screen of Stone]
It has all of the features you would expect from a reasonably- high - duty - cycle dedicated monochrome laser printer .
-
Building Design and Construction Handbook, Sixth Edition > GLOSSARY
Laser printers are more expensive, faster, and of a higher - duty cycle than ink-jet printers and are more often found connected to a network, so that several people may share one printer.
-
Shopping In KVMs & Switch Boxes - Big Bruin
Epson C11CC63011BY WorkForce AL-M300D A4 Mono Laser Printer Epson C11CC63011BY - Impressive print speeds of 35ppm; Optional high -yield toners available for … … printing; 100, 000-page duty cycle ; In-built two-sided printing; A4 Mono Laser Printer ; Up to 35ppm Single …
-
Popular Products In Printers & Scanners - Big Bruin
Epson C11CC65011BY - AcuLaser M400DN Mono Laser Printer Epson C11CC65011BY - Impressive print speeds of 45ppm; Optional high -yield toners available for cost-effective printing; 200, 000-page duty cycle ; In-built two-sided printing; A4 Mono Laser Printer ; Up to 45ppm Single Sided …
-
Shopping In Printers - Big Bruin
Epson C11CC65011BY AcuLaser M400DN Mono Laser Printer Epson C11CC65011BY - Impressive print speeds of 45ppm; Optional high -yield toners available for cost-effective printing; 200, 000-page duty cycle ; In-built two-sided printing; A4 Mono Laser Printer ; Up to 45ppm Single Sided …
-
Shopping In Printers - Big Bruin
Epson C11CC65011BY - AcuLaser M400DN Mono Laser Printer Epson C11CC65011BY - Impressive print speeds of 45ppm; Optional high -yield toners available for cost-effective printing; 200, 000-page duty cycle ; In-built two-sided printing; A4 Mono Laser Printer ; Up to 45ppm Single Sided …
-
Shopping In Printers - Big Bruin
Epson C11CC65011BY - AcuLaser M400DN Mono Laser Printer Epson C11CC65011BY - Impressive print speeds of 45ppm; Optional high -yield toners available for cost-effective printing; 200, 000-page duty cycle ; In-built two-sided printing; A4 Mono Laser Printer ; Up to 45ppm Single Sided …
-
Shopping In Printers - Big Bruin
… to 1280 MB RAM - USB and network connectivity as standard - Highly reliable thanks to long-life components Features Print technology A4 Mono Laser Printer Mono Print Speed (A4 … … Version 10.5 or higher Mac compatibility Yes Duty cycle 2000 Pages Per Month …
-
Shopping In Printers - Big Bruin
… to 1280 MB RAM - USB and network connectivity as standard - Highly reliable thanks to long-life components Features Print technology A4 Mono Laser Printer Mono Print Speed (A4 … … Version 10.5 or higher Mac compatibility Yes Duty cycle 2000 Pages Per Month …
-
Shopping In Printers - Big Bruin
… to 1280 MB RAM - USB and network connectivity as standard - Highly reliable thanks to long-life components Features Print technology A4 Mono Laser Printer Mono Print Speed (A4 … … Version 10.5 or higher Mac compatibility Yes Duty cycle 2000 Pages Per Month …
Indicates content that may require registration and/or purchase.