-
Supplier: OMEGA Engineering, Inc.
Description: Made entirely of PTFE, PFA, and PCTFE, the Model FL-10 liquid flow meter is excellent for high-purity flow measurement applications or use with corrosive liquids. These flowmeters are available with a standard valve to monitor and control flow or without a valve to just
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0 to 79.23 GPM
- Operating Pressure: 100 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Compressed Gases and Viscous Media The KDV series are high quality glass tube variable-area flowmeters (rotameters). This classic design is still the most widely used flowmeter style in the world today. The simple variable-area design makes the flowmeter a perfect choice when ease of
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FL-1500 flow meters combine 2% accuracy and side plate construction at an economical price. These flowmeters feature glass and 316 stainless steel construction, with aluminum side plates and acrylic plastic shields. The float design provides high immunity to viscosity variation,
- Pipe Diameter: 0.5 to 1 inch
- Gas Volumetric Flow Rate: 0.317 to 25.76 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 100 to 300 psi
-
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for direct read flow rates, the FLD Series rotameter is a precision instrument embodying the inherent simplicity, versatility and economy of the classical rotameter. It is particularly suitable for metering carrier gases in chromatography, indicating and controlling
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00388461333975 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: Malema Sensors
Description: Malema's SC250 & SM250 model metal tube variable area flow meters are suitable for gases, liquids and steam flow measurement. It uses a robust metal tube construction with an optional plastic liner to handle tough and corrosive process fluids. Features Linear scales High
- Operating Temperature: -58 to 176 F
- Media Temperature: -58 to 572 F
- Media Temperature Range: -58 to 572 F
- Liquid Volumetric Flow Rate: 0.011 to 792.51615702 GPM
-
Industrial Valves - High-Precision Control Valves For Gases and Liquids -- M-Flow Micro Valve SeriesSupplier: Vogtlin Massflow USA
Description: M-flow micro valves were developed for fine dosages of gases and liquids. They are an integrated constituent of the float-rotameters by Vögtlin and are often used as separate valve units for OEM applications – Compact, modular construction – Very smooth and accurate adjustement –
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 290.0754 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 302 F
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow meters are
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Brooks Instrument
Description: Need reliable, durable flow measurement in high-pressure, high-temperature or hazardous process settings? The MT3750 metal tube variable area flow meter from Brooks Instrument is your hard-working answer. Constructed from high-strength steel, the MT3750 Series VA
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter.
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting
- Gas Volumetric Flow Rate: 0.00141242937853107 to 0.706214689265537 SCFM
- Mass Flow Rate: 0.002753 to 0.05506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Brooks Instrument
Description: existing Brooks Instrument Full View® 1100 Series meters: models 1110, 1114, 1140, 1144. Features Broad range of flow ratings from 0.8 to 25 gpm; 3 to 50 scfm Pressure ratings up to 500 psig / 34 bar Accuracy ranges from 1% to 10% Full Scale Calibrated to process conditions with 75mm, 127mm
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS04 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is
- Pipe Diameter: 0.25 to 1.25 inch
- Gas Volumetric Flow Rate: 0.0706214689265537 to 105.932203389831 SCFM
- Operating Pressure: 4,350 psi
- Media Temperature: 248 F
-
Supplier: Mar Cor Purification
Description: Divert Solenoids & Flow Control Valves Low Pressure and High Temperature Switches Feed and Product Conductivity Transmitters Product, Reject and Recycle Flow Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Distribution System Cone Bottom Tank
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Clark Solutions
Description: MR3000 series molded flowmeters are available with 24 different air and water ranges. These units are supplied with scales in LPM Air, SCFH Air, CCM Water and GPH Water, all with 10:1 turn-down ratios. Molded of high-impact polycarbonate, the MR3000 has been designed to maintain maximum
- Gas Volumetric Flow Rate: 0.00176573333625 to 0.0035314666725 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Orange Research, Inc.
Description: consider that our models have large dials with bold markings and characters that are easy to read from a distance, handle high line pressures and can be mounted in any orientation. Like rotameters, they are mounted directly in the flow stream, but with bodies machined from solid
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.333333333333333 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: ENMET Corporation
Description: Alarms Protected Maintenance Functions Audio and Visual Alarms High Integrity Polycarbonate Enclosure High Capacity Relays Flow Meter for Confirmation
- Operating Temperature: 32 to 104 F
- Display: Digital
- Instrument Type: Monitor
Find Suppliers by Category Top
Featured Products Top
-
• Low pressure drop (≤14" H2O) to maintain system efficiency • High-resolution, repeatable flow control across a wide range • Integrated control simplifies design and reduces component count • Ideal for gas delivery, leak testing, and precision dispensing applications (read more)
Browse Flow Controllers Datasheets for Clippard -
ABB unveils high accuracy flowmeter calibration facility in Minden, Germany Press release | Minden, Germany | 2023-06-07 (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Quickpick Ordering Option. Thepackages contained in the Quickpick program offer our best-selling flow meter accessories in easy-to-pick packages selected to meet specific flow measurement needs. The Marathon Package for tough environments and high flow rates (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision and consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat and corrosion resistant. The orifice is manufactured to exacting tolerances. Hole (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Flowmeter GF Ultrasonic flow meters offer advanced measurement with simple mounting, high versatility, and minimal maintenance. Compact with a clear, large display, they can be retrofitted or integrated without piping changes, and the clamp-on design ensures easy installation. Variable (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
ABB’s high-precision CoriolisMaster flowmeter now certified for custody transfer ABB’s CoriolisMaster flowmeter has received recognition for its high levels of accuracy, gaining custody transfer standards approval. The flowmeter now offers a new custody (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
The Lee Company offers a wide selection of field-proven single and multiple orifice precision flow restrictors for a variety of demanding applications, including aerospace hydraulic and fuel systems, oil tools, race cars, and other sophisticated fluid power systems. Design engineers (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The ND-type flow sensor has the measuring principle of impellers and is suitable for measuring various types of liquid. It is one of our best-selling products with high quality at a low price. Excellent repeatability ?Amplifier built-in magnetic sensor, which is strong against noise (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
Simple modification of the Lack system for use with Manley ventilators
The pressure drop along each channel has been measured using a high flow Rotameter and water manometer: at 40 litres/min these .
-
Rotating catheter mount
The pressure drop along each channel has been measured using a high flow Rotameter and water manometer: at 40 litres/min these .
-
Role of Volatile Semiochemicals in the Host and Mate Location Behavior of Mallodon dasystomus (Coleoptera: Cerambycidae)
Air was pulled through the system by a laboratory vacuum supply at a rate of ~1 L/min regulated by a high flow rotameter (Supelco, cat. no. 22550-U, Bellefonte, Pennsylvania), and air was purified with ~2 g of activated charcoal before entering…
-
Ventilator malfunction
This does not, however, mean that it will necessarily pass the total flow which can be achieved by an oxygen flush (meeting British Standards) and high Rotameter flows .
-
Insertion of epidural catheters
This does not, however, mean that it will necessarily pass the total flow which can be achieved by an oxygen flush (meeting British Standards) and high Rotameter flows .
-
Anaesthesia for laryngeal microsurgery
This does not, however, mean that it will necessarily pass the total flow which can be achieved by an oxygen flush (meeting British Standards) and high Rotameter flows .
-
Anaesthetists' management of oxygen pipeline failure: room for improvement *
Many wasted the oxygen with high flows through a non-rebreathing self-inflating bag, used high rotameter flows , and used the oxygen powered ventilator.
-
Some hazards of dental gas machines *
The high - flow rotameters on this machine werefound to giveaccurate gasmixturesat variousflows.
-
The effect of host resistance on the metabolic rate of engorged females of Rhipicephalus evertsi evertsi
Flowrates were regulated by a Supelco high - flow rotameter (range 10-370 ml min ') (Supclco Inc..
-
Film and pore diffusion studies with immobilized glucose oxidase
The high flow rate rotameter had a maximum flow rate of 1300 cc/min at a minimum readable flow rate of 20 cc/min, while the low flow rate rotameter had a maximum flow rate of 80 cc/min and a minimum readable flow rate…
Indicates content that may require registration and/or purchase.