Products/Services for High Helix Ball Screws

  • Screws-Image
    Screws - (1401 companies)
    ...good load capacity, wear resistance, and are suitable for use near magnets. Molybdenum screws have a very high melting point and are exceptionally strong. Plastic screws are inexpensive and corrosion resistant for light loads. They are common...
  •  
    Lead Screws and ACME Screws - (69 companies)
    ...one revolution. Twin leads are useful in opposing dual motion using a single-drive system. This design features both left-hand and right-hand threads. With left-hand threads, the ball nut travels away from the end that is viewed when the screw...
  • Balls and Sphere Shapes-Image
    Balls and Sphere Shapes - (211 companies)
    Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
  • Anchors-Image
    Anchors - (503 companies)
    Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle...
  • Ball Screws-Image
    Ball Screws - (239 companies)
    ...comes complete with a screw, nut, and bearing support. For low speed and high accuracy applications acme screws are cost effective. Manufacturing Process. Choices for manufacturing process for ball screws, lead screws, and ACME screws include...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  •  
    Bolts - (1301 companies)
    Bolts come in several configurations for their application and specification variances. Since the terms "bolt" and "screw" were in use before the advent of easily-produced helix fasteners, they are often synonymous. However, several standards bodies have...
  •  
    Ball Screw Support Bearings - (72 companies)
    Ball screw support bearings are designed for use in ball or lead screw applications. Ball screw support bearings are specially designed for use in ball screw or lead screw applications. Most ball screw support bearings are angular contact bearings...
  •  
    Ball Screw Repair Services - (39 companies)
    Ball screw repair services refurbish worn or damaged ball screws to their original condition. Ball screws are used to convert rotary motion or torque into thrust or linear motion. They have a nut that contains balls which roll along formed threads...
  •  
    Ball Valves - (2118 companies)
    ...are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Linear Motion Products Report - 2016
    As ball screws become cheaper to manufacture owing to lower steel prices, ball screw actuators with an integrated high helix screw are a viable alternative to some belt driven actuators.
  • Linear Motion Products Report - 3 Vols - 2015
    As ball screws become cheaper to manufacture owing to lower steel prices, ball screw actuators with an integrated high helix screw are a viable alternative to some belt driven actuators.
  • Linear Motion Products Report - Asia - 2014
    As ball screws become cheaper to manufacture owing to lower steel prices, ball screw actuators with an integrated high helix screw are a viable alternative to some belt driven actuators.
  • A new multichannel Raman optical activity instrument
    The lead- screw has a maximum deviation from a perfect helix equivalent to 0.01 nm and is coupled to the grating shaft by means of a high -precision ball slide in a sine-drive configuration.
  • INGERSOLL CUTTING TOOL Milling Tools - Machining - Grainger Industrial Supply
    …0.375 In, Thread Size T06, Number of Flutes 2, Length of Cut 0.38 In, Helix Angle 0 Degrees , Lead … 187 In, Insert Shape Ball Nose, Coating TiAlN PVD … Right Hand, Mounting Style Screw -On, Application High Feed Endmill, ANSI Number…
  • Machine tools construction and calculation
    Inclined ball bearing, 379, 408 inclined disc method of construction 20, 536 Schränkung 40, 358 screw distance, thrust coefficient, thrust crank, 570 thrust crank assembly, 571 bulk angles, 96 contactor, 628, 648, 664 protection and function small voltage, 627 protection insulation 626 .... Spindle construction, 409 spindle storage, 369 spiral- helical springs, 491 spiral groove bearings 68, 336 Squeeze Play film-dampers, Squeeze Play film … 90 cast steel, 126, 261 stator, 350 stiffness, 15, 50, 406, 408 stiffness infinitely high 338 stiffness matrix 507…
  • Lead Screw Technology Rolls Over Ball Screws (.pdf)
    • Zero maintenance  • No lubrication required  • Lower particulate generation  • Longer life with non‐catastrophic failure  • Quieter operation (no re‐circulating  ball  noise)  • High   helix /Fast leads (greater than 100mm/rev)  • Very fine threads (as small as 0.5mm/rev)  • Non‐backdriving (self‐locking) leads   • Multi‐function nuts  • Easily customized nut designs  • Zero‐backlash with very light pre‐load/low drag  • Much lower cost/selling price – 25 to 90% less! .... We build on these lead  screw  advantages.
  • Study on the Flexible Support Legs for ITER Transfer Cask System
    Without considering the friction and screw’s helix angle, with slope angle h = 15° for the wedge slider, the axial force of the screw shaft is about: f ¼ W Â tgh ¼ 50 Â tg15 % 13:4ðTÞ. .... In order to reduce friction as the load is high , ball screw shaft was considered.
  • Friction-Induced Vibration in Lead Screw Drives
    Quieter operation due to the absence of re-circulating balls used in ball screws . l. .... Availability of high helix angles resulting in very fast leads. l .
  • Studies on the screw webs of low organisms
    …a spheroid with three times so coarse main one emerges this ellipsoid inhaltsgleiehen ball from it as … a leieht tordierbaren thread is produced one about 10 cms long 1 one of Plasticine Vfodell and the model pulls on it in one 1--11/2 m high with water gefiillten Gef … $, that a Tell of a reehtsgewundenen screw ' darstelR. .... water sehraubt) as by purely translativer movement and here again less as by movement in linksgewundener spiral .