-
Supplier: UIY Inc.
Description: 2 to 4GHz – 500W Coaxial Circulator
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 16 dB
- VSWR: 1.4 :1
- Operating Temperature: 10 to 60 C
-
Supplier: UIY Inc.
Description: 4 to 8GHz – 300W Coaxial Circulator
- Frequency Range: 4,000 to 8,000 MHz
- Isolation: 16 dB
- VSWR: 1.4 :1
- Operating Temperature: -30 to 70 C
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
- Frequency Range: 2,600 to 3,200 MHz
- Isolation: 35 dB
- Insertion Loss: 1 dB
- VSWR: 1.35 :1
-
-
Supplier: UIY Inc.
Description: 700 to 5000MHz – Coaxial Circulator
- Frequency Range: 700 to 5,000 MHz
- Isolation: 23 dB
- VSWR: 1.15 :1
- Operating Temperature: -40 to 85 C
-
Supplier: UIY Inc.
Description: 140 to 300MHz – Coaxial Circulator
- Frequency Range: 140 to 300 MHz
- Isolation: 23 dB
- VSWR: 1.2 :1
- Operating Temperature: -30 to 70 C
-
Supplier: 5o.com
Description: Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon
- Operating Frequency Range: 18 to 26.5 GHz
- VSWR: 1.6 :1
- Insertion Loss: 1.1 dB
- Isolation: 14.5 dB
-
Supplier: Smiths Interconnect, a Molex company
Description: Wide range of RF/Microwave isolators & circulators are offered in drop-in, coaxial, microstrip/ surface mount, and waveguide configurations from C-band to V-Band. These high performance components are highly compact, ruggedized and provide superior magnetic shielding. Contact
- Component Type: Circulators, Isolators
-
Supplier: Fairview Microwave Inc.
Description: frequency of 11 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1011 has a minimum isolation of 20 dB and a maximum input power of 50 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 11,000 to 18,000 MHz
- Isolation: 20 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 2 GHz and a maximum frequency of 4 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1030 has a minimum isolation of 18 dB and a maximum input power of 100 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 18 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 8 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1010 has a minimum isolation of 16 dB and a maximum input power of 50 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 8,000 to 18,000 MHz
- Isolation: 16 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 4 GHz and a maximum frequency of 8 GHz. Fairview Microwave SMA RF coaxial circulator part number FMCR1034 has a minimum isolation of 17 dB and a maximum input power of 80 Watts. Additional RF specs for this Fairview Microwave component can be found on the
- Frequency Range: 4,000 to 8,000 MHz
- Isolation: 17 dB
- Component: Circulator
-
Supplier: Mini-Circuits
Description: generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
Find Suppliers by Category Top
Featured Products Top
-
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The RF product Model 5o104546023002500NK is a high-power, high-reliability protection component designed for the 2300~2500MHz high-frequency band. Leveraging the brand's core technology, it can be expanded to cover 10MHz~50GHz and withstand up to 30KW power, tailored for (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
Model Number:UIYDC8888A170T180 Frequency Range:170-180MHz Insertion Loss:0.25dB Max. Isolation:20.0dB Min. VSWR:1.2 Max. Average Power:1500W Temperature Range:+20 ~ +60°C Connector Type:TAB 170-180MHz High Power Circulator Typical (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
-in circulator engineered for high-reliability scenarios, the UIYDC5356A1200T1400 achieves unidirectional signal transmission based on the gyromagnetic effect of ferrite materials. Equipped with exceptional power handling capability, low insertion loss, and stable phase performance, it precisely (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Premium 22 to 33 GHz broadband coaxial RF isolator features excellent power handling and stable performance, widely used in millimeter wave, radar, SATCOM and RF test equipment. Model Number:5o00131842233KK Frequency Range:22.0~33.0GHz Insertion Loss:0.9d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Premium 162-168MHz VHF dual junction coaxial RF isolator featuring low insertion loss, high reverse isolation, 50 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
sensitive receiving components. The 5o131206004136174SK dual?junction coaxial circulator from 5o.com is developed to resolve port crosstalk and signal back?flow in high?power VHF communication systems. Designed for standard 50Ohm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
UIYCC8080A Coaxial Circulator is a high-performance RF Circulator, optimized for the wideband of 10~55 MHz, providing a bandwidth of 20%, suitable for a variety of complex RF environments. Design Highlights Excellent performance: It has a low insertion loss of only (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
2005 IMS MTT-S - Exhibition Guide
The Ferrite Company manufactures high power waveguide and coaxial circulators , isolators, cou- plers and terminations from 100 MHz to 40 GHz for military, medical, R&D, industrial, communication and commercial applications.
-
A new technique for RF distribution
A high power three port coaxial circulator , rated at 650 kW for a 4 ms pulse, is used to prevent the reflection of power back to the phase shifters. .
-
Start pdf
The Ferrite Co. designs/manufactures high power waveguide and coaxial circulators , isolators, cou- plers and terminations from 100 MHz to 40 GHz, used in military, medical, R&D, industrial, commu- nications and commercial applications.
-
2008 IEEE MTT-S IMS exhibition guide
The Ferrite Co. designs/manufactures high power waveguide and coaxial circulators , isolators, cou- plers and terminations from 100 MHz to 40 GHz, used in military, medical, R&D, industrial, commu- nications and commercial applications.
-
Eigenvalue matrix analysis of segmented stripline junction disk circulator
He has developed broadband ferrite circulators and high - power coaxial resonators for 900 MHz and L-Band, and has assisted in the research of high-power waveguide and ceramic resonators.
-
PLS RF system operation during the commissioning
The high power circulator was purchased with coaxial ports.
-
High power 325 MHz vector modulators for the Fermilab High Intensity Neutrino Source (HINS)
A high power 3 port coaxial /stripline circulator (D & M Co. Ferrit-Quasar) is used to prevent the reflection of power back to the phase shifters.
-
Proceedings of the 1979 linear accelerator conference
The isolator consists of a ferrite- loaded circulator with three coaxial ports and a high power rf duomy load.
-
Active Integrated Circulating Antenna based on Non-Reciprocal Active Phase Shifters
Conventional waveguide and coaxial circulators have low insertion loss, good isolation and high power handling capability.
-
2004 IEEE MTT-S Exhibition guide
Burbe, C lbmer \Vaveguide filters. diplexers. circulators , isola- tors, couplers, combiners, dividers, high power coaxial combiners and dividers. coaxial cou- plers, and custom waveguide as.xinblies.
Indicates content that may require registration and/or purchase.