-
Supplier: Advanced Technical Materials, Inc.
Description: Custom attenuations, flanges, lengths and materials available
- Operating Frequency Range: 1.7 to 2.6 GHz
- EIA Waveguide Size (WR): 430
- VSWR: 1.15 :1
- Length or Height: 54 inch
-
Supplier: QuinStar Technology, Inc.
Description: readout is provided on the front panel to display the current attenuation setting. The attenuators are highly reliable and designed to be used in Automated Test Equipment and in applications requiring remote power control. • Compact Size • Offered over 7.0 to 170 GHz • High
- Operating Frequency Range: 7 to 170 GHz
- Attenuation: 0 to 60 dB
- Features: Attenuators
- Profile: Circular
-
Supplier: ValueTronics International, Inc.
Description: 18110 is a Rotary waveguide attenuator that operates from 11.9 to 18 GHz. It can handle up to 2 W of power and has an attenuation range of 60 dB with an insertion loss of 0.5 dB. The attenuator has a waveguide size of WR-62/WG-18/R-140.
- Features: Other
-
-
Supplier: ValueTronics International, Inc.
Description: receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Designed for terminating test systems operating at low average powers Designed to absorb Virtually all the
- Attenuator Type: Fixed
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power. Standard
- Operating Frequency Range: 18 to 220 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: QuinStar Technology, Inc.
Description: frequency and the pass band, and the amount of rejection required. Very large rejection (attenuation) can be achieved over a relatively narrow frequency range to allow a high power signal (or interference signals) to be virtually eliminated from the band. These filters are particularly
- Operating Frequency Range: 18 to 185 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: ValueTronics International, Inc.
Description: waveguide output connector (K281C coaxial adapter sold separately). The full range from 18 GHz to 26.5 GHz maintains a 30 MHz frequency accuracy and 0.1% linearity. Output power has a calibrated range of 11 dB which can be extended with external attenuators (sold separately).
- Minimum Frequency Range: 26,500 MHz
- Maximum Frequency Range: 26,500 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 492AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’
- Frequency Range: 21,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
Did you know , Smiths Interconnect has been supporting the next phase of space exploration? The Juice project, which will send a satellite on an eight year journey to reach the icy moons of Jupiter, blasted off recently fitted with waveguide components from the Interconnect team (read more)
Browse RF Waveguide Components Datasheets for Smiths Interconnect, a Molex company -
Applications Military and civil communication, point-to-point communication, satellite commutation Features High Q and Low insertion loss High return loss and low reflection High rejection and isolation High IM3 and power (read more)
Browse RF Waveguide Components Datasheets for Chengdu Filter Technology Co., Ltd. -
The UIYWTCWR90A82T125SF Waveguide to Coaxial Adapter is a high-performance microwave device, designed specifically for the 8.2-12.5GHz frequency band to efficiently convert waveguide signals to coaxial signals. With its exceptional electrical performance and reliability, it is widely used (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
. Professional Ku Band (12.4–18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
are silver plated for low RF resistivity, in order to achieve low insertion loss and high selectivity. The Waveguide Notch filter size depends on performance requirements, frequency of operation, RF power handling, insertion loss, and number of sections. Anatech Electonics uses the best topology (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Dataforth Corporation is releasing the next generation of its Signal Conditioning Modular High Voltage Attenuator System (SCMHVAS). Highlights of the new system include: Improved housing and connectors Expanded voltage range to +/-2000V aka 4000V peak-to-peak (all (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Offers excellent performance and power from DC-50 GHz in a small 0604 package size qualified to MIL-PRF-55342 Smiths Interconnect has extended its offering of high frequency surface mount chip attenuators with the release of its new HR TXS Series, a small, easy (read more)
Browse RF Attenuators Datasheets for Smiths Interconnect, a Molex company -
For more than 30 years, Marki Microwave has pushed the boundaries of RF and microwave performance through a portfolio of industry-leading, high-frequency components. Founded in 1991 with a mission to build the industry's best mixers, the company now delivers broadband solutions across the entire (read more)
Browse Uncategorized Products Datasheets for Marki Microwave LLC -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
The linac and booster RF systems for a dedicated injector for SPEAR
waveguide phase shifter, a high power waveguide atten uator and high power kanthal-coated stainless steel vac uum waveguide loads were purchased from IHEP, which in turn obtained them from domestic PRC industries.
-
High power six-port reflectometer using hybrid stripline/waveguide technology
The calibration standards used are a high power matched load (Waveline type 282), homemade waveguide short circuits (flush, A/4), a waveguide section (1/8), and a variable high power waveguide attenuator (HPModel 5 3 8 0 A ) .
-
A new design for high-power six-port reflectometers using hybrid stripline/waveguide technology
a waveguide section (Xg/8), and a variable high - power waveguide attenuator '(HP Model 5380A).
-
Passive Components Benefit From Materials Advances | Components content from Microwaves & RF
The company's lines of high - power fixed waveguide attenuators , for example, are available in waveguide sizes from WR284 (2.60 to 3.95 GHz) to WR42 (18.0 to 26.5 GHz).
-
200 MeV RF linac for Brookhaven National Laboratory
The RF system for the buncher includes a high power waveguide phase shifter and attenuator .
-
Accelerator Technology Program: Status report, October 1985--March 1986: Volume 1
With a single loop in the cavity connected to a loop in the waveguide, the waveguide acts as a high-pass filter above 600 MHz to pass higher mode power to a foam attenuator at the waveguide end.
-
2004 IEEE MTT-S Exhibition guide
Keduced size high power attenuators , high power power dividericomlkers, coaxial out- put waveguide couplers.
-
2006 Index
Cascaded microoptical waveguide on microactuating platform structure for high - power wideband variable optical attenuator applications; J-LT May 06 2242-2247 Yun Zeng, see Zeng Yun, J-LT Mar 06 1566-1570 Yu Qian, see Qian Yu, J-LT Dec 06 4514…
-
Table of contents
Cascaded Microoptical Waveguide on Microactuating Platform Structure for High - Power Wideband Variable Optical Attenuator Applications .
-
Free electron laser experiments with and without a guide magnetic field: A review of millimeter-wave free-electron laser research at the Naval Research Laborat...
The level of the injected signal could be varied using a high - power atten- uator consisting of a phase-shifter and two hybrid wave- guide tees.
Indicates content that may require registration and/or purchase.