-
Description: Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic
- Temperature Range: -65 to 300 C
- Features: Coaxial, Power
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Pressure Feedthroughs High pressure electrical feedthroughs are commonly designed using wires and cables within the pass through assembly. Douglas manufactures its high pressure wire feedthroughs to withstand pressures up to 15,000 PSI
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Features: Coaxial, Thermocouple
- Feedthrough Type: Electrical
-
Supplier: Douglas Electrical Components
Description: offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to
- Temperature Range: 200 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: Thermocouple
-
-
Supplier: Douglas Electrical Components
Description: Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a
- Temperature Range: 200 C
- Feedthrough Type: Electrical
- Features: Thermocouple
-
Supplier: Douglas Electrical Components
Description: thermocouples, push-pull connectors, high voltage connectors, and high current/amperage connectors. Additionally, Douglas Electrical can integrate a variety of optical fiber connectors including ST, LC, and MTP. Watch the video to learn more about how the PTR assembly can work for you.
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Feedthrough Type: Electrical
- Feedthrough Mount: Nut Mount
Find Suppliers by Category Top
Featured Products Top
-
, and other elements while passing into a vacuum or pressurized environment. These bare electrical feedthroughs also seal against gases and liquids and resist electrode movement under pressure. The HEGPK feedthrough features a single piece insulator/sealant that’s manufactured from (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
shielding and interconnects, hermetically sealed high voltage connector assemblies rated up to 5kV, and StudSeal or PortPlate terminal seal designs for high-current and high-voltage power transmission. Feedthroughs are available for vacuum, positive pressure, cryogenic, hazardous location, and (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
applications; please contact Conax directly if you need to seal on other elements within different environments. The following are examples of typical fittings or feedthroughs we offer for high pressure applications. High performance electrode seal fitting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Conax high density feedthrough assemblies (HD) Conax Technologies’ HD Series high density mechanically sealed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
MPF has multiple ceramic-to-metal designs for Baseplate Feedthroughs. We braze and weld them into 304 Stainless Steel 1” OD bolts in-house. These bolts next become compressed against the wall of the vacuum/pressure vessel using an elastomer style O-ring. Baseplate Feedthroughs are (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
SAE (Society of Automotive Engineers) threaded feedthroughs are commonly used in industrial, automotive, and high-pressure applications where reliable sealing and mechanical strength are critical. Unlike tapered NPT threads that rely on thread interference and sealants, SAE feedthroughs use (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
operating environments, while also supporting elevated pressure ratings. The compact profile of radial O-ring feedthroughs enables high conductor density within a smaller footprint, helping reduce the total number of penetrations required in a system. These feedthroughs support a wide range of (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
, ATEX, and IECEx certifications. They are suitable for applications such as cryogenic systems, high-pressure vessels, and industrial or energy environments. With extensive testing, compliance with ISO, MIL, and NASA outgassing standards, and full cable harness capabilities, DuctorSeal provides a reliable, high-performance solution for complex electrical feedthrough requirements. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Speed of Sound in Pure Water at Temperatures between 274 and 394 K and at Pressures up to 90 MPa
It is provided with two coaxial pressure -tight electrical feedthroughs for high frequency signals transmission to the ultrasonic cell and can be operated at pressures up to 100 MPa and in a temperature range of 230–400 K.
-
Development of the Los Alamos National Laboratory Cryogenic Pressure Loader
Extra feedthroughs , including coaxial cable and low- and high - pressure tubing were installed from the vacuum in- sulation can baseplate into the cold can.
-
Measurement of the dipole moments of seven partially fluorinated hydrocarbons with a radiofrequency reentrant cavity resonator
The two electrical feedthroughs were formed from stainless-steel, PTFE-insulated, coaxial cables that were sealed into the lid with high - pressure conical fittings machined from nylon.
-
Upgrading the CERN PS booster to 1 GeV for improved antiproton production
… i) Septum magnets, involving upgrading of the water-cooling system now supplied with desoxygenized water at elevated pressure to avoid sedimentationin the … … to be modified for higher voltage output, including new … … thyratron switch units, HT feedthroughs and coaxial cable connectors; adap- tation …
-
Hot dry rock geothermal energy development program. Semiannual report, October 1, 1978-March 31, 1979
Connections t o the detonators are made through Kemon coaxial boots and feedthroughs . All the detonators (RP 84) are HNS exploding-foil type, de- signed t o withstand high temperatures ( 2 7 5 O C ) and pressures greater than 345 bars (5000 psi) and are inherently safe from accidental detonation during tran- s i t …
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/47102/1/rpcjpnv50p019.pdf
feedthroughs , we developeJ for our specific experiments a high pressure feedthrough shown oa the Ief[ in Fig. 3. Our Design uses a coaxial transmission line (o. d. 1.
-
Borehole Survey Instrumentationdevelopment For Geothermal Applications
Connections to the detonators are made through Kemon coaxial boots and feedthroughs . All the detonators (RP 84) are HNS exploding-foil type, designed to withstand high temperatures (27EFC) and pressures greater than 34.5 MPa (5000 psi) and are inherently safe from accidental detonation during transit and handling.
-
Inclusive hadron production and two particle correlations in e/sup +/e/sup -/ annihilation at 29 GeV center-of-mass energy
The output of the 16000 preamplifier channels is transmitted via twisted pair cable to high pressure feedthroughs . The signals then travel on coaxial ribbon cable to the remainder of the electronic chain.
-
Sound speed measurements on gas mixtures of natural gas components using a cylindrical resonator
… be adverselly affected by the capacitive loading of the 1.5-m-long coaxial cable, which connects … The electrical leads for the transducers were brought through the pressure cell closure with high pressure electrical feedthroughs [28].
-
ADX: a high field, high power density, advanced divertor and RF tokamak
Most recently, an advanced field-aligned 4- strap antenna [81] has demonstrated remarkable performance compared to conventional antennas: low impurity source rate, excellent load variation tolerance and operation at high neutral pressure . The vacuum vessel will be specially designed to locate coaxial vacuum feedthroughs at optimal positions with respect to field-aligned antenna elements.
Indicates content that may require registration and/or purchase.