Products/Services for High Pressure Hose Crimping Tools
-
Wire and Cable Crimpers - (502 companies)As a portable, cold-working technique, crimping is extensive in the electrical and metal-forming industries. Crimping was developed as a high-quality, low cost replacement for soldered terminations. Hose crimpers have their own Engineering360 specification...Application / Connector TypePowerForm Factor -
Hose Crimpers - (57 companies)...automated, benchtop, work cell, or freestanding machines that are engineered for precision and high-volume runs. Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing... -
Hose Fittings - (1197 companies)...fittings involve placing hose over a tubular end and crimping against it with a sleeve or crimp socket. These fittings typically require crimping tools to make the connections. Image Credit: Parker Hannifin. Compression fittings are designed to mate... -
Hydraulic Hose - (602 companies)...systems frequently operate at high or very high pressures. Hydraulic hose is used in wide variety of industrial hydraulic systems. Dimensions, performance specifications, construction options, and features are all important parameters to consider... -
Air Hose and Air Duct Hose - (480 companies)...applications, to supply compressed air at high pressures, and to convey bulk materials such as grain from trucks or rail cars into storage silos. Dimensions. Sizing is the most basic and essential factor in air hose and air duct hose selection... -
Industrial Hose - (1758 companies)Air or pneumatic hose - These hoses are used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Pneumatic hoses must be able to operate at high pressures and remain gas-tight under these conditions. Hydraulic hose...
-
Hose Clamps and Band Clamps - (363 companies)...clamps have ears on the perimeter of the clamp for tightening. Ears are crimped with a tool to tighten the clamp. Snap close or ratchet clamps are closed and tightened by a snapping or ratcheting mechanism. Tightening can typically be done by hand...
-
Tool Kits - (147 companies)...and biomedical tool kits. Field service tool kits are used by field technicians who repair, troubleshoot and maintain mechanical and electrical equipment. Fiber optic tool kits provide tools for splicing, crimping, stripping, polishing, and testing fiber optic...
-
Hydraulic Fittings - (303 companies)...wire. Hydraulic hoses generally have steel fittings swaged on the ends. The weakest part of hydraulic hose is the connection of the hose to the fitting, which is why proper fitting selection and installation is essential in high pressure applications...
-
Pneumatic Fittings - (223 companies)...seal. Flare fittings can handle higher pressures and a wider range of operating parameters than standard compression fittings. Crimp Fittings. Crimp fittings involve placing hose over a tubular end and crimping against it with a sleeve, ring, or crimp...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
R153201 Assembly – Hose with Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced with high-tensile steel wire, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media Compatibility... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R171201 Assembly, Hydraulic Hose, Crimped Fittings . This assembly is built to SAE J517 100R17 and has a hose ID of 19.4 mm and an OD of 28 mm. It is rated at a working pressure of 21 MPa and a minimum burst pressure of 84 MPa, meeting the performance requirements of general high-pressure hydraulic systems. With a minimum bend radius of 120 mm, it is designed for compact routing in confined spaces, minimizing installation stress and extending hose life. Factory-crimped metal fittings ensure consistent torque retention and reliable sealing under dynamic... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
2SC-6 assembly - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP0601 Assembly – Wrapped Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SH1201 Assembly, Hydraulic Hose, Crimped Fittings Built for Ultra-High Pressure and Rigorous Environments. The 4SH1201 hose assembly is designed for high-pressure hydraulic systems where pressure resistance, structural stability, and long-term reliability are essential. Its reinforcement layer uses a four-layer high-tensile steel-wire spiral construction, precisely formed by Magnatech spiral machines to ensure uniform tension across layers, stable reinforcement structure, and repeatable manufacturing quality. Precision-crimped metal fittings... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
High Pressure Multi-layer Braided Hydraulic Hose Product Structure. Braid hose consists of an inner tube of liquid resistant synthetic rubber, middle rubber layer, 1 to 6 braid wirereinforcements, and superior weather resistant synthetic rubber cover. Application. Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R191201 Two-Braid High-Pressure Hose Assembly Reliable burst strength and impulse performance - Two-layer high-tensile steel wire braid reinforcement delivers stable dimensional integrity under sustained impulse loads, preventing hose ballooning or ply separation. Proven to withstand rigorous impulse cycle testing, with a verified minimum burst pressure of 112 MPa and a 4:1 safety factor, providing reliable performance and ample safety margins for medium-to-high-pressure hydraulic applications. Optimized material compatibility and media... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
NewAge Performance Products | NAPP
High-Pressure Municipal Water Hose though if highly concentrated tend to make the hose less pliable. If chemical resistance is in question, in-plant tests are suggested. Gasoline and oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8 " ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose 's resistance to bending and flexing. Heavier walls on similar IDs... (read more)
-
Federal Register > Thursday, May 10, 2012 > [77 FR 27417] Foreign-Trade Zone 220-Sioux Falls, SD; Notification of Proposed Production Activity, Rosenbauer Amer...
… extension hoses, docking gasket profiles, axial face seals, holding discs, non-return valves, anti-kink hoses, high - pressure rubber hoses , alloy suction hoses, V … … clamps, hose shafts with crimp connectors, sealing flanges, closer … … sprayers, hand-held pneumatic tools and parts, powered hose …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… guide springs; plastic tubes; plastic hose assemblies; plastic markers; plastic hose ducts; decals; tape; foam … … gaskets; grinding wheels and tooling ; asbestos gaskets; carbon washers … … blocks; protective shipping devices; high voltage covers; gear plates … … riveting anvils; alignment kits; crimp fixtures; assembly drill fixtures … … translating nuts; piston housing assemblies; investment dies; cast die tooling; regulator valves; outline pressure regulator valves; outline …
-
Evaluation of aftermarket CNG conversion kits in light-duty vehicle applications. Final report
Coolant supply and return line splices made during the previous conversion were connected to the regulator, as well as the 1/4 inch SS tube CNG high - pressure supply line. Hoses were then fabricated, cut, and end fittings crimped for the pressurized supply to the metering valve. … metering valve was also mounted and hose ends prepared and crimped using NIGAS hydraulic hose crimping tools .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… wrench sets; nut drives; ratchet sets; sockets; hammers; screwdrivers; piston holding tools; caulking gun nozzles; hand brake tool kits; gear puller sets; tool sets; hand tool sets; tool bags; dies; die sets … … seats; rocker arm assemblies; high pressure fuel lines; diesel heads … … horns; locomotive air horns; heat sink cleaning systems; fire protection kits; fire protection hoses ; locomotive heater assemblies … … sockets; fittings; lamp holders; lamp assemblies; coaxial connector sets; connectors; magnetic antenna mounts; crimp rings; motor control …
Indicates content that may require registration and/or purchase.