-
Supplier: Lee Co. (The)
Description: This miniature, high pressure check valve is only 0.5 inches in diameter and 1.8 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 20 GPM. Features
- Valve Size: 0.5 inch
- Pressure Rating: 8,000 psi
- Features: Check Valves, Other
-
Supplier: Lee Co. (The)
Description: This miniature, high pressure check valve is only 0.375 inches in diameter and 1.37 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 11 GPM. Features
- Valve Size: 0.375 inch
- Pressure Rating: 8,000 psi
- Features: Check Valves, Other
-
Supplier: Lee Co. (The)
Description: This miniature, high pressure check valve is only 0.187 inches in diameter and 0.82 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 1.5 GPM. An integral
- Valve Size: 0.187 inch
- Pressure Rating: 8,000 psi
- Features: Check Valves, Other
-
-
Supplier: Lee Co. (The)
Description: This miniature, high pressure check valve is only 0.125 inches in diameter and 0.52 inches in length. Its robust design prevents backflow in high pressure systems up to 8000 psi. It is ideal for applications with flow rates up to 0.8 GPM. An integral
- Valve Size: 0.125 inch
- Pressure Rating: 8,000 psi
- Features: Check Valves, Other
Find Suppliers by Category Top
Featured Products Top
-
O’Keefe Controls Co. manufactures a robust line of small and miniature Disk-Type Check Valves, ideal for high cycle fluid-checking applications, incuding those requiring a high flow capacity. Capitalizing on these attributes, they are commonly used in (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Searching for a miniature check valve with a low cracking pressure? Beswick offers a wide range of duckbill style miniature check valves. These typically crack open at less than 0.5 psi. Three check valve families are available. The smallest, our CKV-M3 family, can be ordered with (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
High pressure Minimal seat leakage These versatile check valves are available with or without springs, allowing many cracking pressure options (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high-pressure (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
ensures consistent, long term performance in 4000 psi systems. Lee High Pressure Chek®Poppet-style check valves for system pressures up to 8000 psi. Available (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
EEMCS EPrints Service - 13225 High pressure check valve for application in a miniature cryogenic sorption cooler
13225 High pressure check valve for application in a miniature cryogenic sorption cooler .
-
Mechanical property characterization of LPCVD silicon nitride thin films at cryogenic temperatures
[5] J. F. Burger, M. C. van der Wekken, E. Berenschot, H. J. Holland, H. J. M. ter Brake, H. Rogalla, J. G. E. Gardeniers, and M. Elwenspoek, “ High pressure check valve for application in a miniature cryogenic sorption cooler,” …
-
Cryocoolers 13
M.," High pressure check valve for application in a miniature cryogenic sorption cooler," Twelfth IEEE International Conference on Micro Electro Mechanical Systems {\999),-p^.
-
The wide variety of possible applications of micro-thermofluid control
1999) High pressure check valve for application in a miniature cryo- genic sorption cooler.
-
Cryocoolers 12
Burger, J.F., van der Wekken, M.C., Berenschot, E., Holland, H.J., ter Brake, H.J.M., Rogalla, H., Gardeniers, J.G.E. and Elwenspoek, M., “ High pressure check valve for application in a miniature cryogenic sorption cooler”, Proc of …
-
High-pressure stainless steel active membrane microvalves
… 88–93 Burger J F, van der Wekken M C, Berenschot E, Holland H J, ter Brake H J M, Rogalla H, Gardeniers J G E and Elwenspoek M 1999 High pressure check valve for application in a miniature cryogenic sorption cooler Proc …
-
EEMCS EPrints Service - Author: Berenschot, J.W.
1999) High pressure check valve for application in a miniature cryogenic sorption cooler.
-
EEMCS EPrints Service - Author: Burger, J.F.
1999) High pressure check valve for application in a miniature cryogenic sorption cooler.
-
EEMCS EPrints Service - Author: Elwenspoek, M.C.
1999) High pressure check valve for application in a miniature cryogenic sorption cooler.
-
EEMCS EPrints Service - Author: Gardeniers, J.G.E.
1999) High pressure check valve for application in a miniature cryogenic sorption cooler.
Indicates content that may require registration and/or purchase.