-
Supplier: Cole-Parmer
Description: bar) analog pressure gauges (installed), a CGA 580 quick-connect inlet, and a male Quick-test outlet adapter.|Chose a Quick-test hose to suit your application needs. All hoses are rated to 6900 psi (475 bar) and come in 3-, 6-, or 20-ft lengths. The microbore hose
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Description: connection to accumulator gas valve, pressure gauge, bleed and non-return snap-in connection. High pressure hose complete with connections. Two pressure gauges (HP&LP) Set of spare gaskets. Carrying case. Adaptor to connect to nitrogen bottle.
- Operating Pressure: 5,801.508 psi
-
Supplier: U.S. Plastic Corporation
Description: plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: U.S. Plastic Corporation
Description: plastic welding kits permit you to do your own fabrication and make your own alterations and repairs to tanks, trays, piping, ducts, vents, and linings. Use nitrogen gas to weld polyethylene and polypropylene; use compressed air for PVC, CPVC, and ABS. Approx 3-4 lbs air or gas
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Caterpillar Oil & Gas
Description: compensation for fuel temperature Programmable low and high idle Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status and control) Electronic governing, PTO speed control Certified
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
& Gas Installations: Reliable performance in high-pressure, safety-critical environments Power Generation Facilities: Protects sensitive equipment from pressure fluctuations (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
undertakes laboratory specialty gas pipeline engineering manufacturers, scrubber exhaust gas treatment system engineering, secondary gas distribution pipelines, high-purity gas pipelines, gas pressure reducing valves, gas busbars, gas proportioners, purifiers, specialty gas cabinets, busbars (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
production. The PLC system, paired with an intuitive color touchscreen interface, automates gas delivery, cylinder switching, and nitrogen purging to maintain gas purity and prevent contamination. Safety is prioritized with exhaust sensors, UL-listed sprinkler heads, and optional features like (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These (read more)
Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
Small, lightweight piezo valve for proportional control of pressure or flow. Suitable for use in mobile devices, e.g. in medical technology. When combined with a sensor, it can be used as a control valve. Very low power consumption No self-heating Low leakage High precision (read more)
Browse Industrial Valves Datasheets for Festo Corporation
More Information Top
-
International Space Station Environmental Control and Life Support System - Verification and Test Program for the United States Airlock Element
External to the Equipment Lock are two high-pressure oxygen, two high - pressure nitrogen gas tanks and the associated tubing/ hoses to support spacewalk operations via the Umbilical Interface Assembly (UIA), to augment the Progress and Service Module Oxygen Generation Assembly and …
-
ISS ECLSS: 3Years of Logistics for Maintenance
Upgrades Nitrogen Transfer Hose The Flexline, Water, GO2 & GN2 is a hose used to transfer nitrogen from the Shuttle to the Nitrogen High Pressure Gas Tank outside of the Air Lock during docked operations.
-
Fibre Optic Leak Detection
Therefore, the gas leak simulation was provided by directing the nitrogen at this pressure through high pressure hoses to controlled orifices at specific points on the circumference of the pipe as indicated in Figure 6.
-
Proposed modifications to the RCRA post-closure permit for the Chestnut Ridge Hydrogeologic Regime at the U.S. Department of Energy Y-12 Plant, Oak Ridge, Tenn...
Compressed nitrogen gas cylinders with appropriateregulators or gasoline powered oil-less compressor with high pressure hoses and fittings.
-
Proposed modifications to the RCRA post-closure permit for the Bear Creek Hydrogeologic Regime at the US Department of Energy Y-12 Plant, Oak Ridge, Tennessee
Compressed nitrogen gas cylinders with appropriate regulators or gasoline powered oil-less compressor with high pressure hoses and fittings.
-
A facility for testing the dielectric strength of liquid nitrogen
Gas hoses are used for pressure balancing to avoid fast change of the liquid nitrogen level within the high voltage bushing.
-
Journal of Guidance, Control, and Dynamics > Significance of Modeling Internal Damping in the Control of Structures
Nitrogen gas from tanks mounted on the central hub is supplied to the thrusters via stainless-steel mesh wrapped high - pressure hoses .
-
Infiltration of fibrous preforms by a pure metal: Part II. Experiment
Pressurization was achieved with nitrogen gas , which was delivered to the apparatus through two inlets via two 10.2-mm internal-diameter high - pressure hoses .
-
The Identification of a Distributed Parameter Model for a Flexible Structure
Nitrogen gas from tanks mounted on the central hub is supplied to the thrusters via two stainless steel mesh-wrapped high pressure hoses .
Indicates content that may require registration and/or purchase.