-
Supplier: ARGAL s.r.l.
Description: APPLICATIONS The pulsation dampeners Selene, model PDA are installed in proximity of the delivery of the pump and remarkably reduce the amplitude of the pulsations, the liquid hammers and the vibration of the pump. Use is advisable in presence of random peaks of pressure,
- Inlet Size: 2 inch
- Type: Liquid Filled Dampener, Pressure Snubber
- Features: Other
- Housing Material: PTFE, PVDF, Polypropylene (PP), Stainless Steel
-
Supplier: CoorsTek
Description: CoorsTek is a recognized worldwide leader in pulsation products for severe-service systems. The Inline pulsation stabilizer is a viable solution for extreme-duty applications. Reduce maintenance and operating costs Extends valve, piping, and gauge life Eliminate vibration causing
- Type: Liquid Filled Dampener
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume. Preparative digital pump provides high flow rates and high pressure capabilities with consistent
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Digital pump provides precise, reproducible flow in an economical package. Single-piston pump significantly reduces
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 3,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Chemical resistant 316 stainless steel pump head resists corrosion Digital pump provides precise, reproducible flow in
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: synchronous motors Inlet accepts 1/8" OD tubing; outlet accepts 1/16" OD high-pressure SS tubing (order separately). Decrease pulsation with pulse dampener model 07115-55. |What's included: All models come with a sturdy aluminum housing and a 7-ft, three-wire cord
- Maximum Discharge Flow: 0.0021133764 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Mid-West Instrument
Description: The Model 150 “Vari-Damp®” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed with the unit
- Maximum Pressure: 3,000 psi
- Inlet Size: 0.25 inch
- Type: Adjustable Dampener, Threaded Inlet
- Housing Material: Aluminum
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Fully Scalable 4-20 mA Output Accuracy ±0.5% of Full Scale Large, Easy to Read 3-Digit LED Display Ceramic Pressure Sensing System for High Cycle Life The PDA series digital pressure transmitter integrates the latest solid state sensing technology into a very
- Working Pressure Range: 0 to 5,800 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Fully Programmable with Setpoint, Reset Point and Window Capability Accuracy ±0.5% of Full Scale Large, Easy to Read LED Display Ceramic Pressure Sensing System for High Cycle Life The PDD series digital pressure switch integrates the latest solid state sensing
- Operating Temperature: -4 to 176 F
- Switch Point Range: 0 to 5,800 psi
- Vacuum Switch Set point Range: -1.9999999999996345 to 760 torr
- Pressure Measurement: Compound, Vacuum
-
Supplier: NOSHOK, Inc.
Description: Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero adjustment standard 4-1/2 and 6 inch sizes – top &
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 600 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Medium Pressure Models T100K
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: NOSHOK, Inc.
Description: Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance Ranges available from vacuum to 15,000 psi 1-1/2, 2, 2-1/2, 4 inch sizes – bottom or back connected Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass™ lens
- Working Pressure Range: -14.736 to 6,000 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.125 to 0.5 inch
- Accuracy: 2.5 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: point. Helical type pressure gauge provides pulsation dampening and high over-pressure capacity. Additional features include pressure relief disc protection, and low battery/overrange indicators. Metric units also available. The HPF-100 series are all-digital,
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
Supplier: ProMinent Fluid Controls, Inc.
Description: accuracy The integrated injection control optoGuard® detects hydraulic failures which can then be messaged via the optional relays High level of economy thanks to savings with regard to accessories such as e.g. pulsation dampeners, flow monitoring etc. High metering
- Pump Type: Metering Pumps
-
Supplier: HydraCheck Inc.
Description: flow, pressure and temperature measurements are made simultaneously from one point. These units incorporate pressure relief disc protection, low battery/over-range indicators and a helical-type pressure gauge, which provides pulsation dampening and high
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: NOSHOK, Inc.
Description: piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
subjecting PTFE diaphragms to damaging pressure spikes. 2. Process air regulator pressure was set too high, further increasing pressure peaks and accelerating failures. 3. The original pump design lacked necessary stabilizing accessories to control pulsation and protect downstream components (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Pulsation dampeners are vessels filled with compressed gas and process fluid, separated most often by a flexible bladder or diaphragm. The vessel is pre-charged with gas at a calculated value below the average system pressure before liquids are introduced. Once the pumping system starts (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
pump longevity, absorb vibrations, eliminate dangerous pressure spikes, release fluid during pressure drops, and absorb thermal expansion. Introduction to Pulsation Dampeners / Surge Suppressors Innovative Design Provides Multiple System Safeguards (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Pulsation and surge can cause numerous problems in your system: leaky and loose connections, vibration damage, premature pump failure, and even broken pipes. Pulsation dampeners help your pumps and pipes last longer by reducing vibration and pressure spikes. That means less wear, fewer repairs, and less downtime—saving you time and money over the long run. (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
If you’re running any of these pump types, your system needs the protection of a pulsation dampener. The right dampener: - Reduces pressure spikes - Stabilizes flow and (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
A dual?pump process line was seeing persistent pulsation, unstable pressure, and vibration. A site review found two configuration problems: 1. One dampener was serving both pumps (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
primarily lies in sizing and pressurizing. The most current pulsation dampener design is the hydro-pneumatic dampener, consisting of a pressure vessel containing a compressed gas, generally, air or nitrogen separated from the process liquid by a bladder or diaphragm. The dampener is (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
closing valve, you need a surge suppressor. If the problem stems from uneven flow caused by a positive displacement pump, a pulsation dampener is your answer. Keep Reading (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
pressure transmitters in a front-flush stainless steel hygienic design. The ceramic membrane offers decisive advantages in pulsations, pressure peaks and demanding operating conditions. Robust and durable Ceramic diaphragms made of high-purity alumina (Al?O?) are (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Beryl Alpha - Reaching Out to Recover; an Extended Reach Drilling Upgrade Project on a 30-Year Old Rig
High pressure pulsation dampeners • .
-
Imperial's Steelman Unit Ia and II Waterflood System
Each pump discharge has a block valve, a check valve, and a 1-gallon hydraulic accumulator which serves as a high pressure pulsation damp- ener .
-
Imperial's Steelman Unit IA And II Waterflood System
Each pump discharge has a block valve, a check valve, and a l-gal hydraulic accumulator which serves as a high pressure pulsation dampener .
-
Optimization of Deep Drilling Performance--Development and Benchmark Testing of Advanced Diamond Product Drill Bits & HP/HT Fluids to Significantly Improve Rat...
– Test existing Hydril experimental “Silicone” dampener – Rent high pressure pulsation dampener .
-
Geothermal Drilling and Completion Technology Development Program. Quarterly progress report, January 1981-March 1981
High-pressure Capabilities -- The high - pressure pulsation dampener concepts from both Hydrodyne, Inc., and Hydril have been examined.
-
Urea by UTI's Heat Recycle Process
Mavrovic, I., “ Pulsation Dampener for High Pressure Carbamate Recycle Pump and Method of Operation Thereof,” US 3,804,555 (April 16, 1974) .
-
Theoretical Description of a New Method of Optimal Program Design
However, the other elements in the pumping system besides the pump itself ( high - pressure pipes, pulsation dampener , rotary hose, swivel, etc.) may fail at high pressure.
-
Silica control and materials tests at the Salton Sea geothermal field
Additive solution (at about 0.5-1.0% strength) i s metered into the brine approximately eight feet upstream of the f i r s t test speclmen using high pressure pumps equipped with pulsation dampeners .
-
Tests of proprietary chemical additives as antiscalants for hypersaline geothermal brine. Final report
Additive solution (at about 0.5-1.0% strength) was metered into the brine using high pressure pumps equipped with pulsation dampeners , and t h i s flow was monitored and maintained at a point i n the range .
Indicates content that may require registration and/or purchase.