Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: intended. The material shall conform to the chemical composition requirements specified. All centrifugally cast high-silicon iron pipe shall be supplied in the as-cast condition. All other pipe and fittings shall be supplied in the stress-relieved condition; the
-
Supplier: ASTM International
Description: This specification covers the standard for iron-chromium-nickel, high-alloy tubes made by the centrifugal casting process intended for use under pressure at high temperatures. The tubing shall be supplied in the as cast condition or as cast with machining on the
-
Supplier: ASTM International
Description: This specification covers the standard for iron-chromium-nickel, high-alloy tubes made by the centrifugal casting process intended for use under pressure at high temperatures. The tubing shall be supplied in the as cast condition or as cast with machining on the
-
-
Supplier: SAE International
Description: Exhaust manifolds and turbocharger housings require good elevated temperature strength, good resistance to thermal fatigue and a stable microstructure. High silicon ductile iron, high silicon-molybdenum ductile iron and Ni-resist (a high nickel
-
Supplier: SAE International
Description: sliding speeds, and a smoother coating surface generally exhibited a lower COF and a steeper descent rate of the COF. While such observations seem true for both PEO coatings and the cast iron sample, the polished PEO coatings can have a lower COF than cast iron. The study
-
Supplier: ASTM International
Description: 1.1 This specification covers high-silicon cast iron castings intended for corrosion-resistant service. 1.2 This specification covers three grades as shown in Table 1. Selection of grade depends on the corrosive service to be experienced by the casting. All three grades
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a
- Shape / Form: Billet / Slab / Bloom
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Specifications: Casting Grade (ICI, etc.)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Flexovit USA, Inc.
Description: Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. AC16QB A special mix of silicon carbide and aluminum oxide grains, the AC16QB is intended for grinding cast iron and aluminum.
- Outer Diameter (OD): 5 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 2 inch
- Rotary Speed: 7,258 rpm
-
Supplier: Flexovit USA, Inc.
Description: Heavy Duty - AC24SB A combination of aluminum oxide and silicon carbide grains reduces wheel wear and speeds cutting. Developed for use on ductile and cast iron, this heavy-duty spec is excellent on concrete-lined water pipes and sewer construction.
- Outer Diameter (OD): 16 inch
- Bore ID / Shank Diameter: 0.787402 inch
- Thickness: 0.15625 inch
- Rotary Speed: 4,700 rpm
-
Supplier: Norton Abrasives
Description: A special blend of silicon carbide abrasives designed specifically to cut ductile and cast iron pipe, concrete-lined water pipes, sewer construction and heavy duty pvc
- Outer Diameter (OD): 14 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.125 inch
- Grit Size: 24 # or Microns
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Goulds Water Technology, a xylem brand
Description: power cords, rated for high temperature Models have NEMA style three prong grounding plugs Features and Benefits Impeller: Cast iron, semi-open, non-clog with pump-out vanes for mechanical seal protection. Casing: Cast iron volute type for maximum efficiency. 2″
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: Taco Comfort Solutions
Description: permanently lubricated, sealed-for-life bearings, stainless steel shaft, Noryl® impeller and durable, carbon/silicon-carbide mechanical seal provide unmatched reliability. Available in Cast Iron or Stainless Steel construction.
- Pump Type: Circulation Pumps
-
Supplier: Gusher Pumps
Description: 200 Gallon Reservoir Materials of Construction: Rugged Grade 30 Cast Iron or 316 Stainless Steel Built-In Mounting Flange Balanced Mechanical Seal -Silicon Carbide Standard Tungsten Available) Above Mounting Flange Discharge _” NPT and 1 _” NPT Discharge (B.S.P.T. Available)
- Pump Type: Centrifugal Pumps
-
Supplier: Wahl Refractory Solutions, LLC
Description: Low and ultra-low cement castables, characterized by high density and exceptional strength. Command„¢ castables can be vibration cast at very low water contents. The Command„¢ family includes high alumina, mullite, fused silica, spinel, zirconia, chromic oxide, and
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 280 to 1,400 GPM
- Maximum Discharge Pressure: 274 psi
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch options including a
- Maximum Discharge Flow: 80 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 2,050 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Ductile iron, cast iron and 316 stainless steel Seal Type: Silicon carbide/silicon carbide or silicon
- Discharge Size: 6 inch
- Horsepower: 85 HP
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: Godwin, a xylem brand
Description: Abrasion-resistant, solid-silicon carbide mechanical seal to increase durability and protection High-grade ductile iron volute and wear plate to lower wear and maintenance Chrome cast iron impeller to reduce wear and maintenance Removable, lightweight
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large
- Discharge Size: 3 to 6 inch
- Horsepower: 3 to 30 HP
- Maximum Discharge Flow: 55 to 1,345 GPM
- Maximum Discharge Pressure: 27.6799044 to 313.7055832 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: Cutter System. Silicon Bronze semi-open impeller with non-overloading two vane design and pump-out vanes for mechanical seal protection. Cast Iron Volute type casing for high efficiency. Designed for continuous operation.
- Pump Type: Centrifugal Pumps, Grinder Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Goulds Water Technology, a xylem brand
Description: Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection Heavy duty cast iron,
- Pump Type: Centrifugal Pumps, Grinder Pumps, Submersible Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: Washington Alloy Co.
Description: high silicon, low manganese and increased amounts of phosphorus and sulfur. This composition insures greater fusion and tensile strength of the weld deposit. Machinable weld deposits and color match to gray cast iron. Description RCI is a high-quality gray
-
Supplier: CeramSource Inc.
Description: to resist high thermal shock while maintaining efficient filtration. They are widely used in sand, investment, shell and permanent molds for both ferrous and non-ferrous alloy filtration operations. Typical applications of TaoFil foam filters are categorized as follows: TaoFil FCF-1: for
- Max Use / Curie Temperature: 1,093.3333333333333 to 1,648.888888888889 C
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Filter / Diffuser
- Applications: Foundry / Metal Processing, Refractory / High Temperature Materials
-
Supplier: Taco Comfort Solutions
Description: GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance: that's the GT Series. Features: Pump Casing Cast Iron Standard
- Pump Type: Circulation Pumps
-
Supplier: Godwin, a xylem brand
Description: m) power cord with piggy-back power plug, variable-length float tether and sealed float. Features Dry-running capability without damage Lightweight and portable yet durable Non-wicking cable with strain relief High-torque, capacitor-start motor Motor thermal overload protection Outer jacket
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: conditions without loss of suction or pressure integrity. Single-action float and separation tank operation protects vacuum system in high water level conditions Liquid bath mechanical seal for dry-running and reduced maintenance costs Abrasion-resistant silicon carbide seal faces for
- Maximum Discharge Flow: 860 to 3,100 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Taco Comfort Solutions
Description: your installation footprint. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve
- Pump Type: Circulation Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: standard motor bearing life (17,500h) Hard Material Intermediate bush bearing (Tungsten Carbide/Silicon Carbide) to improve life and ability to withstand heavy duty applications, like boiler feeding Cast Iron Pump Body Alternative Materials
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Specifications: Casting Grade (ICI, etc.)
- Features: Non-ferrous - Any Type, Other
-
Description: ideas real products immediately after receiving investments from the venture capital, below are some articles and videos about this city: CNN video: The rise of China's 'Silicon Valley' Forbes: A Look Inside Shenzhen's High-Tech Empire Stanford University: Shenzhen, China "the world
- Diameter: 1" - 3", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
Find Suppliers by Category Top
Featured Products Top
-
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Jergens inc. launches american-made cast iron tooling column additions Jergens Cast Iron Tooling Columns now with Ball Lock® and QLS top tool mounting systems for even greater possibilities for a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
holes with high aspect ratios. Another interesting feature of silicon carbides is their relatively high thermal conductivity. Here again, the CVD material excels by achieving at least 150 W/mK, which exceeds that of common steels and cast iron. Thermal conductivity does decrease with (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
temperature control in aluminium foundries and smelters and are extremely cost effective compared to competitive materials, such as cast iron, silicon carbide and alumina. Silicon Nitride Ceramic Weld Location Pins (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-purpose motors that can be controlled by an inverter and are rated up to 200hp. Globetrotter motors are offered in open-drip-proof enclosures and rolled steel TEFC enclosures, as well as models in a cast-iron enclosure rated for areas classified as hazardous locations. A new (read more)
Browse AC Motors Datasheets for Automationdirect.com -
Secure your cast iron cover to its frame with McGard’s ManLock high security lock bolts and keep out intruders. A patterned bolt head helps to prevent unwanted access to any manhole cover, drainage grate, steel access panel or hinged vault door. Simple yet effective manhole (read more)
Browse Locks Datasheets for McGard Special Products Division -
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION Robust Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Aluminium Door Part Cast Iron Pump Zinc Alloy Die Casting (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Ceramic Grade Descriptions
at finishing high-strength alloy materials. HSN-100 The latest in engineered silicon-nitride cutting tools has superior toughness and high cutting speed capability. For the turning and milling of all classes of cast iron. HSN-100 is a good choice for ductile, malleable, nodular, and other difficult
More Information Top
-
Influence of Annealing Heat Treatment and Cr, Mg, and Ti Alloying on the Mechanical Properties of High-Silicon Cast Iron
J. Dodd, Microstructures and Notes on Acid-Resisting High Silicon Iron Casting , Br. Foundrym., 1961, 54, p 277–279 6.
-
Metallurgy and Corrosion Control in Oil and Gas Production
Freshwater Mixed-metal oxides Pt/Nb or Pt/Ti High silicon cast iron use is declining .
-
As cast high silicon ductile irons with optimised mechanical properties and remarkable fatigue properties
Table 2 Chemical composition (wt-%) of high silicon cast iron prepared for fatigue analysis .
-
Materials Handbook
High silicon cast iron anodes for impressed current 5701 Production Way, Langley, V3N 4N5 British Columbia, Canada Telephone: +1 (604 )514-1544 Fax: +1 (604 ) 514 1546 URL: http://www.anotec.com/ .
-
Handbook of Corrosion Engineering, Second Edition > ENGINEERING MATERIALS: SELECTION AND DESIGN CONSIDERATIONS
High silicon cast irons are available only in cast form for drain lines, pumps, valves, and other process equipment.
-
Methodology and Technology for Power System Grounding
Generally, material such as iron, high silicon cast iron , graphite rods, copper, ferrite electrodes and other metals can be used as a DC ground electrode.
-
CATHODIC PROTECTION OF CONCRETE BRIDGES: A MANUAL OF PRACTICE
The first installation of an impressed current CP system on a bridge deck took place in California in 1973, using high silicon cast iron anodes affixed to the deck and covered with a 2-inch lift of conductive coke breeze asphalt and…
Indicates content that may require registration and/or purchase.