Products/Services for Hilco Fabric
-
Natural Fibers and Fabrics - (197 companies)Description Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as: Cotton Wool Linen (flax) Sisal Jute Hemp Silk Blended fiber Types Bulk chopped fibers or thin...TypeMaterial TypeBlended Fiber Structure -
Coated Fabrics - (194 companies)Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions... -
Industrial Fabrics - (649 companies)Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials. Industrial fabrics are designed and engineered to be used in products, processes, or services where functional requirement trump the aesthetic form... -
Aramid Fibers and Fabrics - (99 companies)Aramid fiber and fabrics consists of bulk, chopped fibers, continuous strands or woven cloth forms of aromatic polyamide thermoplastic for reinforcing polymer matrix composites and other applications. Short for aromatic polyamide fibers, aramid... -
Specialty Fibers, Fabrics, and Textiles - (523 companies)Description. Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications. Applications. Specialty fibers, specialty fabrics and specialty textiles are used... -
Synthetic Fibers and Fabrics - (485 companies)Fibers and fabrics play a large role in everyday applications. A fiber is a hair-like strand of material. They are the smallest visible unit of a fabric and are denoted by being extremely long in relation to their width (at least 100 times longer...
-
Fabric and Fiber Insulation - (104 companies)Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability. Fabric and fiber insulations are textile materials which...
-
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...
-
Textile Machines - (237 companies)Textile machines are used in the fabrication and processing of fabrics and textiles such as spinning, weaving, warping, and dyeing. Textile machines are used in the fabrication and processing of fabrics, textiles, and other woven and non-woven...
-
Accordion Bellows and Protective Boots - (145 companies)Accordion bellows and protective boots are convoluted, expandable, fabric or elastomer components used to protect screws, shafts, slide ways and other components from liquid, chips, dirt and other debris. These flexible, protective covers can...
Product News
-
Mid-Mountain Materials, Inc.
Applications of Polyurethane Coated Fabrics Applications of Polyurethane Coated Fabrics. The health risks to workers in industrial factories with insufficient safety measures for chemical exposure is well-known. One family of chemical compounds under particular scrutiny recently is perfluoroalkyl and polyfluoroalkyl substances (PFAS). Sometimes colloquially known as 'forever chemicals ', PFAS are often used as coatings for industrial textiles to improve strength, durability, and chemical and water resistance. The reason there has been so... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
COATED FABRICS & TEXTILES COATED FABRICS & TEXTILES. Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized... (read more) -
Mid-Mountain Materials, Inc.
Speciality Flame Retardant Fabrics Speciality Flame Retardant Fabrics. Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and protective and are used in many applications across various industries. In this blog, we will look at speciality flame retardant fabrics that Mid-Mountain manufacturers and their key features. Flame retardant fabrics may have a couple of names, but ultimately they serve the same purpose. Whether you... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
SPECIALTY FLAME RETARDANT FABRICS SPECIALTY FLAME RETARDANT FABRICS. Flame retardant fabrics are safety solutions that play a crucial role in protecting people and products from fire. These products are designed to be durable and protective and are used in many applications across various industries. In this blog, we will look at speciality flame retardant fabrics that Mid-Mountain manufacturers and their key features. Flame retardant fabrics may have a couple of names, but ultimately they serve the same purpose. Whether you... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
Qualtek Electronics Corp.
Heat Shrinkable Fabric Tubing The woven or braided structure of fabric tubing provides excellent resistance against abrasion, tearing, and punctures, making it ideal for protecting wires, hoses, and cables in harsh automotive environments. Qualtek's heat shrinkable fabric tubing represents a valuable solution for a wide range of automotive applications, offering durability, flexibility, and aesthetic appeal in addition to its protective and insulating properties. As the automotive industry continues to push the boundaries... (read more)Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Mid-Mountain Materials, Inc.
What Are Advanced Fabric Coatings? An Engineer 's Guide to Advanced Fabric Coatings: From Liquid Silicone to PU Coatings. Fabric coatings are what turn ordinary textiles into engineered materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has distinct strengths, and understanding... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
ExxonMobil - Polypropylene Products
Advanced solutions in meltblown nonwoven fabrics Vistamaxx TM performance polymers in combination with Exceed TM or Exceed TM Flow PP create new possibilities for meltblown nonwoven fabrics. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Mid-Mountain Materials, Inc.
The Benefits of High Silica Fabric and Textiles Benefits of High Silica Fabric and Textiles for Heat Protection. Materials imbued with heat protection provide a diverse array of advantages when applied to equipment. They offer protection, energy-efficiency, and can help apparatus to work safely even under intense heat. High silica fabric and textiles can deliver heat protection and, thus, be used in items like fire and furnace curtains and welding blankets. The heat-resistant attributes of high silica fabric are due to its composition being... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
What Are The Benefits Of Silicone Fabric Coatings? SILICONE COATING WITH CATALYST VS SOLVENT: WHICH IS MORE ENVIRONMENTALLY FRIENDLY?. Commodity fabric coatings like polyvinyl chloride (PVC) and polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum, automotive, oil and gas, and even food industry applications. The composition of silicone fabrics largely determines... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
AGC Chemicals Americas, Inc.
Selecting Moisture Repellents for Nonwoven Fabrics Tips for Selecting Moisture Repellents for Nonwoven Fabrics. Many products we use every day are made from nonwoven fabrics, including home furnishings, disposable medical products, and automotive parts and interiors. Nonwoven fabrics can be treated with moisture repellents as rolled goods. This makes them more durable, able to stay dry longer, easier to clean, and better at providing a barrier against harmful fluids. What are Nonwoven Fabrics?. Traditional fabrics are woven or knitted. Nonwoven... (read more)Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc.
-
Eyewear cases from Hilco | Optician
Hilco ’s eyewear case collection offers a multitude of shapes, colours and fabric textures at prices described by the company as low.
-
Textile fibres along the bullet path – experimental study on a skin-gelatine composite model
… shots, two kinds of textile material were used: – 100% cotton denim (333 g/m2 , Hilco Textil, Echterdin- Both textile fabrics were dyed through.
-
30 years and more relevant than ever | Optician
… the membership of the association across all the disciplines that make up the fabric of our unique … < previous article: Essential contact lens practice – Part 11 (C-8223)next article: > Hilco acquires manufacturer .
-
Manual of the Mess- and automation technique in the automobile
… of amplitude of Selection HIFD High-Density floppy disc HIL Human interface link, HILCO High Low of … … Programming interface KRS Knowledge Retrieval system KSPH Key-Strokes Per Hour KSS cooling- lubricant KTL Cathodic submersible …
-
States > Texas > State > Register > 2008 > [TexReg 2008-0314is] 03/14/2008
(c) It has been demonstrated that the product identified as BREATHE-TEX®, manufactured by Aldan Engineered Coated Fab- rics , used as a moisture barrier in some protective clothing, may fail unpredictably and allow moisture to pass through the barrier. 10) COMPANY: Hilco United Services, Inc.; DOCKET NUMBER: 2008-0022-PWS-E; IDENTIFIER: RN102693108; LOCATION: Itasca, Hill …
-
Cleaners, Industrial and Institutional
Surfactants (including fabric softeners) and silica Cleaning agents are produced by Hako’s sister company, Hilco Chemie BV of the Netherlands.
-
Conception of a taxation of the current yield of networks Aligned
This virtual structure is provided for fiscal purposes with a separate legal subject property. BOGERD, Hilco : (Attraction) The of attraction and feasibility of formula apportionment for the European of Union S …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0226is] 02/26/2010
(B) Cubicle curtains, draperies and other hanging fab rics shall be noncombustible or flame retardant and shall pass both the small-scale and the large-scale tests of National Fire Protection Associ ation 701, Standard Methods of Fire Tests for Flame-Resistant … 11) COMPANY: Hilco United Services, Inc.; DOCKET NUMBER: 2009-1927-PWS-E; IDENTIFIER: RN101271401; LOCATION: Hill County …
-
Optician's occupational allergic contact dermatitis, paresthesia and paronychia caused by anaerobic acrylic sealants
press fabrics in the US has fallen from 55% in 1980 to 27% in 1990 (1, 6 … … the screws of hinges and to stick lenses to metal frames (Screw Lock Hilco and Screw Securing …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0521is] 05/21/2010
tic, or fabric ; (2) The user enters to access one or more play components; An agreed order was entered regarding Hilco United Services, Inc., Docket No. 2009-1927-PWS-E on …
Indicates content that may require registration and/or purchase.