-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, WALL MOUNT, 4X; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE ,FIBERGLASS, TYPE 4X; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:355.6mm; External Width - Metric:457mm; External Depth - Metric:229mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL ENCLOSURE, SS, BLACK; Enclosure Type:Industrial; Enclosure Material:Fiberglass; External Height - Metric:400.1mm; External Width - Metric:405mm; External Depth - Metric:165mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
-
-
NEMA and IP Enclosures - Single Door Enclosure, 30 X 16 X 8; Enclosure Type Nvent Hoffman -- 79Y0852Supplier: Newark, An Avnet Company
Description: SINGLE DOOR ENCLOSURE, 30" X 16" X 8"; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:762mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Light Grey RoHS Compliant: Yes
-
Supplier: nVent Electric
Description: Specifically designed for use in sanitary washdown production environments, particularly food and beverage manufacturing. Hoffman WATERSHED Enclosures feature a sloped top, sloped door edges, bullet-style hinges and additional unique features that facilitate washdown runoff.
-
Supplier: Pentair, Inc.
Description: " EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 254 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE BODY,
- Length / Height: 10 inch
- Width/Diameter: 4 inch
- Depth: 4.75 inch
- Height: 10 inch
-
Supplier: Radwell International
Description: HOFFMAN ENCLOSURES Panel Accessories ASG8X8X6
- Type: Terminal and Junction Boxes
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL 24 INCH 24 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508-A, CUL C22.2 APPROVAL FLUSH MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW COVER TYPE 14 GAUGE MATERIAL SPECIFICATION C3024 BACK PANEL PHARMAPRO[T],
- Length / Height: 30 inch
- Width/Diameter: 24 inch
- Depth: 10 inch
- Height: 30 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1103939-VM534K Category: Boxes, Enclosures, Racks>Boxes Series: VM Features: Knockouts Package: Box Standard Package: 1 Ratings: NEMA 4X Height: 4.020" (102.11mm) Design: Cover Included Container Type: Enclosure Area (L x W): 15.3in² (99cm²)
-
Supplier: Win Source Electronics
Description: Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1010979-A1287JFGR Color: Gray Features: PCB Supports, Sealing Gasket Ratings: IP66, NEMA 3,3R,4,4X,12,13, UL-508A Thickness: 0.079" (2.00mm) Height: 7.008" (178.00mm) Material: Fiberglass/Polyester Design:
-
Supplier: Pentair, Inc.
Description: " 16 GAUGE GALVANIZED STEEL MATERIAL GALVANIZED FINISH 96 INCH 96 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH UL 870, CUL, CSA APPROVAL NEMA 1, IP30 ENCLOSURE WIRING TROUGH HOFFMAN[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
- Straight Section Length: Other Length
- Material: Steel
- Style: Wiring Trough
-
Supplier: Pentair, Inc.
Description: " LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE
- Straight Section Length: 6"
- Cover Style: Hinged
- Style: Lay-in Wireway
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
-tight and dust-tight seal Material is halogen-free View All of nVent Hoffman's Enclosures. View the latest (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Hoffman NEMA Type 9 Enclosures Hoffman’s NEMA Type 9 enclosures are specifically designed to meet the rigors of hazardous (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries -
. Features NEMA 3R, 4, 4X, 12 and 13 UL and CSA listed IEC 60529, IP66 Option of 304 or 316 grade stainless Pour-in-place gasket Bonding stud on door, grounding stud inside enclosure Inner panels available for all (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
or 300 lb-in of torque, these rugged actuators feature NEMA 4, 4X, 7 and 9-rated enclosures, corrosion-resistant construction and a durable spur gear drive designed to withstand stall conditions without gear failure. Built for flexibility, the SR & SX Series offers a wide range (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
without suffering gear failure. The heavy-duty aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet-resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
hinge 25 degree sloped top Hygienic door latches Bonding stud on door and grounding stud installed inside Complies with NSF standard – ANSI 169 NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66, IP69, IP69K (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
that Advantech met that challenge with a solution that is designed and built to withstand the demands of the real world.” Utilizing NVIDIA AI software stacks with up to 4x the CUDA cores, the MIC-733-NEMA can support (read more)
Browse Computers Datasheets for Advantech
More Information Top
-
Shopping In Electrical - Big Bruin
Hoffman CSD483612SSR - CSD483612SSR Metallic Enclosure ,48in.Hx36in.Wx12in.D G8755266 Enclosure, Metallic, No Knockouts, NEMA Rating 3R, 4, 4X , 12, Hinged Enclosure Cover Type, Height 48 In., Width 36 In., Depth 12 In., Material 304, 316 Stainless Steel, Enclosure Cover Features 1/4 …
-
Shopping In Electrical - Big Bruin
Hoffman CSD483612SSR - CSD483612SSR Metallic Enclosure ,48in.Hx36in.Wx12in.D G8755266 Enclosure, Metallic, No Knockouts, NEMA Rating 3R, 4, 4X , 12, Hinged Enclosure Cover Type, Height 48 In., Width 36 In., Depth 12 In., Material 304, 316 Stainless Steel, Enclosure Cover Features 1/4 …
-
$4000-$4500 Enclosures - Electrical - Grainger Industrial Supply
• Enclosure Window Kit, Nema 4X , Frame Height (In.) 22.19, Frame Width (In.) 16.14, Frame Depth (In.) 2.73 … … with Polycarbonate Window, Conveniently Sized to Allow Direct Mounting In The Usable Door Area of Hoffman Nema and Concept(r …
-
CR4 - Thread: Battery enclosure for class1 div2 area
A NEMA 4X rating is helpful as well. I know some of our customers use enclosures from Hoffman , Hammond, Bud, etc.
-
Bud Industries - PN-1335-C - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Hoffman ENCLOSURE ; NEMA 4X ;JBOX;CLEAR SCREW CVR;300X200X173MM;POLYCARBONATE .
-
Hoffman - A16148CHQRFG - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
View More Hoffman Enclosures , Racks & Cabinets >> ENCLOSURE; NEMA 4X ; SOLID COVER/QR; 16.00X14.00X8.00; FIBERGLASS .
-
Hoffman - A20H1606SS6LP - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
View More Hoffman Enclosures , Racks & Cabinets >> Enclosure; Wallmount; NEMA 4X ; Cont.
-
Hoffman - A864CHQRFG - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
View More Hoffman Enclosures , Racks & Cabinets >> ENCLOSURE; NEMA 4X ; SOLID COVER/QR; 8.00X6.00X4.00; FIBERGLASS .
-
Hoffman - A14128CHQRFG - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
View More Hoffman Enclosures , Racks & Cabinets >> ENCLOSURE; NEMA 4X ; SOLID COVER/QR; 14.00X12.00X8.00; FIBERGLASS .
-
Hoffman - Q303013PCICC - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
View More Hoffman Enclosures , Racks & Cabinets >> ENCLOSURE; NEMA 4X ; JBOX; CLEAR SCREW CVR; 300X300X123MM; POLYCARBONATE .
Indicates content that may require registration and/or purchase.