Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. The size of POLYFIX Tube series is compact, it suitable for
- Filtration Grade (Micron Rating): 0.02 to 0.1 µm
- Maximum Pressure: 58.0147357428788 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Kitz Micro Filter Corporation
Description: Excellent particle removal efficiency, a long service life remove gel-like contaminants.
- Filtration Grade (Micron Rating): 0.01 µm
- Maximum Pressure: 56.5643673493068 psi
- Maximum Temperature: 41 to 104 F
- Features: Other
-
Supplier: Watts
Description: 10 in. Kwik-Change™ cartridge; hollow fiber. Case qty 32.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
-
Supplier: CoorsTek
Description: Coorstek ceramic hollow fiber membrane modules offer superior, cost-effective performance for fluid filtration applications. With an innovative design comprised of groupings of hollow fiber tubes, filtered fluids discharge through porous ceramic membranes
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
- Filter Medium Material: Ceramic
- Additional Features: FDA Compliant
- Configuration: In-line
-
Description: HEXPET® is a transparent heat-exchange capillary. Polymeric heat exchangers provide better biocompatibility than conventional metal heat exchangers. Furthermore they are easier to process in the manufacture of oxygenators, as they can be handled in the same way as the gas exchange membranes.
- Geometry: Hollow Fiber
-
Description: OXYPLUS® is the oxygenation membrane capillary suitable for long-term oxygenation. As an integral asymmetric hollow fibre oxygenation membrane OXYPLUS combines the performance characteristics of OXYPHAN® with a dense outer skin characterizing it as a diffusion membrane.
- Geometry: Hollow Fiber
-
Description: HEXPET® is a transparent heat-exchange capillary. Polymeric heat exchangers provide better biocompatibility than conventional metal heat exchangers. Furthermore they are easier to process in the manufacture of oxygenators, as they can be handled in the same way as the gas exchange membranes.
- Geometry: Hollow Fiber
-
Description: CELGARD® is one of the world’s leading oxygenation membranes with high mechanical stability. CELGARD capillary membranes are produced by extrusion of Polypropylene. Consecutive anneal and stretch steps create the pores in the capillary wall. This production technology yields a
- Geometry: Hollow Fiber
-
Supplier: SAE International
Description: The Space Suit Water Membrane Evaporator (SWME) is a baseline heat rejection technology that was selected to develop the Constellation Program lunar suit. The Hollow Fiber (HoFi) SWME is being considered for service in the Constellation Space Suit Element Portable Life Support
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water
- Filtration Grade (Micron Rating): 0.05 to 0.45 µm
- Maximum Liquid Flow: 2.5 to 5 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water
- Filtration Grade (Micron Rating): 0.03 to 0.45 µm
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Filtration Product: Chemicals, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: Mar Cor Purification
Description: FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre-assessment. Product Configuration
- Filtration Grade (Micron Rating): 0.1 µm
- Application / Industry: Biopharmaceutical
- Range: Micro Filtration
- Filter Medium Material: Polysulfone (PSU)
-
Supplier: AGC Chemicals Americas, Inc.
Description: FORBLUE™ sunsep™ is a gas dryer/humidifier with a highly moisture-selective membrane. The module is simply structured with hollow fiber membranes and durable casings. The membrane is made from a fluorinated ionomer, so it has high chemical resistance. minimizes
- Geometry: Hollow Fiber
-
Supplier: Watts Premier
Description: chemicals used in the dry-cleaning industry. Stage 3 is our state of the art UF Hollow Fiber Technology membrane. Hollow Fiber Technology uses ultra filtration, a membrane filtration process which uses standard home water pressure to push water through its
-
Supplier: GENERON
Description: The Oxygen Generators are the same product that is utilized in the GENERON's patented Nitrogen membranes. Compressed air is passed through a bundle of hollow fibers. The Nitrogen is retained within the hollow fiber and the oxygen passes through the membrane
- Features & Approvals: Compressor Included
- Generator Type: Oxygen
-
Supplier: GENERON
Description: required in a small footprint. GENERON® 4000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a small cabinet design with an average 30% smaller footprint utilizing less power. The
- Output Flow Rate: 651.36 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Cole-Parmer
Description: • Provide high flow rates with low pressure drop • Steam sterilize capsules in-line or autoclave off-line • Polysulfone membrane offers low protein binding Capsules have a polycarbonate case and end caps and polyurethane end seals These new hollow fiber filters offer superior
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Supplier: Cole-Parmer
Description: • Provide high flow rates with low pressure drop • Steam sterilize capsules in-line or autoclave off-line • Polysulfone membrane offers low protein binding Capsules have a polycarbonate case and end caps and polyurethane end seals These new hollow fiber filters offer superior
- Housing Material: Other
- Filter Medium Material: Polysulfone
-
Supplier: Air Power Products Limited
Description: inlet and outlet of the dryer. There are no adjustments, no valves, no drains to install and no electrical connections. Maintenance Free Design - No Moving Parts Dew Diligence dryers are maintenance free and have no moving parts, no desiccant, and no refrigerants. The Polymeric hollow
-
Supplier: Cole-Parmer
Description: • Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes MediaKap
Hollow Fiber Media Filter provides biocompatibility, low extractables,- Operating Temperature: 182 F
- Housing Material: Polypropylene (PP)
-
Supplier: Mar Cor Purification
Description: to remove larger particles that can foul submicron filters. Available in a wide range of micron ratings, these filters will clarify your fluids and protect your filtration system. FiberFlo Pleated Membrane Filters provide the best protection for the FiberFlo Hollow Fiber filters
- Filtration Grade (Micron Rating): 1 to 150 µm
- Additional Features: FDA Compliant
- Range: Micro Filtration
- Features: Other
-
Supplier: Cole-Parmer
Description: • Sterilize and clarify cell culture media and aqueous solutions quickly and efficiently • Filters may be used as pressure filters with peristaltic pumps, pressure vessels, or repeating syringes MediaKap
Hollow Fiber Media Filter provides biocompatibility, low extractables,- Operating Temperature: 182 F
- Housing Material: Polypropylene (PP)
-
Supplier: ASTM International
Description: particles and microbes. The tests are applicable to systems with membranes that have a nominal pore size less than about 1 µm. The TOC, and Dye, tests are generally applicable to NF and RO class membranes only. 1.2 This practice does not purport to cover all available methods of
-
Supplier: SAE International
Description: A modified membrane-aerated biofilm reactor (mMABR) was constructed by incorporating two distinct biofilm immobilization media: gas-permeable hollow fiber membranes and high surface area inert bio-media. In order to evaluate the mMABR for space flight applications, a
-
Supplier: AGC Chemicals Americas, Inc.
Description: FORBLUE™ sunsep™ is a gas dryer/humidifier with a highly moisture-selective membrane. The module is simply structured with hollow fiber membranes and durable casings. The membrane is made from a fluorinated ionomer, so it has high chemical resistance and minimizes
- Dryer Technology: Membrane
-
Supplier: Watts
Description: Watts drinking water systems with Quick-Change™ filter elements and hollow fiber membranes come complete with sediment cartridge, carbon block cartridge, hollow fiber membrane, long reach chrome faucet, tapping valve and tubing.
- Configuration: System
-
Supplier: Radwell International
Description: MEMBRANE CONTACTOR, LIQUI-CEL, EXF-2.5 X 8 SERIES, POLYPROPYLENE X40, MICROPOROUS, HOLLOW FIBER MEMBRANE, FOR EFFICIENT GAS TRANSFER. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: Dupont Water Solutions
Description: DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 13.6 to 37.4 GPM
- Maximum Pressure: 90.65 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: GENERON
Description: through a bundle of GENERON® hollow-fibers. GENERON® Membranes allow water vapor to pass while the air remains and discharged as a dry product. A fraction of the dry air is redirected internally to sweep the permeated water vapor out of the module. GENERON® Membrane
- Minimum Output Dew Point: -40 F
- Regeneration: Heatless Regeneration
- Dryer Technology: Membrane
- Power Source: None
-
Supplier: Smith & Loveless, Inc.
Description: membrane. The Directflow process increases the finished water recovery rate by using a "dead-end" design. This design eliminates the reject loop and forces all of the water through the membrane’s hollow fiber lumen, forcing the filtrate to exit through a central permeate
-
Supplier: Dupont Water Solutions
Description: high-strength, PVDF hollow fiber membranes.
- Filtration Grade (Micron Rating): 0.03 µm
- Maximum Liquid Flow: 9.2 to 26.7 GPM
- Maximum Pressure: 93.75 psi
- Maximum Temperature: 34 to 104 F
-
Supplier: GENERON
Description: Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet and skid designs with an average 30% smaller footprint. The GENERON® membrane module contains over a
- Output Flow Rate: 5,831.52696 to 41,653.764 SLM
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: ASTM International
Description: hollow-fiber devices, feed or concentrate leakage, or both, into the permeate stream by leaks through the tube sheet and past the tube sheet O-ring are possible. “Leaks” caused by broken fibers are not covered by these practices. 1.2.2 With spiral-wound devices, leaks may occur
-
Supplier: SAE International
Description: contemporary inerting systems equipment. Such systems are referred to a Fuel Tank Inerting Systems (FTIS) in this document. This document does not cover the following: Military aircraft applications Air separation technologies other than hollow fiber membrane (HFM) and pressure
Find Suppliers by Category Top
Featured Products Top
-
integrated into the treatment scheme to produce superior effluent and achieve biological nutrient removal. The TITAN MEM-BOX™ comeswith integral hollow-fiber or flat-sheet membranes (depending upon the application). With S&L’s intuitive QUICKSMART™ PLC controls and plant (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Our durable membranes provide strong chemical resistance and reduce energy requirements. SELEMION hydrocarbon membranes are ideal for lithium extraction by dilutig and concentrating ionic materials with electro diffusion/dialysis. Key benefits: High ion selectivity (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Building a Hydrogen Future with FORBLUE™ Membranes and Dispersions…Including Hydrogen Production (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Industrial AGC products perform reliably in harsh applications and support industrial processes. Fluoropolymers, advanced membranes and fine silicas are essential across industries that demand materials tough enough to (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
Containerized MBR treatment system featuring compact standard design for simple shipping and plug-and-play use.
(read more)
Browse Membrane Bioreactors Datasheets for Smith & Loveless, Inc. -
), microfiltration (MF) and ultrafiltration (UF) applications Hollow Fiber Sealants ELANTAS’ patented polyurethane technology delivers outstanding heat and chemical resistance for extreme operating conditions (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
Membrane switches are created using multiple layers of polyester or polycarbonate, adhesives, and printed circuitry. The top layer typically serves as a graphic overlay, displaying logos and relevant information to the user. These interfaces can feature tactile or non-tactile buttons, which may (read more)
Browse Membrane Switch and Keypad Services Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Measuring Pore Sizes in Walls of Hollow Fiber Membranes by Porometry
Hollow fiber and capillary membranes have a number of attractive properties such as flexibility, high surface. area per unit volume, and unique packaging opportunities, which means they can be adapted to a variety of. filtration applications. However, their physical form - small diameter flexible
-
Hydrogen System Control Optimization
conditions that would result in hydrocarbon. condensation or high velocity gas through the membrane vessels. The customer. requested Air Products aid in finding a solution that would help them to operate. the old membrane system under the new feed conditions and reduce damage to the. hollow fiber membranes
More Information Top
-
Advanced Membrane Technology and Applications Complete Document
Aromatic Polyamide Hollow Fiber Membrane .
-
Ceramic Membranes for Separation and Reaction Complete Document
…focuses on gas separation, the processes involved with the transport and separation of gases in porous ceramic membranes, ceramic membrane modules for gas treatments, the transport of oxygen and hydrogen in dense ceramic membranes, and ceramic hollow fiber membranes for oxygen enrichment.
-
Gas Separation Membranes
195 4.1.3 Preparation of Hollow Fiber Membranes ..............................
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Thin Inorganic Porous Hollow Fiber Membranes Mieke W. J. Luiten-Olieman, Michiel J. T. Raaijmakers, Arian Nijmeijer, and Nieck E. Benes Interfacial Polymerization Benjamin J. Feinberg and Eric M. V. Hoek Thin-Film Ceramic Membranes Christelle Yacou, David Wang, Julius Motuzas, Xiwang…
-
Membrane and Desalination Technologies
Preparation of Hollow Fiber Membranes .......................................................................
-
Advances in Water Desalination
The outer diameter of the polyamide hollow fiber membrane averages 85 μm and the inner diameter, 42 μm.
-
Membrane Technology and Applications 3rd Edition
…Metal Membranes 3.4.2 Ceramic Membranes 3.4.3 Zeolite Membranes 3.4.4 Mixed-Matrix Membranes 3.4.5 Carbon Membranes 3.4.6 Microporous Glass Membranes 3.5 Liquid Membranes 3.6 Hollow Fiber Membranes 3.7 Membrane Modules…
-
The removal of toxic heavy metal cations by polysulfonebenzylthiourea reactive hollow fiber ultrafiltration membranes
The adsorption isotherms of the polysulfonebenzylthiourea hollow fiber membrane for Cd2+ and Zn2+ were determined and the effects of mobile phase conditions and the operating parameters on removal performance of the polysulfonebenzylthiourea hollow fiber membrane for Cd2+ and Zn2+ were also investigated.
-
Membrane Operations
Because hollow fiber membranes are selfsupporting, the mechanical stability will be especially relevant.
-
Preparation of polysulfone hollow fiber affinity membrane modified with mercapto and its recovery properties. II. Preparation of PSF‐SH hollow fiber affinity m...
1 School of Materials Science and Chemical Engineering, Tianjin Polytechnic University, Tianjin 300160, People’s Republic of China 2 Key Laboratory of Hollow Fiber Membrane Material and Membrane Process (Tianjin Polytechnic University), Ministry of Education, Tianjin 300160, People’s Republic of China .
Indicates content that may require registration and/or purchase.